- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Code
- Package Description
- HTS Code
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
Attribute column
Manufacturer
Toshiba Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | CPU Family | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Number of Timers | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMPN3150B1AFG Toshiba America Electronic Components | 15 | - | Datasheet | YES | 64 | 10 MHz | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 14 MM, 0.80 MM PITCH, LEAD FREE, PLASTIC, QFP-64 | - | SQUARE | FLATPACK | Obsolete | QFP | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | QUAD | GULL WING | 0.8 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | - | 3.15 mm | 16 | - | - | NO | YES | 8 | - | - | 1 | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() TMP82C265AF-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | - | TOSHIBA CORP | 48 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | INDUSTRIAL | 6 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 3.05 mm | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() TC8570AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 2.78 MHz | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 44 | S-PQFP-G44 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5 mA | 3.05 mm | 3 | - | - | NO | NO | 8 | - | 0 | 1 | - | - | - | ASYNC, BIT | - | NRZ | - | 14 mm | 14 mm | ||
![]() TB62208FTG Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC8568AM Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | GULL WING | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | MICROPROCESSOR CIRCUIT | - | - | 2.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | 8.8 mm | ||
![]() TC8505AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | 4 MHz | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 40 | R-PDIP-T40 | Not Qualified | INDUSTRIAL | - | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | - | 10 mA | 5 mm | 1 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() THGBM5G5A1JBAIRYMJ Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPZ84C20AM-8 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 8 MHz | TOSHIBA CORP | 16 | 70 °C | -10 °C | PLASTIC/EPOXY | SSOP | 0.450 INCH, PLASTIC, SSOP-40 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5.25 V | 4.75 V | 5 V | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 0.8 mm | unknown | 40 | R-PDSO-G40 | Not Qualified | COMMERCIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | 10 mA | 2.8 mm | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 17.5 mm | 8.8 mm | ||
![]() TC8522XBG(O2) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCN2661CC1A28 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPZ84C41AP-8 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | 8 MHz | TOSHIBA CORP | - | 70 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 12 mA | 4.8 mm | 1 | - | - | NO | NO | 8 | - | 0 | 2 | - | Z80 | 0.09765625 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | - | NRZ | - | 50.7 mm | 15.24 mm | ||
![]() THGBMFG7C2LBAIW Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 153 | - | TOSHIBA CORP | - | 85 °C | -25 °C | PLASTIC/EPOXY | BGA | BGA, | - | RECTANGULAR | GRID ARRAY | Active | - | - | 3.6 V | 2.7 V | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | unknown | - | R-PBGA-B153 | - | OTHER | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPZ84C42AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPZ84C30AF Toshiba America Electronic Components | In Stock | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | QFP | , | - | - | - | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | - | - | - | unknown | 44 | - | - | - | - | TIMER, PROGRAMMABLE | 8 | - | - | - | - | - | - | - | 8 | - | - | - | 4 | - | - | - | PARALLEL, DIRECT ADDRESS | - | - | - | - | ||
![]() TC8566AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 16.5 MHz | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | QUAD | GULL WING | - | unknown | 100 | R-PQFP-G100 | Not Qualified | INDUSTRIAL | - | SECONDARY STORAGE CONTROLLER, FLOPPY DISK DRIVE | - | 30 mA | - | - | - | - | - | - | 8 | - | - | - | - | - | 0.0625 MBps | - | - | - | - | - | - | ||
![]() TMP82C79M-2(EL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP82C54M-2(EL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP8155P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | - | TOSHIBA CORP | 22 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Active | - | No | 5.5 V | 4.5 V | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | - | R-PDIP-T40 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 14 | 180 mA | 4.8 mm | - | 8085 | - | - | - | 8 | - | - | - | 1 | - | - | - | - | - | 256X8 | 50.7 mm | 15.24 mm | ||
![]() TMPZ84C61AP-6 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 5 mA | 4.45 mm | - | - | 12 MHz | - | - | - | 6 MHz | - | - | - | - | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TMPZ84C40AP-8 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | 8 MHz | TOSHIBA CORP | - | 70 °C | -10 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | TIN LEAD | 8542.31.00.01 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 12 mA | 4.8 mm | 1 | - | - | NO | NO | 8 | - | 0 | 2 | - | Z80 | 0.09765625 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; SYNC, SDLC; X.25; BISYNC; EXT SYNC | - | NRZ | - | 50.7 mm | 15.24 mm |