- Mounting Type
- Packaging
- Number of Channels
- Part Status
- Analog IC - Other Type
- Operating Temperature
- Package / Case
- Pin Count
- RoHS Status
- Terminal Position
- Number of Functions
- Terminal Form
Attribute column
Manufacturer
Toshiba Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Chip Enable Signals | Connector | Connector pinout layout | Contacts pitch | Dimensions | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Electrical mounting | Ihs Manufacturer | Input Signal Type | Kind of connector | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | On-state Resistance-Max (Ron) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Output Signal Type | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Supply Requirement | Product Status | Rad Hardened | Rohs Code | Row pitch | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Failure Rate | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Power Dissipation | Number of Inputs | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | High Level Output Current | Low Level Output Current | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Profile | Saturation Current | Features | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7W66FU(F) Toshiba | 43 |
| - | Surface Mount | Axial | - | Axial | - | - | - | - | - | 2.9 x 2.8 x 1.1mm | - | - | - | - | - | - | - | +85 °C | - | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | - | - | Active | 2 | ±100ppm/°C | - | 220 kOhms | - | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() TC7W53FU,LF(T Toshiba | 3625 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | Surface Mount | - | -40C to 85C | INDUSTRIALC | - | - | SINGLE | - | - | - | - | - | - | - | SSOP | - | - | Single/Dual | - | No | - | - | 6(V) | 2(V) | 3/5(V) | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | Analog Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 2 | - | - | - | - | - | 2 | - | 0.3(W) | 4 | - | - | - | 20(mA) | 20(mA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC4051BF(F) Toshiba | 43 |
| - | Surface Mount | Axial | - | Axial | - | - | - | - | - | 10.8 x 5.3 x 1.5mm | - | - | - | - | - | - | - | +85 °C | - | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | - | - | Active | 2 | ±100ppm/°C | - | 51.1 kOhms | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | -- | - | - | - | ||
![]() TC74HC4051AF(F) Toshiba | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | 10.3 x 5.3 x 1.5mm | - | - | - | - | - | - | - | +85 °C | - | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7W53FK,LF(T Toshiba | 30881 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VHC4053AFK(E,K Toshiba | 2500 |
| - | - | - | - | - | - | Yes | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | SINGLE | - | - | - | - | Surface Mount | - | -40C to 85C | Industrial | - | - | SINGLE | - | - | - | - | - | - | - | VSSOP | - | - | Single | - | No | - | - | 5.5(V) | 2(V) | 3/5(V) | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | Analog Multiplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 3 | - | - | - | - | - | 3 | - | 0.18(W) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74HC4053AF(F) Toshiba | 36 |
| - | Surface Mount | - | - | - | - | - | - | - | - | 10.3 x 5.3 x 1.5mm | - | - | - | - | - | - | - | +85 °C | - | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC4W53FU,LF(T Toshiba | 3000 | - | - | - | 2010 (5025 Metric) | - | 2010 | - | Yes | - | - | - | - | - | - | - | - | - | SINGLE | - | - | Stackpole Electronics Inc | - | Surface Mount | - | -40C to 85C | Industrial | - | - | SINGLE | Bulk | - | - | - | - | - | - | SSOP | - | - | Single/Dual/Triple | Active | No | - | - | 18(V) | 3(V) | 5/9/12/15(V) | - | - | - | -55°C ~ 155°C | Tape and Reel | RMEF | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±5% | - | - | - | 2 | ±100ppm/°C | Analog Multiplexer | 3.3 MOhms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | 8 | - | 1 | - | - | - | - | - | 1 | - | 0.3(W) | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | AEC-Q200 | ||
![]() TC7S66F Toshiba America Electronic Components | 41980 | - | Datasheet | - | - | YES | - | 5 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 340 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | LSSOP | 0.95 MM PITCH, PLASTIC, SSOP-5 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | - | Obsolete | SSOP | - | - | - | Yes | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | - | 5 | R-PDSO-G5 | - | Not Qualified | - | 12 V | INDUSTRIAL | 2 V | 1 | SPST | - | - | 1.4 mm | - | - | - | - | - | - | - | - | 190 ns | 220 ns | NO | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() TC4W53FU Toshiba America Electronic Components | 12000 | - | Datasheet | - | - | YES | - | 8 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 950 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | LSSOP | 0.65 MM PITCH, PLASTIC, SSOP-8 | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | - | Active | SOIC | - | - | - | Yes | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | 8 | R-PDSO-G8 | - | Not Qualified | - | 18 V | INDUSTRIAL | 3 V | 2 | SINGLE-ENDED MULTIPLEXER | - | - | 1.3 mm | - | - | - | - | - | - | 10 Ω | - | 550 ns | 450 ns | - | - | - | - | - | - | - | 2.9 mm | 2.8 mm | - | ||
![]() TC7MZ4053FK Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 16 | - | socket | 2x3 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | - | female | - | - | - | - | 26 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | - | Obsolete | SOIC | - | - | - | - | 2.54mm | - | - | - | straight | 3 V | pin strips | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | - | 3 | 0.5 mm | unknown | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 3 V | INDUSTRIAL | 1 V | 2 | SINGLE-ENDED MULTIPLEXER | - | - | 1 mm | 0.08 mA | -3 V | - | - | 45 dB | -3 V | 5 Ω | BREAK-BEFORE-MAKE | 8 ns | 13 ns | - | 0.025 A | -1 V | beryllium copper | - | - | - | 4 mm | 3 mm | - | ||
![]() TC74HC4066AFT Toshiba America Electronic Components | 50558 | - | Datasheet | - | - | YES | - | 14 | - | socket | 1x11 | 2.54mm | - | - | - | - | SMT | TOSHIBA CORP | - | female | - | - | - | - | 170 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | TSSOP | - | - | - | Yes | - | - | - | - | straight | 4.5 V | pin strips | - | - | - | - | - | e4 | No | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 4 | 0.65 mm | unknown | NOT SPECIFIED | SEPARATE OUTPUT | 14 | R-PDSO-G14 | - | Not Qualified | - | 12 V | INDUSTRIAL | 2 V | 1 | SPST | - | - | 1.2 mm | - | - | - | - | 60 dB | - | 10 Ω | MAKE-BEFORE-BREAK | 125 ns | 145 ns | NO | - | - | beryllium copper | - | - | - | 5 mm | 4.4 mm | - | ||
![]() TC4066BFT Toshiba America Electronic Components | 10000 | - | Datasheet | - | - | YES | - | 14 | - | socket | 1x4 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | - | female | - | - | - | - | 950 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | TSSOP | - | - | - | Yes | - | - | - | - | straight | 5 V | pin strips | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 4 | 0.65 mm | unknown | NOT SPECIFIED | SEPARATE OUTPUT | 14 | R-PDSO-G14 | - | Not Qualified | - | - | INDUSTRIAL | - | 1 | SPST | - | - | 1.2 mm | 0.03 mA | - | - | - | - | - | 10 Ω | - | 120 ns | - | NO | - | - | beryllium copper | 1 | - | - | 5 mm | 4.4 mm | - | ||
![]() TC74HC4053AF Toshiba America Electronic Components | 3300 | - | Datasheet | - | - | YES | - | 16 | - | socket | 2x6 | 2.54mm | - | - | - | - | THT | TOSHIBA CORP | - | female | - | - | - | - | 55 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | Yes | 2.54mm | - | - | - | straight | 4.5 V | pin strips | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | IT CAN ALSO OPERATE WITH 2 TO 12 V SUPPLY; ALSO AVAILABLE IN LEADED PACKAGE SOP16-P-300-1.27 | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 6 V | INDUSTRIAL | 2 V | 6 | SINGLE-ENDED MULTIPLEXER | - | - | 1.9 mm | - | -4.5 V | - | - | 50 dB | -6 V | 5 Ω | BREAK-BEFORE-MAKE | 45 ns | 45 ns | - | 0.025 A | - | beryllium copper | - | - | - | 10.3 mm | 5.3 mm | - | ||
![]() 4052B Toshiba America Electronic Components | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74HC4051AFT Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 55 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | Active | TSSOP | - | - | - | Yes | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | e4 | Yes | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT CAN ALSO OPERATE WITH 2 TO 12 V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 6 V | INDUSTRIAL | 2 V | 8 | SINGLE-ENDED MULTIPLEXER | - | - | 1.2 mm | - | -4.5 V | - | - | 50 dB | -6 V | 5 Ω | BREAK-BEFORE-MAKE | 45 ns | 50 ns | - | 0.025 A | - | - | - | - | - | 5 mm | 4.4 mm | - | ||
![]() TC7MZ4052FK Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 16 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 26 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | - | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | 3 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | 3 V | INDUSTRIAL | 1 V | 4 | DIFFERENTIAL MULTIPLEXER | - | - | 1 mm | 0.08 mA | -3 V | - | - | 45 dB | -3 V | 5 Ω | BREAK-BEFORE-MAKE | 8 ns | 13 ns | - | 0.025 A | -1 V | - | - | - | - | 4 mm | 3 mm | - | ||
![]() TC4066BF(TP2) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 14 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 160 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | MFP-14 | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | No | - | - | - | - | - | 15 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | 240 | 4 | 1.27 mm | unknown | NOT SPECIFIED | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | INDUSTRIAL | - | 1 | SPST | - | - | 1.8 mm | 0.03 mA | - | - | - | - | - | 4 Ω | - | 15 ns | 15 ns | - | - | - | - | - | - | - | 10.3 mm | 5.3 mm | - | ||
![]() TC7W53F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 225 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.19 | SOP8,.19 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | No | - | - | - | - | - | 4.5 V | - | - | - | - | - | - | e3 | No | - | - | - | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | - | Not Qualified | - | 6 V | INDUSTRIAL | 2 V | 2 | SINGLE-ENDED MULTIPLEXER | - | - | 1.8 mm | 0.08 mA | -4.5 V | - | - | - | - | 35 Ω | - | 60 ns | - | - | 0.025 A | -6 V | - | - | - | - | 5 mm | 3.1 mm | - | ||
![]() TC74HC4066F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 14 | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 200 Ω | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOIC | - | - | - | No | - | - | - | - | - | 2 V | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | 6 V | INDUSTRIAL | 2 V | 1 | SPST | - | - | 1.8 mm | - | - | - | - | - | - | 3 Ω | - | 115 ns | 115 ns | - | - | - | - | - | - | - | 10.3 mm | 5.3 mm | - |