- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- On-State Resistance (Max)
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Factory Lead Time
- Operating Temperature
- Voltage - Supply, Single (V+)
Attribute column
Manufacturer
Toshiba Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Number of Ports | Max Supply Current | Number of Bits | Throw Configuration | Turn On Delay Time | Family | Logic Function | Voltage - Supply, Single/Dual (±) | Output Characteristics | Supply Type | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Output Polarity | Logic IC Type | Max Dual Supply Voltage | -3db Bandwidth | On-State Resistance (Max) | Min Dual Supply Voltage | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Multiplexer/Demultiplexer Circuit | Off-state Isolation-Nom | On-state Resistance Match-Nom | Switch Circuit | Independent Circuits | Switching | Switch-on Time-Max | Switch-off Time-Max | Voltage - Supply, Single (V+) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC74HC4053AFTEL Toshiba Semiconductor and Storage | 23 |
| - | 5 Weeks | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | Discontinued | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | 74HC4053 | - | R-PDSO-G16 | Not Qualified | - | - | - | - | 2 | - | - | DPDT | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | -4.5V | - | - | - | - | 100Ohm | - | - | - | - | 3:1 | 50 dB | 5Ohm | - | - | BREAK-BEFORE-MAKE | - | - | - | - | - | - | 5mm | 4.4mm | - | RoHS Compliant | ||
![]() TC4W53FU,LF Toshiba Semiconductor and Storage | 109 |
| - | 12 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160Ohm | - | - | - | - | - | - | - | - | - | - | - | - | 3V~18V | - | - | - | - | - | - | RoHS Compliant | ||
![]() TC7W53FU,LF Toshiba Semiconductor and Storage | 48 |
| - | 12 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 2 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TC7USB40FT(EL) Toshiba Semiconductor and Storage | 164 | - | - | 12 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 1.5GHz | 14Ohm | - | - | - | - | 2:1 | - | - | SPDT | 1 | - | - | - | 2.3V~4.3V | USB 2.0 | - | - | - | - | - | RoHS Compliant | ||
![]() TC7W53FK,LF Toshiba Semiconductor and Storage | 115 |
| - | 12 Weeks | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7W53 | - | - | - | - | - | - | - | 2 | 6V | 2V | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | 2V~6V ±2V~6V | - | - | - | - | - | - | 6V | - | 100Ohm | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() TC4W53FUTE12LF Toshiba Semiconductor and Storage | 75000 | - | - | 32 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.110, 2.80mm Width) | YES | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | - | yes | Discontinued | 1 (Unlimited) | 8 | - | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 4W53 | 8 | R-PDSO-G8 | Not Qualified | 18V | 5/18V | INDUSTRIAL | 3V | 2 | - | - | SINGLE-ENDED MULTIPLEXER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950Ohm | - | - | - | - | - | - | 10Ohm | - | - | - | 550ns | 450ns | - | - | - | 1.3mm | 2.9mm | 2.8mm | - | RoHS Compliant | ||
![]() TC7PCI3212MT,LF Toshiba Semiconductor and Storage | 15000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 20 | - | 11.5Ohm | - | - | - | PCI Express® | - | - | - | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | - | - | - | - | R-PQCC-N20 | Not Qualified | - | 3.3V | - | - | 4 | - | - | - | 200μA | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | BUS DRIVER | - | 11.5GHz | 13.5Ohm | - | - | - | - | 2:1 | - | - | SPDT | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | RoHS Compliant | ||
![]() TC7USB40MU,LF Toshiba Semiconductor and Storage | 200 | - | - | 12 Weeks | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | - | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 10 | - | 3.5Ohm | - | - | - | USB | - | 5pF | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3V | 0.4mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | 2 | 4.3V | 2.3V | - | 1μA | - | - | - | - | 20 ns | - | - | - | - | Single | 1.5 GHz | - | - | - | - | - | 14Ohm | - | - | - | - | 2:1 | 24 dB | 0.35Ohm | SPDT | - | - | - | - | 2.3V~4.3V | USB 2.0 | - | 0.55mm | 1.8mm | - | - | RoHS Compliant | ||
![]() TC7PCI3215MT,LF Toshiba Semiconductor and Storage | 500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 20-UFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | 20 | - | 11.5Ohm | - | - | - | PCI Express® | - | - | - | QUAD | NO LEAD | - | - | 3.3V | 0.5mm | - | - | - | - | R-PQCC-N20 | Not Qualified | - | 3.3V | - | - | 4 | - | - | - | 200μA | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | BUS DRIVER | - | 11.5GHz | 13.5Ohm | - | - | - | - | 2:1 | - | - | SPDT | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | RoHS Compliant | ||
![]() TC7PCI3412MT,LF Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 42-UFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | Discontinued | 1 (Unlimited) | - | - | 11.5Ohm | - | - | - | PCI Express® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 400μA | - | - | - | - | - | - | Demultiplexer, Multiplexer | - | - | Single | - | - | - | - | - | 10GHz | 13.5Ohm | - | - | - | - | 2:1 | - | - | SPDT | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | RoHS Compliant | ||
![]() TMP82C53F-2 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 44 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.7SQ,32 | QFP44,.7SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | QUAD | GULL WING | - | - | - | 0.8 mm | unknown | - | - | - | S-PQFP-G44 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB1022F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 10 | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | SSOP | 0.225 INCH, 1 MM PITCH, PLASTIC, SSOP-10 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | - | - | - | - | - | e0 | - | - | - | - | - | - | TIN LEAD | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | 0.65 mm | unknown | NOT SPECIFIED | - | 10 | R-PDSO-G10 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 3.2 mm | - | - | ||
![]() TC7WBL3306CFK(5L,F Toshiba Semiconductor and Storage | 2716 |
| - | 10 Weeks | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3V | 0.5mm | unknown | NOT SPECIFIED | - | 8 | - | - | 3.6V | - | - | - | 2 | - | - | - | - | 2 | - | 1 | - | - | CBT/FST/QS/5C/B | - | - | 3-STATE | - | - | - | TRUE | BUS DRIVER | - | - | 19Ohm | - | - | 10 ns | - | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | 0.9mm | - | - | - | RoHS Compliant | ||
![]() TC7WBL3305CFK,LF Toshiba Semiconductor and Storage | 2354 |
| - | 12 Weeks | - | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | 29.993795mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | 27Ohm | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 3.6V | 1.65V | - | - | - | 10μA | - | - | - | - | - | - | - | - | - | - | - | BUS DRIVER | - | - | 19Ohm | - | -50mA | - | 50mA | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | RoHS Compliant | ||
![]() TC7USB42MU,LF Toshiba Semiconductor and Storage | 150 | - | - | 12 Weeks | Surface Mount | Surface Mount | 10-UFQFN | - | 10 | 10-UQFN (1.8x1.4) | 10.007382mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | 14Ohm | - | 85°C | -40°C | USB | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 4.3V | 2.3V | - | 1μA | - | - | - | SPDT | 20 ns | - | - | - | - | Single | 1.5 GHz | - | - | - | - | 1.5GHz | 14Ohm | - | - | - | - | 2:1 | - | - | SPDT | - | - | - | - | 2.3V~4.3V | USB 2.0 | 500μm | - | 1.8mm | 1.4mm | - | RoHS Compliant | ||
![]() TC7WB67CL8X,LF Toshiba Semiconductor and Storage | In Stock | - | - | 12 Weeks | - | Surface Mount | 8-UFLGA | - | 8 | MP8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | 30Ohm | - | 85°C | -40°C | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | 1.65V | - | - | - | 10μA | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | - | - | - | 1:1 | - | - | SPST | - | - | - | - | 1.65V~5.5V | - | 500μm | - | 1.6mm | 1.6mm | - | RoHS Compliant |