- RoHS
- Mount
- Number of Pins
- Max Operating Temperature
- Min Operating Temperature
- Pin Count
- Lead Free
- Packaging
- Radiation Hardening
- Number of Elements
- HTS Code
- Ihs Manufacturer
Attribute column
Manufacturer
Toshiba Interface - Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Number of Terminals | Transistor Element Material | hFEMin | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | MSL | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | SwitchingFrequency | Turn Off Delay Time | Voltage Rating (DC) | Packaging | Pbfree Code | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Turn On Delay Time | Transistor Application | Polarity/Channel Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Number of Drivers | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Motor Type | Collector-Emitter Voltage-Max | VCEsat-Max | Power Dissipation Ambient-Max | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC74HC4066AP Toshiba | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7W53FU(TE12LF) Toshiba | 2455 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB6575FNG(O,C,8,EL) Toshiba | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | DC Brushless | - | - | - | - | - | - | - | - | ||
![]() TC74HC4051AP Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62083AFNG(O.N.EL Toshiba | 15000 | - | - | Surface Mount | - | 18 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Compliant | - | - | 200 ns | - | Digi-Reel® | - | - | - | 85 °C | -40 °C | - | - | 400 mW | - | - | - | - | - | - | - | 8 | - | - | - | - | NPN | - | - | 30 V | 0 V | 930 µA | 350 mA | 100 ns | - | - | 50 V | 500 mA | 8 | - | - | - | - | - | - | - | - | - | No | - | ||
![]() TB6552FNG(O,8,EL) Toshiba | In Stock | - | - | Surface Mount | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 100 kHz | - | - | Cut Tape (CT) | - | - | - | 85 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 3 V | - | - | - | 5.5 V | 2.7 V | - | 800 mA | - | - | - | - | 1 A | - | - | - | - | - | - | - | 1.2 mm | 5.5 mm | 4.4 mm | No | Lead Free | ||
![]() TB6643KQ(O,8) Toshiba | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62003AFG(O,N,EL) Toshiba | 340 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62081AP Toshiba | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62083APG(O,N) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULN2803AFWG(5,EL,M Toshiba | In Stock | - | - | - | YES | - | - | 18 | SILICON | - | TOSHIBA CORP | Toshiba America Electronic Components | ULN2803AFWG(5,EL,M) | - | 8 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G18 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 5.67 | - | - | - | - | - | - | - | EAR99 | - | - | - | LOGIC LEVEL COMPATIBLE | 8541.21.00.95 | - | DUAL | GULL WING | - | unknown | - | 18 | R-PDSO-G18 | - | - | - | - | - | - | 8 BANKS, DARLINGTON WITH BUILT-IN DIODE AND RESISTOR | - | - | - | - | - | - | SWITCHING | NPN | - | - | - | 0.5 A | 1000 | - | 50 V | - | - | - | - | - | - | - | ||
![]() TC6387XB Toshiba | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC86C001FG Toshiba | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULN2803APG(O,N,HZN) Toshiba | In Stock | - | - | Through Hole | - | 18 | 1.270087 g | - | - | 1000 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 1.47 W | - | - | - | - | - | - | - | - | - | - | TTL | - | NPN | - | - | - | - | - | - | - | - | - | 50 V | 500 mA | - | - | - | - | - | - | - | 3.3 mm | 24.6 mm | 6.4 mm | No | Lead Free | ||
![]() TD62064BF Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62784AP(J,S) Toshiba | In Stock | - | - | Through Hole | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() TB6556FG(O8,EL,DRY Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB6561FG(O,8,EL) Toshiba | In Stock | - | - | Surface Mount | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | Integrated Circuit (IC) | 85 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 36 V | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ULN2804AFW Toshiba | 6300 | - | - | Surface Mount | YES | - | - | 18 | SILICON | - | TOSHIBA CORP | Toshiba America Electronic Components | ULN2804AFW | - | 8 | 85 °C | PLASTIC/EPOXY | PLASTIC, SOL-18 | RECTANGULAR | SMALL OUTLINE | Obsolete | NOT SPECIFIED | 5.74 | Compliant | No | - | - | 50 V | - | No | EAR99 | - | - | - | - | 8541.21.00.95 | - | DUAL | GULL WING | NOT SPECIFIED | unknown | 500 mA | 18 | R-PDSO-G18 | - | Not Qualified | - | - | - | - | COMPLEX | - | - | - | - | - | - | SWITCHING | NPN | - | - | - | 0.5 A | 1000 | - | 50 V | 1.6 V | 1.31 W | - | - | - | - | Contains Lead | ||
![]() TD62784AFN(S) Toshiba | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |