- Pin Count
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
Attribute column
Manufacturer
Toshiba Interface - Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Signal to Noise Ratio-Nom (FM) | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Supply Current-Max | Output Characteristics | Seated Height-Max | Input Characteristics | Interface IC Type | Consumer IC Type | fmax-Min | Number of Segments | Multiplexed Display Capability | Display Mode | Harmonic Distortion | Data Input Mode | Profile | Supply Voltage1-Min | Supply Voltage1-Max | Output Voltage-Nom (FM) | Demodulation Type | Output Voltage-Nom (AM) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA2099N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | - | - | - | - | TOSHIBA CORP | - | 75 °C | -25 °C | PLASTIC/EPOXY | SDIP | SDIP, | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | 71 dB | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.778 mm | unknown | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | 9 V | COMMERCIAL EXTENDED | 4 V | 23 mA | - | 4.5 mm | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | 0.5% | - | - | - | - | 100 mV | AM/FM | 100 mV | 22 mm | 7.62 mm | ||
![]() T6B66A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | - | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | - | 3.3 V | 2.7 V | 3 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | OPERATION WITH 5V IS ALSO POSSIBLE | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | - | COMMERCIAL EXTENDED | - | 0.55 mA | - | 3.05 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | - | 0.5 MHz | 65 | NO | DOT MATRIX | - | PARALLEL | - | -1.3 V | -13.3 V | - | - | - | 20 mm | 14 mm | ||
![]() TB62731FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | No | - | - | - | 4.3 V | 3 V | 3.6 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 6 | R-PDSO-G6 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.2 mm | - | LED DISPLAY DRIVER | - | - | 1 | NO | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() T6B65A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | - | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Active | QFP | No | - | - | - | 3.3 V | 2.7 V | 3 V | - | - | No | EAR99 | - | CAN ALSO BE OPERATED FROM A 5V SUPPLY | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 100 | R-PQFP-G100 | Not Qualified | - | COMMERCIAL EXTENDED | - | 0.14 mA | - | 3.05 mm | STANDARD | LIQUID CRYSTAL DISPLAY DRIVER | - | 0.25 MHz | 80 | NO | DOT MATRIX | - | PARALLEL | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() TC62D723FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,40 | SOP24,.3,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | LED DISPLAY DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA8123AN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | - | - | - | - | TOSHIBA CORP | - | 75 °C | -25 °C | PLASTIC/EPOXY | SDIP | SDIP, | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | No | - | 70 dB | - | - | - | - | - | - | No | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.778 mm | unknown | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | 7 V | COMMERCIAL EXTENDED | 1.8 V | 19 mA | - | 4.5 mm | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | 1% | - | - | - | - | 80 mV | AM/FM | 60 mV | 22 mm | 7.62 mm | ||
![]() TB62777FNG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Not Recommended | SOIC | Yes | - | - | - | 5.5 V | 3 V | 3.3 V | - | - | - | EAR99 | - | COMMON-ANODE | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.6 mm | - | LED DISPLAY DRIVER | - | 25 MHz | 8 | NO | SEGMENT | - | SERIAL | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() T6L58 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 269 | - | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | UNSPECIFIED | DIE | DIE, TAB,269P(UNSPEC) | TAB,269P(UNSPEC) | UNSPECIFIED | UNCASED CHIP | Active | DIE | - | - | - | - | 3.6 V | 2.7 V | 3 V | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | 269 | X-XUUC-N269 | Not Qualified | - | COMMERCIAL EXTENDED | - | 0.7 mA | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | 0.1 MHz | 256 | NO | DOT MATRIX | - | SERIAL | - | 10 V | 37 V | - | - | - | - | - | ||
![]() TB62725AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP16,.25,40 | SOP16,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | - | - | - | 5.5 V | 3 V | 5 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | COMMON-ANODE | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.9 mm | - | LED DISPLAY DRIVER | - | 20 MHz | 8 | NO | SEGMENT | - | SERIAL | - | - | - | - | - | - | 8.2 mm | 4.6 mm | ||
![]() TB62701N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.3 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | e0 | - | EAR99 | TIN LEAD | COMMON-ANODE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | - | INDUSTRIAL | - | 20 mA | OPEN-EMITTER | 4.5 mm | STANDARD | LED DISPLAY DRIVER | - | 2.5 MHz | 16 | NO | SEGMENT | - | SERIAL | - | - | - | - | - | - | 22 mm | 7.62 mm | ||
![]() TA7337P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 9 | - | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | SIP | PLASTIC, SIP-9 | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 9 | R-PSIP-T9 | Not Qualified | 15 V | COMMERCIAL EXTENDED | 8 V | 25 mA | - | 7.8 mm | - | - | AUDIO DEMODULATOR | - | - | - | - | - | - | - | - | - | - | FM | - | 22.28 mm | 3.2 mm | ||
![]() TA1207F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | - | - | - | - | TOSHIBA CORP | - | 65 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,40 | SOP24,.3,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | 65 dB | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | 7.5 V | COMMERCIAL | 3.5 V | - | - | 2.2 mm | - | - | AUDIO/VIDEO DEMODULATOR | - | - | - | - | 0.4% | - | - | - | - | 150 mV | AM/FM | 1000 mV | 13 mm | 6 mm | ||
![]() TA7243P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | - | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | HDIP | HDIP, | HDIP20,.6 | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Active | DIP | No | - | - | - | - | - | - | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24/14 | R-PDIP-T14 | Not Qualified | 30 V | COMMERCIAL EXTENDED | 16 V | 50 mA | - | 4.2 mm | - | - | AUDIO DEMODULATOR | - | - | - | - | 2% | - | - | - | - | 450 mV | FM | - | 26.5 mm | 12.7 mm | ||
![]() TB62717FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | Yes | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 48 | R-PQFP-G48 | Not Qualified | - | INDUSTRIAL | - | - | - | 3.15 mm | - | LED DISPLAY DRIVER | - | 10 MHz | 24 | NO | - | - | SERIAL | - | - | - | - | - | - | 14 mm | 10 mm | ||
![]() TB62777FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP16,.25,40 | SOP16,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Not Recommended | SOIC | Yes | - | - | - | 5.5 V | 3 V | 3.3 V | - | - | - | EAR99 | - | COMMON-ANODE | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.9 mm | - | LED DISPLAY DRIVER | - | 25 MHz | 8 | NO | SEGMENT | - | SERIAL | - | - | - | - | - | - | 8.2 mm | 4.6 mm | ||
![]() TA7792PG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | - | - | - | TOSHIBA CORP | - | 75 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | 62 dB | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | 5 V | COMMERCIAL EXTENDED | 0.95 V | - | - | 4.45 mm | - | - | AUDIO SINGLE CHIP RECEIVER | - | - | - | - | 1.5% | - | - | - | - | 45 mV | AM/FM | 40 mV | 19.25 mm | 7.62 mm | ||
![]() TB62747AFNAG Toshiba America Electronic Components | 60 | - | Datasheet | YES | 24 | socket | 2x35 | 2.54mm | THT | TOSHIBA CORP | female | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | Yes | 2.54mm | - | straight | 5.5 V | 3 V | 3.3 V | pin strips | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.635 mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.72 mm | - | LED DISPLAY DRIVER | - | 25 MHz | 16 | NO | - | - | SERIAL | beryllium copper | - | - | - | - | - | 8.64 mm | 3.9 mm | ||
![]() T6L08 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 253 | - | - | - | - | TOSHIBA CORP | - | 70 °C | -20 °C | UNSPECIFIED | DIE | DIE, TAB(UNSPEC) | TAB(UNSPEC) | UNSPECIFIED | UNCASED CHIP | Active | DIE | - | - | - | - | - | - | 5 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | - | - | unknown | - | 253 | X-XUUC-N253 | Not Qualified | - | COMMERCIAL | - | 0.9 mA | - | - | - | LIQUID CRYSTAL DISPLAY DRIVER | - | - | 240 | - | SEGMENT | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62782APG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | - | - | 55 V | 6 V | - | - | - | Yes | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 18 | R-PDIP-T18 | Not Qualified | - | INDUSTRIAL | - | 20 mA | - | 4.45 mm | - | VACUUM FLUORESCENT DISPLAY DRIVER | - | - | 8 | NO | - | - | - | - | - | - | - | - | - | 24.6 mm | 7.62 mm | ||
![]() TB62731FUG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSOP6,.11,37 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | - | - | - | 4.3 V | 3 V | 3.6 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 6 | R-PDSO-G6 | Not Qualified | - | INDUSTRIAL | - | - | - | 1.2 mm | - | LED DISPLAY DRIVER | - | - | 1 | NO | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm |