- Active Filter Type
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Shape
Attribute column
Manufacturer
Toshiba Interface - Filters - Active
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Seated Height-Max | Supply Current-Max (Isup) | Response | Active Filter Type | Order | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA2028F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 75 °C | -25 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP16,.25,40 | SOP16,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SOIC | 9 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 1 | 1 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 10 V | COMMERCIAL EXTENDED | 8 V | 1.9 mm | 13.7 mA | LOWPASS | CONTINUOUS TIME FILTER | 2ND | 8.2 mm | 4.6 mm | ||
![]() TA2047N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | TOSHIBA CORP | 65 °C | -25 °C | PLASTIC/EPOXY | SDIP | 0.300 INCH, 1.78 MM PITCH, PLASTIC, SDIP-24 | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 9 V | - | - | - | - | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | 12.6 V | OTHER | 4.5 V | 4.5 mm | - | LOWPASS | CONTINUOUS TIME FILTER | - | 22 mm | 7.62 mm |