- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Surface Mount
- Number of Terminals
- Package Body Material
- HTS Code
- JESD-30 Code
- Terminal Form
- Terminal Position
- Interface IC Type
Attribute column
Manufacturer
Toshiba Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Output Current-Max | Output Characteristics | Seated Height-Max | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TD62602PG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 18 V | 4 V | 5 V | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 6 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | 0.008 A | - | 4.45 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 6 | - | - | TRANSIENT | SINK | - | - | 19.25 mm | 7.62 mm | ||
![]() TD62385APG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 8 | 2.54 mm | unknown | NOT SPECIFIED | 18 | R-PDIP-T18 | Not Qualified | INDUSTRIAL | - | 0.35 A | - | 4.45 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | 0.115 A | - | TRANSIENT | SINK | - | - | 24.6 mm | 7.62 mm | ||
![]() TD62382AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | INDUSTRIAL | 48 mA | 0.04 A | OPEN-COLLECTOR | 4.45 mm | TRUE | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | 0.04 A | - | TRANSIENT | SINK | - | - | 24.6 mm | 7.62 mm | ||
![]() TPD1048F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | HVSSOF | HVSSOF, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SON | - | - | - | - | 60 μs | 30 μs | - | - | EAR99 | - | 8542.39.00.01 | DUAL | FLAT | - | 1 | 0.8 mm | unknown | - | 8 | R-PDSO-F8 | - | INDUSTRIAL | - | - | - | 0.8 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 3.65 mm | 3.5 mm | ||
![]() TD62164APG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5.5 V | 4.5 V | 5 V | 8 μs | 0.4 μs | - | Yes | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | - | 0.5 A | - | 4.45 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | 0.57 A | - | TRANSIENT | SINK | - | - | 19.25 mm | 7.62 mm | ||
![]() TD62305FB Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 7 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 22 mA | 0.35 A | OPEN-COLLECTOR | 1.85 mm | TRUE | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 7 | 0.4 A | - | - | SINK | - | - | 10 mm | 4.4 mm | ||
![]() TPD1001S Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 5 | - | TOSHIBA CORP | - | - | PLASTIC/EPOXY | TO-220 | TO-220, | - | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | 18 V | 5 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | - | unknown | - | 3 | R-PSFM-T5 | Not Qualified | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | ||
![]() TD62783AFNG(5,S,EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 18 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP18,.25 | SSOP18,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | Yes | - | - | 50 V | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 0.635 mm | unknown | - | - | R-PDSO-G18 | Not Qualified | INDUSTRIAL | - | 0.35 A | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | ||
![]() TD62930F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | 1997-09-12 | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | SSOP | 0.225 INCH, 1 MM PITCH, PLASTIC, SSOP-16 | SOP16,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SOIC | No | 5.5 V | 4.5 V | 5 V | 1 µs | 1 µs | - | No | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 3 | 1 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | OTHER | 4 mA | - | - | 1.9 mm | COMPLEMENTARY | STANDARD | BUFFER OR INVERTER BASED IGBT DRIVER | - | 0.35 A | 15 V | - | SOURCE AND SINK | 10 V | 25 V | 8.2 mm | 4.6 mm | ||
![]() TPD4001K Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 12 | - | TOSHIBA CORP | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | 16 V | 8 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | - | unknown | - | 12 | R-PSFM-T12 | Not Qualified | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | ||
![]() TBD62384APG(Z,HZ) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62164AFG(5.EL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62309F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 18 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | HSSOP | HSSOP, SOP16/24,.37,40 | SOP16/24,.37,40 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | No | 7 V | 3 V | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 6 | 1 mm | unknown | - | 16 | R-PDSO-G18 | Not Qualified | INDUSTRIAL | 300 mA | 0.45 A | OPEN-COLLECTOR | 2.85 mm | INVERTED | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 6 | 0.2 A | - | TRANSIENT | SINK | - | - | 13 mm | 6.4 mm | ||
![]() TD62604FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | End Of Life | SOIC | Yes | 18 V | 4 V | 4.5 V | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | 0.008 A | - | 1.9 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 6 | - | - | TRANSIENT | SINK | - | - | 10 mm | 4.4 mm | ||
![]() TD62382AFNG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 18 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP18,.25 | SSOP18,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 8 | 0.65 mm | unknown | NOT SPECIFIED | 18 | R-PDSO-G18 | Not Qualified | INDUSTRIAL | - | 0.04 A | - | 1.55 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | - | - | TRANSIENT | SINK | - | - | 6.5 mm | 4.4 mm | ||
![]() TD62C854F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP24,.3 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | 0.4 A | - | 2.2 mm | - | - | SIPO BASED PERIPHERAL DRIVER | 8 | 0.4 A | - | - | SINK | - | - | 13 mm | 6 mm | ||
![]() TD62604P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 18 V | 4 V | 5 V | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | INDUSTRIAL | 12 mA | 0.008 A | OPEN-COLLECTOR | 4.45 mm | TRUE | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 6 | 0.008 A | - | - | SINK | - | - | 19.25 mm | 7.62 mm | ||
![]() TPD1039F(TE12L) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | End Of Life | - | No | - | - | 25 V | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() TB62004FG(EL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCK420G,L3F(S Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |