- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Surface Mount
- Number of Terminals
- Package Body Material
- HTS Code
- JESD-30 Code
- Terminal Form
- Terminal Position
- Interface IC Type
Attribute column
Manufacturer
Toshiba Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Lanes | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Rad Hardened | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | Version | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Analog IC - Other Type | Supply Current-Max | Data Rate | Output Current-Max | Output Characteristics | Seated Height-Max | Output Polarity | Input Characteristics | Interface IC Type | Driver Number of Bits | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Product | Supply Voltage1-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC40117BF Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 24 | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | No | - | - | - | - | - | - | - | e0 | No | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 2 | - | unknown | - | 14 | R-PDSO-G24 | Not Qualified | - | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62309P Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 16 | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | 7 V | 3 V | 5 V | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 6 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | INDUSTRIAL | - | 300 mA | - | 0.45 A | OPEN-COLLECTOR | 4.45 mm | INVERTED | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 6 | 0.2 A | - | TRANSIENT | SINK | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TPD1024S Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 3 | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | MODULE | - | - | - | No | - | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | SINGLE | GULL WING | - | 1 | 2.3 mm | unknown | - | 2 | R-PSSO-G3 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | 2.7 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 3.5 A | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | 5.5 mm | ||
![]() TD62385AP Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 18 | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 8 | 2.54 mm | unknown | NOT SPECIFIED | 18 | R-PDIP-T18 | Not Qualified | - | INDUSTRIAL | - | 22 mA | - | 0.35 A | OPEN-COLLECTOR | 4.45 mm | TRUE | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | 0.115 A | - | - | SINK | - | - | - | 24.6 mm | 7.62 mm | ||
![]() TD62164AFG(5.EL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62307PG Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 16 | - | TOSHIBA CORP | - | - | - | - | - | - | 75 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | Yes | 18 V | 4.75 V | 5 V | - | - | - | - | - | Yes | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | 0.12 A | - | 4.45 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 7 | 0.1 A | - | TRANSIENT | SINK | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TDS4B212MX,ELF Toshiba | In Stock | - | Datasheet | XQFN-16 | - | - | - | - | USB | + 85 C | - 40 C | - | SMD/SMT | 1 Lane | - | - | - | - | - | - | - | - | - | - | 180 mW | - | RoHS Compliant | - | 3.6 V | 1.6 V | - | - | - | Gen1, Gen2, Gen3 | - | - | - | - | Switch - PCIe | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 V to 3.6 V | - | - | 50 mA | 32 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | Mux/Demux Switches | - | - | - | ||
![]() TDS4A212MX,ELF Toshiba | In Stock | - | Datasheet | XQFN-16 | - | - | - | - | USB | + 85 C | - 40 C | - | SMD/SMT | 1 Lane | - | - | - | - | - | - | - | - | - | - | 180 mW | - | RoHS Compliant | - | 3.6 V | 1.6 V | - | - | - | Gen1, Gen2, Gen3 | - | - | - | - | Switch - PCIe | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 V to 3.6 V | - | - | 50 mA | 32 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | Mux/Demux Switches | - | - | - | ||
![]() TD62930F Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 16 | 1997-09-12 | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | SSOP | 0.225 INCH, 1 MM PITCH, PLASTIC, SSOP-16 | SOP16,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SOIC | - | - | - | No | 5.5 V | 4.5 V | 5 V | 1 µs | 1 µs | - | - | - | No | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 3 | 1 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | OTHER | - | 4 mA | - | - | - | 1.9 mm | COMPLEMENTARY | STANDARD | BUFFER OR INVERTER BASED IGBT DRIVER | - | 0.35 A | 15 V | - | SOURCE AND SINK | 10 V | - | 25 V | 8.2 mm | 4.6 mm | ||
![]() TPD4001K Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 12 | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | - | - | 16 V | 8 V | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | - | unknown | - | 12 | R-PSFM-T12 | Not Qualified | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | ||
![]() TBD62384APG(Z,HZ) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD6337P Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 18 | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | - | - | 5 V | - | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | - | INDUSTRIAL | - | - | - | 0.025 A | - | 4.45 mm | - | - | SIPO BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | 24.6 mm | 7.62 mm | ||
![]() TD62445FN Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 18 | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -10 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP18,.25 | SSOP18,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | - | - | No | 5.5 V | 4.5 V | 5 V | 15 µs | 1.5 µs | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 18 | R-PDSO-G18 | Not Qualified | - | OTHER | - | 280 mA | - | 0.1 A | OPEN-COLLECTOR | 1.55 mm | INVERTED | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | 0.12 A | - | TRANSIENT | SINK | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC7SPN334L6X,LF(S Toshiba | 1919 |
| - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPD2005F Toshiba America Electronic Components | 12000 | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | SOP, SOP24,.3,40 | - | - | - | Not Recommended | SSOP | - | - | - | Yes | - | - | - | - | - | - | - | - | No | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | 24 | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD62308AF Toshiba America Electronic Components | 1631 | - | Datasheet | - | YES | 18 | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HSSOP | HSSOP, SOP16/24,.37,40 | SOP16/24,.37,40 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | - | - | No | 5.5 V | 4.5 V | 5 V | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1 mm | unknown | - | 16 | R-PDSO-G18 | Not Qualified | - | INDUSTRIAL | - | 50 mA | - | 1.25 A | OPEN-COLLECTOR | 2.85 mm | TRUE | STANDARD | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 4 | 1.25 A | - | TRANSIENT | SINK | - | - | - | 13 mm | 6.4 mm | ||
![]() TPD1037BS Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 3 | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , SIP3,.075,50 | SIP3,.075,50 | ROUND | CYLINDRICAL | Active | TO-92 | - | - | - | No | - | - | - | - | - | - | - | e0 | No | EAR99 | - | TIN LEAD | 8542.39.00.01 | BOTTOM | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 3 | O-PBCY-T3 | Not Qualified | - | INDUSTRIAL | - | - | - | 1 A | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | 10 A | - | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | - | ||
![]() TD62C851PG Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 20 | - | TOSHIBA CORP | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | Yes | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | - | 0.16 A | - | 4.45 mm | - | - | SIPO BASED PERIPHERAL DRIVER | 8 | - | - | TRANSIENT | SINK | - | - | - | 24.6 mm | 7.62 mm |