- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Telecom IC Type
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Qualification Status
Attribute column
Manufacturer
Toshiba Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Seated Height-Max | Telecom IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA31025N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | TOSHIBA CORP | 85 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | No | - | e0 | No | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | OTHER | - | 4.5 mm | TELEPHONE SPEECH CIRCUIT | 22 mm | 7.62 mm | ||
![]() TC35823F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 240 | TOSHIBA CORP | 70 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Active | QFP | - | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 4 | 0.5 mm | unknown | - | 240 | S-PQFP-G240 | Not Qualified | COMMERCIAL | - | 4.45 mm | ATM/SONET/SDH NETWORK INTERFACE | 32.2 mm | 32.2 mm | ||
![]() TA31065F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | TOSHIBA CORP | 60 °C | -30 °C | PLASTIC/EPOXY | SSOP | 0.300 INCH, PLASTIC, SSOP-24 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | OTHER | - | 2.2 mm | TELEPHONE SPEECH CKT | 13 mm | 6 mm | ||
![]() TC35300BP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | INDUSTRIAL | 0.007 mA | - | DTMF SIGNALING CIRCUIT | - | - | ||
![]() TA31065N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | TOSHIBA CORP | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | OTHER | - | 4.5 mm | TELEPHONE SPEECH CIRCUIT | 18.6 mm | 7.62 mm | ||
![]() TA31076F (TP1) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC35681FSG-002 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | , | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | ||
![]() TA31002AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.225 INCH, PLASTIC, SOP-8 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | 1.9 mm | TELEPHONE RINGER CKT | 5 mm | 4.4 mm |