- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Package Description
- Surface Mount
- Terminal Position
- JESD-30 Code
- Package Shape
- Package Style
- Terminal Form
Attribute column
Manufacturer
Toshiba Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Row pitch | Slew Rate-Nom | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA8210AH Toshiba America Electronic Components | 6 | - | Datasheet | NO | 17 | 20 kHz | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -30 °C | 22 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP17,.08,.1,80 | ZIP17,.08,.1,80 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 2 mm | unknown | - | 17 | R-PZFM-T17 | Not Qualified | - | 18 V | OTHER | 9 V | 2 | 250 mA | - | - | - | - | - | - | - | - | - | 50 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | ||
![]() TC75W51FU Toshiba America Electronic Components | 10000 | - | Datasheet | YES | 8 | - | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSSOP8,.16 | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOIC | - | Yes | - | 0.3 V/us | - | 3 V | - | - | No | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.3 mm | - | 500 | - | NO | YES | 7 V | - | YES | YES | - | - | - | 10000 μV | - | - | 1000 | - | - | 2.9 mm | 2.8 mm | ||
![]() TA75W393FU,LF(T Toshiba America Electronic Components | 233 |
| Datasheet | YES | 8 | - | - | socket | 2x20 | 2.54mm | THT | TOSHIBA CORP | female | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SSOP-8 | SSOP8,.16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | 1300 ns | Yes | 2.54mm | - | straight | 5 V | pin strips | - | - | - | - | - | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | - | R-PDSO-G8 | - | OPEN-COLLECTOR | - | - | - | - | 2 mA | - | COMPARATOR | 1.3 mm | - | - | 0.25 μA | - | - | 36 V | - | - | - | 0.25 μA | - | - | 5000 μV | - | - | - | - | beryllium copper | 2.9 mm | 2.8 mm | ||
![]() TC75W54FK Toshiba America Electronic Components | 3000 | - | Datasheet | YES | 8 | - | - | socket | 1x15 | 2.54mm | THT | TOSHIBA CORP | female | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SOIC | - | Yes | - | 0.6 V/us | straight | 1.8 V | pin strips | - | - | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.9 mm | - | 800 | - | NO | YES | 7 V | - | YES | YES | - | - | - | 10000 μV | - | - | 1000 | - | beryllium copper | 2.3 mm | 2 mm | ||
![]() TA8264AHQ Toshiba America Electronic Components | 5000 | - | Datasheet | NO | 25 | 20 kHz | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | 24 W | PLASTIC/EPOXY | ZIP | 1 MM PITCH, PLASTIC, HZIP-25 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 9 V | 4 | 400 mA | - | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | ||
![]() TA8271HQ Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | 20 kHz | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | 24 W | PLASTIC/EPOXY | ZIP | 1 MM PITCH, PLASTIC, HZIP-25 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 9 V | 4 | 400 mA | - | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | ||
![]() TB2902HQ Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | 20 kHz | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | 45 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | - | - | - | - | - | IT CAN ALSO OPERATES WITH 9V TO 16V SUPPLY | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 9 V | 4 | 300 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | ||
![]() TA8216HQ Toshiba America Electronic Components | In Stock | - | - | NO | 12 | 20 kHz | - | - | - | - | - | TOSHIBA CORP | - | 75 °C | -20 °C | 13 W | PLASTIC/EPOXY | ZIP | , | - | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | 240 | 1 | - | unknown | NOT SPECIFIED | 12 | R-PZFM-T12 | Not Qualified | - | 37 V | COMMERCIAL EXTENDED | 10 V | 2 | - | - | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | ||
![]() TA8111AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | - | TOSHIBA CORP | - | 70 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | OTHER | - | - | 16 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() TA8406F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | 90 dB | - | - | - | - | TOSHIBA CORP | - | 75 °C | -30 °C | - | PLASTIC/EPOXY | HSSOP | 0.300 INCH, 1 MM PITCH, HEAT SINK, PLASTIC, SOP-16 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | No | - | - | - | 15 V | - | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | COMMERCIAL EXTENDED | - | - | 20 mA | - | OPERATIONAL AMPLIFIER | 2.85 mm | -15 V | - | 0.7 μA | - | - | - | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | 13 mm | 6.4 mm | ||
![]() TC75S56F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SSOP | 30 ns | Yes | - | - | - | 3 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | PUSH-PULL | - | INDUSTRIAL | - | - | 0.022 mA | - | COMPARATOR | 1.4 mm | - | - | - | - | - | 7 V | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TC75S54FE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSOF | 0.50 MM PITCH, PLASTIC, SON-5 | FL5/6,.047,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | - | No | - | 0.6 V/us | - | 1.8 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 0.6 mm | - | 800 | - | NO | YES | 7 V | - | YES | YES | - | - | - | 10000 μV | NO | NO | 1000 | - | - | 1.6 mm | 1.2 mm | ||
![]() TA8275H Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | 20 kHz | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | 24 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 9 V | 4 | 400 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | ||
![]() TA7240AP Toshiba America Electronic Components | In Stock | - | - | NO | 12 | - | - | - | - | - | - | TOSHIBA CORP | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | QFP | , SIP12,.1 | SIP12,.1 | - | - | Obsolete | - | - | No | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | SINGLE | - | - | - | 2.54 mm | unknown | - | - | - | Not Qualified | - | - | OTHER | - | - | 145 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | ||
![]() TA8263BH Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | 20 kHz | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | 28 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 9 V | 4 | 400 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | ||
![]() TC75S58AFE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSOF | VSOF, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | 170 ns | - | - | - | - | 3 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | - | - | COMPARATOR | 0.6 mm | - | - | - | - | - | 7 V | - | - | - | - | - | - | 7000 μV | - | - | - | - | - | 1.6 mm | 1.2 mm | ||
![]() TA8266H Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | 20 kHz | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | 23 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | - | - | - | EAR99 | - | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 9 V | 4 | 400 mA | - | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | - | ||
![]() TC75S55F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SSOP | - | Yes | - | 0.06 V/us | - | 1.8 V | - | - | No | EAR99 | - | - | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.02 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.4 mm | - | 140 | - | NO | YES | 7 V | - | YES | YES | - | NO | - | 10000 μV | NO | NO | 1000 | - | - | 2.9 mm | 1.6 mm | ||
![]() TA7523S Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 7 | - | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SIP | SIP, SIP7,.05 | SIP7,.05 | RECTANGULAR | IN-LINE | Obsolete | SIP | 1300 ns | No | - | - | - | 5 V | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 7 | R-PSIP-T7 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | 3 mA | - | COMPARATOR | 7.9 mm | - | - | 0.25 μA | - | - | 36 V | - | - | - | 0.25 μA | - | - | 7000 μV | - | - | - | - | - | 17.2 mm | 3.2 mm | ||
![]() TC75S59F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | - | - | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SSOP | 170 ns | Yes | - | - | - | 3 V | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | - | - | COMPARATOR | 1.4 mm | - | - | - | - | - | 7 V | - | - | - | - | - | - | 7000 µV | - | - | - | - | - | 2.9 mm | 1.6 mm |