- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Package Description
- Surface Mount
- Terminal Position
- JESD-30 Code
- Package Shape
- Package Style
- Terminal Form
Attribute column
Manufacturer
Toshiba Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA7368FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 10 | 20 kHz | - | TOSHIBA CORP | - | 75 °C | -25 °C | 0.61 W | PLASTIC/EPOXY | SSOP | SSOP, | SOP10,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | Yes | - | - | - | EAR99 | - | 8542.33.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 10 | R-PDSO-G10 | Not Qualified | - | 10 V | COMMERCIAL EXTENDED | 2 V | 1 | - | - | - | 1.9 mm | - | - | - | - | - | - | 40 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | 5.2 mm | 4.4 mm | ||
![]() TC75S58FE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSOF | 0.50 MM PITCH, PLASTIC, SON-5 | FL6,.047,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | 170 ns | - | - | 3 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | OPEN-DRAIN | - | INDUSTRIAL | - | - | - | - | COMPARATOR | 0.6 mm | - | - | - | - | - | 7 V | - | - | - | - | - | - | 7000 μV | - | - | - | - | 1.6 mm | 1.2 mm | ||
![]() TA7368PG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 9 | 20 kHz | - | TOSHIBA CORP | - | 75 °C | -25 °C | 1.1 W | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | Yes | - | - | - | EAR99 | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 9 | R-PSIP-T9 | Not Qualified | - | 10 V | COMMERCIAL EXTENDED | 2 V | 1 | - | - | - | 7.9 mm | - | - | - | - | - | - | 40 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | 22.28 mm | 3.2 mm | ||
![]() TA8200AH Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 12 | 20 kHz | - | TOSHIBA CORP | - | 75 °C | -20 °C | 13 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP12,.08,.1,70TB | ZIP12,.08,.1,70TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.78 mm | unknown | - | 12 | R-PZFM-T12 | Not Qualified | - | 37 V | COMMERCIAL EXTENDED | 10 V | 2 | 105 mA | - | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | ||
![]() TA8449P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | - | 80 dB | TOSHIBA CORP | -15 V | 85 °C | -30 °C | - | PLASTIC/EPOXY | HDIP | 0.500 INCH, 2.54 MM PITCH, PLASTIC, HDIP-14 | - | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | DIP | - | No | 0.9 V/us | 15 V | e0 | - | TIN LEAD | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | - | - | OTHER | - | - | - | - | OPERATIONAL AMPLIFIER | 4.2 mm | -15 V | 1000 | 0.3 μA | - | - | 15 V | - | - | - | - | - | - | 6000 μV | - | - | - | - | 26.5 mm | 12.7 mm | ||
![]() TA7368F(ER) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA7629P Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC5081BP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 9 | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | - | - | 7.5 V | - | EAR99 | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 9 | R-PSIP-T9 | Not Qualified | - | - | - | - | - | - | - | COMPARATOR | 7.9 mm | - | - | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 22.28 mm | 3.2 mm | ||
![]() TA7705P Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | SOP | 0.300 INCH, 2.54 MM PITCH, PLASTIC, DIP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | 16 V | - | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | - | - | ||
![]() TA75393 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | OPEN-COLLECTOR | - | - | - | - | - | - | COMPARATOR | 1.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TA7317P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 9 | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 9 | R-PSIP-T9 | Not Qualified | - | 60 V | - | 24 V | 1 | - | - | - | 7.9 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 22.28 mm | 3.2 mm | ||
![]() TB2934HQ Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | 20 kHz | - | TOSHIBA CORP | - | 85 °C | -40 °C | 41 W | PLASTIC/EPOXY | - | 1 MM PITCH, PLASTIC, HZIP-25 | - | RECTANGULAR | FLANGE MOUNT | Transferred | ZIP | - | No | - | - | - | - | - | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | - | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 9 V | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | ||
![]() TA75339AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1000 ns | No | - | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | 22 mA | - | COMPARATOR | 4.45 mm | - | - | 0.25 µA | - | - | 36 V | - | - | - | 0.25 µA | - | - | 10000 µV | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TB2938HQ Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | IN-LINE | Active | - | - | Yes | - | - | - | EAR99 | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 4 | 1 mm | unknown | - | - | R-PZIP-T25 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | ||
![]() TA8256BH Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 12 | 20 kHz | - | TOSHIBA CORP | - | 75 °C | -20 °C | 6 W | PLASTIC/EPOXY | ZIP | HZIP-12 | ZIP12,.08,.1,70TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | - | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.78 mm | unknown | - | 12 | R-PZFM-T12 | Not Qualified | - | 30 V | COMMERCIAL EXTENDED | 10 V | 3 | 180 mA | - | - | - | - | - | - | - | - | - | 34 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 10% | - | - | ||
![]() TA75393AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1300 ns | - | - | 5 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | 8 mA | - | COMPARATOR | 4.25 mm | - | - | 0.25 µA | - | - | 36 V | - | - | - | 0.25 µA | - | - | 7000 µV | - | - | - | - | 9.6 mm | 7.62 mm | ||
![]() TA75393AS Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 9 | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SIP | SIP, SOP8,.25 | SOP8,.25 | RECTANGULAR | IN-LINE | Obsolete | SIP | 1300 ns | - | - | 5 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 9 | R-PSIP-T9 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | 8 mA | - | COMPARATOR | 7.9 mm | - | - | 0.25 µA | - | - | 36 V | - | - | - | 0.25 µA | - | - | 7000 µV | - | - | - | - | 22.28 mm | 3.2 mm | ||
![]() TC75W56L8X Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | - | - | TOSHIBA CORP | - | 85 °C | -40 °C | - | UNSPECIFIED | VBCC | VBCC, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | End Of Life | - | 30 ns | - | - | 3 V | - | EAR99 | - | 8542.39.00.01 | BOTTOM | BUTT | - | 2 | 0.5 mm | unknown | - | - | S-XBCC-B8 | - | PUSH-PULL | - | INDUSTRIAL | - | - | - | - | COMPARATOR | 0.55 mm | - | - | - | - | - | 7 V | - | - | - | - | - | - | 7000 µV | - | - | - | - | 1.6 mm | 1.6 mm | ||
![]() TA7540F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | - | 100 dB | TOSHIBA CORP | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 0.04 V/us | 2.5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | 0.3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.9 mm | -2.5 V | 100 | 0.1 µA | NO | YES | 18 V | - | NO | YES | 0.1 µA | YES | - | 5000 µV | NO | NO | 20000 | - | 5 mm | 4.4 mm | ||
![]() TA8145FN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | - | TOSHIBA CORP | - | - | - | 0.008 W | PLASTIC/EPOXY | SOP | SSOP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | 2.2 V | - | 0.9 V | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - |