- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Terminals
- Package Body Material
- Package Description
- Surface Mount
- Terminal Position
- JESD-30 Code
- Package Shape
- Package Style
- Terminal Form
Attribute column
Manufacturer
Toshiba Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Bias Current-Max (IIB) @25C | Consumer IC Type | Input Offset Voltage-Max | Voltage Gain-Min | Harmonic Distortion | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA7368PG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 9 | 20 kHz | - | TOSHIBA CORP | 75 °C | -25 °C | 1.1 W | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | SIP | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 9 | R-PSIP-T9 | Not Qualified | - | 10 V | COMMERCIAL EXTENDED | 2 V | 1 | - | - | - | 7.9 mm | - | - | - | - | - | - | 40 dB | - | AUDIO AMPLIFIER | - | - | 10% | 22.28 mm | 3.2 mm | ||
![]() TA75393AS Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 9 | - | - | TOSHIBA CORP | 85 °C | -40 °C | - | PLASTIC/EPOXY | SIP | SIP, SOP8,.25 | SOP8,.25 | RECTANGULAR | IN-LINE | Obsolete | SIP | 1300 ns | - | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 9 | R-PSIP-T9 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | 8 mA | - | COMPARATOR | 7.9 mm | - | - | 0.25 µA | - | - | 36 V | - | 0.25 µA | - | 7000 µV | - | - | 22.28 mm | 3.2 mm | ||
![]() TA8609P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | - | - | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | No | - | - | e0 | No | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | 5.5 V | - | 4.5 V | 4 | - | - | - | 4.45 mm | - | - | - | - | - | - | - | - | PREAMPLIFIER | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TA75339AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | - | - | TOSHIBA CORP | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1000 ns | No | - | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | 22 mA | - | COMPARATOR | 4.45 mm | - | - | 0.25 µA | - | - | 36 V | - | 0.25 µA | - | 10000 µV | - | - | 19.25 mm | 7.62 mm | ||
![]() TA75393AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | - | - | TOSHIBA CORP | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 1300 ns | - | - | 5 V | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-PDIP-T8 | Not Qualified | OPEN-COLLECTOR | - | INDUSTRIAL | - | - | 8 mA | - | COMPARATOR | 4.25 mm | - | - | 0.25 µA | - | - | 36 V | - | 0.25 µA | - | 7000 µV | - | - | 9.6 mm | 7.62 mm | ||
![]() TB2938HQ Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | - | - | TOSHIBA CORP | 85 °C | -40 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.16,.16,40 | ZIP25,.16,.16,40 | RECTANGULAR | IN-LINE | Active | - | - | Yes | - | - | - | - | EAR99 | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 4 | 1 mm | unknown | - | - | R-PZIP-T25 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | ||
![]() TA8256BH Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 12 | 20 kHz | - | TOSHIBA CORP | 75 °C | -20 °C | 6 W | PLASTIC/EPOXY | ZIP | HZIP-12 | ZIP12,.08,.1,70TB | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.78 mm | unknown | - | 12 | R-PZFM-T12 | Not Qualified | - | 30 V | COMMERCIAL EXTENDED | 10 V | 3 | 180 mA | - | - | - | - | - | - | - | - | - | 34 dB | - | AUDIO AMPLIFIER | - | - | 10% | - | - | ||
![]() TA8233AH Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 17 | 20 kHz | - | TOSHIBA CORP | 85 °C | -30 °C | 30 W | PLASTIC/EPOXY | - | - | - | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | No | - | - | e0 | - | - | TIN LEAD | - | SINGLE | THROUGH-HOLE | 240 | 1 | - | unknown | NOT SPECIFIED | - | R-PSFM-T17 | Not Qualified | - | 18 V | OTHER | 9 V | 2 | 250 mA | - | - | - | - | - | - | - | - | - | 50 dB | - | AUDIO AMPLIFIER | - | - | 10% | - | - | ||
![]() TA2145F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | - | - | TOSHIBA CORP | 70 °C | -25 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,40 | SOP24,.3,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | GULL WING | - | - | 1 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | - | - | OTHER | - | - | 14.5 mA | - | - | 2.2 mm | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | 13 mm | 6 mm | ||
![]() TB2921HQ Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | 20 kHz | - | TOSHIBA CORP | 85 °C | -40 °C | 29 W | PLASTIC/EPOXY | ZIP | 1 MM PITCH, PLASTIC, HZIP-25 | ZIP25,.16,.16,40 | RECTANGULAR | FLANGE MOUNT | Active | ZIP | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1 mm | unknown | - | 25 | R-PZFM-T25 | Not Qualified | - | 18 V | INDUSTRIAL | 8 V | 4 | 400 mA | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | 10% | - | - | ||
![]() TA8233BHQ Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 17 | 20 kHz | - | TOSHIBA CORP | 85 °C | -30 °C | 30 W | PLASTIC/EPOXY | ZIP | ZIP, ZIP17,.08,.1,80 | ZIP17,.08,.1,80 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | - | No | - | - | - | - | EAR99 | - | 8542.33.00.01 | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 2 mm | unknown | NOT SPECIFIED | 17 | R-PZFM-T17 | Not Qualified | - | 18 V | OTHER | 9 V | 2 | 250 mA | - | - | - | - | - | - | - | - | - | 50 dB | - | AUDIO AMPLIFIER | - | - | 10% | - | - | ||
![]() TA75559S Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 9 | - | 90 dB | TOSHIBA CORP | 85 °C | -40 °C | - | PLASTIC/EPOXY | SIP | SIP, SIP9,.1 | SIP9,.1 | RECTANGULAR | IN-LINE | Obsolete | SIP | - | No | 2 V/us | 15 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | SINGLE | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 9 | R-PSIP-T9 | Not Qualified | - | - | INDUSTRIAL | - | - | 6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 7.9 mm | -15 V | 5000 | 0.5 µA | NO | YES | 18 V | - | 0.5 µA | - | 6000 µV | 20000 | - | 22.28 mm | 3.2 mm | ||
![]() TA8205AL Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 17 | 20 kHz | - | TOSHIBA CORP | 85 °C | -30 °C | 18 W | PLASTIC/EPOXY | - | , SIP17,.1,80 | SIP17,.1,80 | RECTANGULAR | FLANGE MOUNT | Active | SFM | - | No | - | - | - | No | EAR99 | - | 8542.33.00.01 | SINGLE | THROUGH-HOLE | 240 | 1 | 2 mm | unknown | NOT SPECIFIED | 17 | R-PSFM-T17 | Not Qualified | - | 18 V | OTHER | 9 V | 2 | 250 mA | - | - | - | - | - | - | - | - | - | 50 dB | - | AUDIO AMPLIFIER | - | - | 10% | - | - | ||
![]() TA75393 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | OPEN-COLLECTOR | - | - | - | - | - | - | COMPARATOR | 1.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm |