- RoHS Status
- Package / Case
- Packaging
- Number of Elements
- Number of Bits per Element
- Number of Terminations
- Terminal Position
- Logic Function
- Number of Functions
- Part Status
- Factory Lead Time
- Mount
Attribute column
Manufacturer
Toshiba Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Number of Bits | Propagation Delay | Input Type | Family | Logic Function | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Count Direction | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7UL1G126FS,LF Toshiba Semiconductor and Storage | 40 |
| - | 12 Weeks | - | Surface Mount | SOT-953 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7UL | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.9V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 7UL1G34FS,LF Toshiba Semiconductor and Storage | 40 |
| - | 12 Weeks | - | Surface Mount | SOT-953 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7UL | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.9V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TC7SZ125AFS(TPL3) Toshiba | 10290 | - | - | - | Surface Mount | - | SOT-953 | - | 5 | - | - | - | - | - | Digi-Reel® | - | - | - | - | - | 6 | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | FLAT | - | 1 | 3.3V | - | - | - | - | R-PDFP-F6 | Not Qualified | - | - | - | 3.3V | INDUSTRIAL | - | 5.5V | 1.65V | - | - | - | 6 ns | - | - | Buffer, Inverting | 3-STATE | - | TRUE | BUS DRIVER | 0.024 A | 1 | - | - | 32mA | - | 32mA | ENABLE LOW | - | 480μm | 1mm | 800μm | - | RoHS Compliant | - | ||
![]() TC74VCX16652FT(EL) Toshiba | In Stock | - | - | - | Surface Mount | - | TFSOP | - | - | 2 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 56 | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 3.3V | 0.5mm | - | - | - | R-PDSO-G56 | Not Qualified | - | - | - | 3.3V | INDUSTRIAL | - | - | - | 30pF | - | - | - | - | - | Inverting, Transceiver | 3-STATE | - | TRUE | REGISTERED BUS TRANSCEIVER | - | 8 | - | POSITIVE EDGE | 24mA | - | 24mA | INDEPENDENT CONTROL | BIDIRECTIONAL | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TC74VHCT125AF(K,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TC74LVX125FN(ELP,M) Toshiba | In Stock | - | - | - | Surface Mount | - | SOIC | - | 14 | 4 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 4 | - | - | - | Buffer, Inverting | - | - | - | - | - | 1 | - | - | 4mA | - | 4mA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TC74LCX541FTELM Toshiba | In Stock | - | - | - | - | - | TSSOP | - | 20 | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | 8 | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TC74VHC125F(K.F) Toshiba | In Stock | - | - | - | - | - | SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TC74LVX244FW Toshiba | In Stock | - | - | - | Surface Mount | - | SOIC | - | - | 2 | - | - | - | - | Bulk | - | - | yes | - | - | 20 | 85°C | -40°C | NOT AVAILABLE IN JAPAN | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 2.7V | - | NOT SPECIFIED | - | 20 | - | Not Qualified | - | - | 3.6V | 3.3V | INDUSTRIAL | 2V | - | - | 50pF | 2 | 8 | - | - | LV/LV-A/LVX/H | Buffer, Inverting | 3-STATE | - | TRUE | BUS DRIVER | - | 4 | - | - | 4mA | 17 ns | 4mA | ENABLE LOW | - | - | - | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() TC74ACT244FW-ELP Toshiba | In Stock | - | - | - | Surface Mount | - | SOIC | - | 20 | 2 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 20 | 85°C | -40°C | 50 OHM LINE DRIVE CAPABILITY FOR < = 10MS ONE O/P AT A TIME | TAPE AND REEL | - | DUAL | GULL WING | - | 2 | 5V | - | - | - | 20 | - | - | - | Non-Inverting | 5.5V | 5V | INDUSTRIAL | - | - | - | 50pF | 2 | 8 | - | - | ACT | Buffer, Inverting | 3-STATE | - | - | BUS DRIVER | - | 4 | 9 ns | - | 24mA | 9 ns | 24mA | ENABLE LOW | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() TC74LCX125FN(F,M) Toshiba | In Stock | - | - | - | Surface Mount | - | SOIC | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Inverting | - | - | - | - | - | 1 | - | - | 24mA | - | 24mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TC74VHC540FTELM Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2011 | TC74VHC | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74VHC540 | 20 | R-PDSO-G20 | - | 3-State | - | 5.5V | - | - | 2V | - | - | - | 2 | - | - | - | AHC/VHC/H/U/V | - | - | Buffer, Inverting | INVERTED | - | - | 8 | - | - | - | - | - | - | - | - | 6.5mm | 4.4mm | - | - | - | ||
![]() TC74LCX244FTELM Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 2 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74LCX | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | 74LCX244 | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7SH125FE,LM Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | SOT-553 | - | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | TC7SH | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74LCX541FT(EL) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | - | - | - | -40°C~85°C TA | Digi-Reel® | 2014 | 74LCX | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | TAPE AND REEL | 1.65V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 74LCX541 | 20 | R-PDSO-G20 | Not Qualified | - | - | 3.6V | 3.3V | - | - | - | - | - | 2 | - | - | - | LVC/LCX/Z | - | 3-STATE | Buffer, Non-Inverting | TRUE | - | 0.024 A | 8 | 6.5 ns | - | - | 25 ns | - | ENABLE LOW | - | - | - | 5.3mm | - | Non-RoHS Compliant | - | ||
![]() TC7SH34FE,LM Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | SOT-553 | - | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | TC7SH | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7UL1G17FS,LF Toshiba Semiconductor and Storage | 8047 |
| - | 12 Weeks | - | Surface Mount | SOT-953 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7UL | - | Active | 1 (Unlimited) | - | - | - | - | - | 0.9V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schmitt Trigger | - | - | - | Buffer, Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TC74LCX540FT(EL,M) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 1 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74LCX | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | 74LCX540 | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Inverting | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HCT240D Toshiba Semiconductor and Storage | 1552 |
| - | 12 Weeks | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 2 | - | - | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | 2016 | 74HCT | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 3-State | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Buffer, Inverting | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TC74LVX125F(F) Toshiba | In Stock | - | - | - | - | - | SOP | YES | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 14 | - | - | - | TUBE | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | - | - | R-PDSO-G14 | Not Qualified | - | - | - | 3.3V | INDUSTRIAL | - | - | - | - | - | 4 | - | - | - | Buffer | 3-STATE | - | TRUE | BUS DRIVER | 0.004 A | - | 12 ns | - | - | - | - | ENABLE LOW | - | - | - | - | - | RoHS Compliant | Lead Free |