- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Terminal Position
- Terminal Form
- Logic IC Type
- Surface Mount
- Terminal Pitch
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Toshiba Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC74LCX373FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 3.3 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 8.5 ns | - | 30 ns | ENABLE LOW | 100 mA | - | UNIDIRECTIONAL | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC7SH126FS Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, FL6,.03,14 | FL6,.03,14 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | Yes | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 0.35 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 1 | LV/LV-A/LVX/H | 3-STATE | 0.5 mm | TRUE | BUS DRIVER | 0.004 A | 13 ns | - | 13 ns | ENABLE HIGH | - | - | - | - | - | - | 1 mm | 0.8 mm | ||
![]() TC74VHC163F(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | 4 | AHC/VHC | - | 1.9 mm | - | BINARY COUNTER | - | - | POSITIVE EDGE | 11.5 ns | - | - | 85 MHz | UP | - | YES | SYNCHRONOUS | 10.3 mm | 5.3 mm | ||
![]() TC74VHCT574AFT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 5 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | AHCT/VHCT | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.008 A | - | POSITIVE EDGE | 11.5 ns | - | - | - | - | 75000000 Hz | - | - | 6.5 mm | 4.4 mm | ||
![]() TC4022BP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | JOHNSON COUNTER WITH 8 DECODED OUTPUTS; TCO OUTPUT; GATED CLOCK | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 18 V | INDUSTRIAL | 3 V | - | 8 | 4000/14000/40000 | - | 4.45 mm | - | RING COUNTER | - | - | POSITIVE EDGE | 650 ns | - | - | 2.5 MHz | UP | - | NO | SYNCHRONOUS | 19.25 mm | 7.62 mm | ||
![]() TC74LVX373FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | End Of Life | TSSOP | Yes | 2.7 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.004 A | 15 ns | - | 21 ns | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC7SBD385AFU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | End Of Life | SSOP | - | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 1 | CBT/FST/Q | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | 0.32 ns | ENABLE HIGH | 100 mA | - | BIDIRECTIONAL | - | - | - | 2 mm | 1.25 mm | ||
![]() TC74VHC368FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | End Of Life | SOIC | Yes | 3.3 V | - | - | - | ONE FUNCTION WITH TWO BITS | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 4 | AHC/VHC/H/U/V | 3-STATE | 1 mm | TRUE | BUS DRIVER | 0.008 A | 8.5 ns | - | 13.5 ns | ENABLE LOW | - | - | - | - | - | - | 4 mm | 3 mm | ||
![]() TC7WG126FC Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | 30 pF | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.05,16 | SOLCC8,.05,16 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SON | - | 3.3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | 2 | 0.4 mm | unknown | - | 8 | R-PDSO-N8 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | 2 | 1 | HC/UH | 3-STATE | 0.4 mm | TRUE | BUS DRIVER | 0.00002 A | 58.1 ns | - | 58.1 ns | ENABLE HIGH | - | - | - | - | - | - | 1.45 mm | 1.35 mm | ||
![]() TC74AC126F Toshiba America Electronic Components | In Stock | - | - | YES | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | Yes | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 1 | AC | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | 0.024 A | 12 ns | - | 12 ns | ENABLE HIGH | 0.08 mA | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC74VHCV244FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 5 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | 2 | 8 | AHC/VHC/H/U/V | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | 18 ns | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC4516BF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | TIN LEAD | TCO OUTPUT | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 18 V | INDUSTRIAL | 3 V | - | 4 | 4000/14000/40000 | - | 1.9 mm | - | BINARY COUNTER | - | - | POSITIVE EDGE | 400 ns | - | - | 2 MHz | BIDIRECTIONAL | - | YES | SYNCHRONOUS | 10.3 mm | 5.3 mm | ||
![]() TC74LCX125F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 2.7 V | - | Yes | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 1 | LVC/LCX/Z | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | 0.024 A | 6 ns | - | 6.5 ns | ENABLE LOW | - | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC7MBL3244AFK(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | - | 0.5 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7LX1108WBG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | BGA24,5X5,16 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | End Of Life | BGA | - | 1.8 V | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 | 0.4 mm | unknown | - | 24 | S-PBGA-B24 | - | 3.6 V | INDUSTRIAL | 1.2 V | 2 | 8 | LX | 3-STATE | 0.64 mm | TRUE | BUS TRANSCEIVER | - | - | - | 13.3 ns | - | - | - | - | - | - | - | 2.05 mm | 2.05 mm | ||
![]() TC74HC366AF(EL,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 5 V | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 6 | HC/UH | 3-STATE | 1.9 mm | INVERTED | BUS DRIVER | 0.006 A | 23 ns | - | 165 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC74LCX16244FT(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | No | 3.3 V | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 4 | 0.5 mm | unknown | - | - | R-PDSO-G48 | Not Qualified | - | INDUSTRIAL | - | 2 | 4 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.024 A | 4.5 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() TC7WB66FK,LF(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7MH240FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | e0 | No | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 4 | LV/LV-A/LVX/H | 3-STATE | 1 mm | INVERTED | BUS DRIVER | 0.004 A | 12.5 ns | - | 12.5 ns | ENABLE LOW | - | - | - | - | - | - | 5 mm | 3 mm | ||
![]() TC74ACT541F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ACT | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | 0.024 A | 9.5 ns | - | 9.5 ns | ENABLE LOW | - | - | - | - | - | - | 12.8 mm | 5.3 mm |