- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Terminal Position
- Terminal Form
- Logic IC Type
- Surface Mount
- Terminal Pitch
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Toshiba Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC74HC240AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | TOSHIBA CORP | 150 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 4.5 V | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 4 | HC/UH | 3-STATE | 4.45 mm | INVERTED | BUS DRIVER | 0.006 A | 23 ns | - | 165 ns | ENABLE LOW | - | - | - | - | - | - | - | 24.6 mm | 7.62 mm | ||
![]() TC7MH163FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 3.3 V | e0 | - | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | 4 | LV/LV-A/LVX/H | - | 1 mm | - | BINARY COUNTER | 0.004 A | - | POSITIVE EDGE | 18.5 ns | - | - | - | 115 MHz | UP | 50000000 Hz | YES | SYNCHRONOUS | 4 mm | 3 mm | ||
![]() TC74VHC393FK(EL,K) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7MZ540FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 2.7 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1 mm | INVERTED | BUS DRIVER | 0.024 A | 6.5 ns | - | 7.5 ns | ENABLE LOW | - | - | - | - | - | - | - | 5 mm | 3 mm | ||
![]() TC74VHC9125FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 3.3 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 5 | AHC/VHC/H/U/V | 3-STATE | 1 mm | TRUE | BUS DRIVER | - | - | - | 20.5 ns | - | - | - | - | - | - | - | - | 4 mm | 3 mm | ||
![]() TC74VCXR162245(E,F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 2.5 V | e4 | - | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | - | R-PDSO-G48 | - | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 8 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS TRANSCEIVER | - | - | - | 5.7 ns | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() TC7W240FU,LF(B Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | 150 pF | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | - | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 1 | HC/UH | 3-STATE | 1.3 mm | INVERTED | BUS DRIVER | 0.006 A | 23 ns | - | 165 ns | - | NO | - | - | - | - | - | - | 2.9 mm | 2.8 mm | ||
![]() TC7MH368FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP16,.16,20 | TSSOP16,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 3.3 V | e0 | No | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 6 | LV/LV-A/LVX/H | 3-STATE | 1 mm | INVERTED | BUS DRIVER | 0.004 A | 12.5 ns | - | 12.5 ns | ENABLE LOW | - | - | - | - | - | - | - | 4 mm | 3 mm | ||
![]() TC7MET540AFK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | AHCT/VHCT/VT | 3-STATE | 1 mm | INVERTED | BUS DRIVER | 0.008 A | 9.5 ns | - | 9.5 ns | ENABLE LOW | - | - | - | - | - | - | - | 5 mm | 3 mm | ||
![]() TC74VCX16244FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | TOSHIBA CORP | 30 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.3,20 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 4 | ALVC/VCX/A | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 2.5 ns | - | 5 ns | ENABLE LOW | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | ||
![]() TC74VCXH162827FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 56 | TOSHIBA CORP | 30 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | - | Yes | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | unknown | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 10 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS DRIVER | 0.012 A | 3.4 ns | - | 8.2 ns | ENABLE LOW | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() TC7MBL6125SFTG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | End Of Life | QFN | - | 1.8 V | - | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 16 | S-PQCC-N16 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 4 | CBT/FST/QS/5C/B | 3-STATE | 0.6 mm | TRUE | BUS DRIVER | - | - | - | 11 ns | - | - | - | - | - | - | - | - | 2.7 mm | 2.7 mm | ||
![]() TC7SBD385FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 1 | HC/UH | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | ||
![]() TC74VHCT240AFK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 5 V | - | Yes | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | AHCT/VHCT | 3-STATE | 1 mm | INVERTED | BUS DRIVER | 0.008 A | 10 ns | - | 10 ns | ENABLE LOW | - | - | - | - | - | - | - | 5 mm | 3 mm | ||
![]() TC74VHC240F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3 V | - | Yes | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 4 | AHC/VHC/H/U/V | 3-STATE | 1.9 mm | INVERTED | BUS DRIVER | 0.008 A | 12.5 ns | - | 12.5 ns | ENABLE LOW | - | 75 mA | - | UNIDIRECTIONAL | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC7SPB9306TU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | TOSHIBA CORP | 30 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, | FL6,.07,25 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | SOIC | Yes | 2.5 V | - | - | - | CAN ALSO OPERATES WITH 2.3V TO 5.5V SUPPLY | 8542.39.00.01 | DUAL | FLAT | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 6 | R-PDSO-F6 | Not Qualified | 5 V | INDUSTRIAL | 1.65 V | 2 | 1 | P | 3-STATE | 0.75 mm | TRUE | BUS DRIVER | - | - | - | 2.2 ns | ENABLE HIGH | - | 25 mA | - | UNIDIRECTIONAL | - | - | - | 2 mm | 1.7 mm | ||
![]() TC74VHCT244AFK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 5 V | - | Yes | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.5 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | AHCT/VHCT | 3-STATE | 1 mm | TRUE | BUS DRIVER | 0.008 A | 9.5 ns | - | 9.5 ns | ENABLE LOW | - | 0.04 mA | - | - | - | - | - | 5 mm | 3 mm | ||
![]() TC74HC390F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 4 | HC/UH | - | - | - | DECADE COUNTER | 0.004 A | - | NEGATIVE EDGE | 365 ns | - | - | - | - | UP | 22000000 Hz | NO | ASYNCHRONOUS | - | - | ||
![]() TC5048AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | FREQUENCY DIVIDER; 4, 5, 6, 7, 14, 16, 17 STAGE OUTPUTS AVAILABLE; BUILT-IN OSCILLATOR | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 8 V | INDUSTRIAL | 3 V | - | 17 | 5000 | - | 4.45 mm | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 1600 ns | - | - | - | 10 MHz | UP | - | NO | ASYNCHRONOUS | 19.25 mm | 7.62 mm | ||
![]() TC7MB3244FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Lifetime Buy | TSSOP | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm |