- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Terminal Position
- Terminal Form
- Logic IC Type
- Surface Mount
- Terminal Pitch
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Toshiba Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Same Edge Skew-Max (tskwd) | Number of True Outputs | Max Frequency@Nom-Sup | Input Conditioning | Load/Preset Input | Mode of Operation | Number of Inverted Outputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7MB3245FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Lifetime Buy | TSSOP | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC74HC4040AF-TP2 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5 V | - | No | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 12 | HC/UH | - | 1.9 mm | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 36 ns | - | - | 24 MHz | UP | - | - | - | - | YES | ASYNCHRONOUS | - | 10.3 mm | 5.3 mm | ||
![]() TC5036P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | FREQUENCY DIVIDER; 4, 12, 13, 14, 15, 16, 17 STAGE OUTPUTS AVAILABLE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 8 V | INDUSTRIAL | 3 V | - | 17 | 5000 | - | 5 mm | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 8000 ns | - | - | 14 MHz | UP | - | - | - | - | NO | ASYNCHRONOUS | - | - | 7.62 mm | ||
![]() TC7MBL3125CFT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 1.8 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 4 | CBT/FST/QS/5C/B | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | 8 ns | - | 11 ns | ENABLE LOW | 100 mA | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() TC74HC4040P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | - | 12 | HC/UH | - | 5 mm | - | BINARY COUNTER | - | - | NEGATIVE EDGE | 180 ns | - | - | 65 MHz | UP | - | - | - | - | NO | ASYNCHRONOUS | - | - | 7.62 mm | ||
![]() TC74ACT163FN Toshiba America Electronic Components | In Stock | - | - | YES | 16 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | Yes | - | NOT AVAILABLE IN JAPAN | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | 4 | ACT | - | 1.75 mm | - | BINARY COUNTER | 0.024 A | - | POSITIVE EDGE | 12 ns | - | 0.08 mA | 60 MHz | UP | - | - | - | - | YES | SYNCHRONOUS | - | 9.9 mm | 3.9 mm | ||
![]() TC74VHCT540AFK(E,K Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | - | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | R-PDSO-G20 | - | 5.5 V | - | 4.5 V | 2 | 8 | AHCT/VHCT/VT | 3-STATE | 1 mm | INVERTED | BUS DRIVER | 0.008 A | 9.5 ns | - | 9.5 ns | ENABLE LOW | 0.04 mA | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | 5 mm | 3 mm | ||
![]() TB62802F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 18 | TOSHIBA CORP | - | 1 | 60 °C | - | PLASTIC/EPOXY | HSSOP | 0.300 INCH, 1 MM PITCH, PLASTIC, HSOP-16/18 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | - | - | - | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 16 | R-PDSO-G18 | Not Qualified | 5.5 V | COMMERCIAL | 4.7 V | - | - | 62802 | - | 2.85 mm | - | LOW SKEW CLOCK DRIVER | - | - | - | 16 ns | - | - | - | - | 2 ns | 2 | - | STANDARD | - | - | 2 | 13 mm | 6.4 mm | ||
![]() TC74VHC9152FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 3.3 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 9 | AHC/VHC/H/U/V | - | 1 mm | INVERTED | BUS DRIVER | - | - | - | 17.6 ns | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 3 mm | ||
![]() TC74LCX125FT-ELK(J Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VCX162827FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 56 | TOSHIBA CORP | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP56,.3,20 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 2.5 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | 2 | 10 | ALVC/VCX/A | 3-STATE WITH SERIES RESISTOR | 1.2 mm | TRUE | BUS DRIVER | 0.012 A | 3.4 ns | - | 8.2 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | 14 mm | 6.1 mm | ||
![]() TC74AC125F(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 1 | AC | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | 0.012 A | 8 ns | - | 12 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC40H368P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | 8 V | INDUSTRIAL | 2 V | 2 | 3 | 40H | 3-STATE | - | INVERTED | BUS DRIVER | 0.0047 A | 41 ns | - | 41 ns | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74AC393FN Toshiba America Electronic Components | In Stock | - | - | YES | 14 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | Yes | - | NOT AVAILABLE IN JAPAN | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | 4 | AC | - | 1.75 mm | - | BINARY COUNTER | 0.024 A | - | NEGATIVE EDGE | 26 ns | - | 0.08 mA | 100 MHz | UP | - | - | 65000000 Hz | - | NO | ASYNCHRONOUS | - | 8.65 mm | 3.9 mm | ||
![]() TC74HCT574AFW Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 150 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | No | - | NOT AVAILABLE IN JAPAN | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | HCT | 3-STATE | 2.7 mm | TRUE | BUS DRIVER | 0.006 A | - | POSITIVE EDGE | 48 ns | - | - | - | - | - | - | 27000000 Hz | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() TC74LVX373F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.7 V | e0 | Yes | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 1.8 mm | TRUE | BUS DRIVER | 0.004 A | 15 ns | - | 21 ns | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC74HC623AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH INDEPENDENT OUTPUT ENABLE FOR EACH DIRECTION | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 8 | HC/UH | 3-STATE | 1.8 mm | TRUE | BUS TRANSCEIVER | 0.0078 A | 21 ns | - | 21 ns | INDEPENDENT CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC74AC534F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | Yes | TIN LEAD | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | AC | - | 1.9 mm | INVERTED | BUS DRIVER | - | - | POSITIVE EDGE | 18 ns | - | - | - | - | - | - | 55000000 Hz | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC7SG126AFS Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, FL6,.03,14 | FL6,.03,14 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | Yes | 1.2 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | FLAT | - | 1 | 0.35 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | 2 | 1 | LVP | 3-STATE | 0.5 mm | TRUE | BUS DRIVER | 0.0003 A | 56 ns | - | 56 ns | ENABLE HIGH | - | - | - | - | - | - | - | - | - | - | 1 mm | 0.8 mm | ||
![]() TC7WH126FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SSOP-8 | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOIC | Yes | 3.3 V | - | No | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 2 | 0.65 mm | unknown | 30 | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 1 | HC/UH | 3-STATE | 1.3 mm | TRUE | BUS DRIVER | 0.004 A | 13 ns | - | 13 ns | ENABLE HIGH | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 2.8 mm |