- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Terminal Position
- Terminal Form
- Logic IC Type
- Surface Mount
- Terminal Pitch
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Toshiba Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC5026BP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | TIN LEAD | DIVIDE BY 2 AND DIVIDE BY 5 FUNCTIONS; TCO OUTPUT; COUNT ENABLE INPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | 18 V | INDUSTRIAL | 3 V | - | 3 | 5000 | - | 4.45 mm | - | DECADE COUNTER | - | - | NEGATIVE EDGE | 650 ns | - | - | 0.8 MHz | UP | - | YES | SYNCHRONOUS | 19.25 mm | 7.62 mm | ||
![]() TC74ACT573F(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ACT | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | 0.024 A | 12 ns | - | 12 ns | ENABLE LOW | 200 mA | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC7WBL125FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 3 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 1 | HC/UH | 3-STATE | 0.9 mm | TRUE | BUS DRIVER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 2.3 mm | 2 mm | ||
![]() TC7SH125F(TE85L,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | Yes | - | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | R-PDSO-G5 | Not Qualified | - | INDUSTRIAL | - | 2 | 1 | - | 3-STATE | - | TRUE | BUS DRIVER | 0.004 A | 13 ns | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | ||
![]() TC7SZ125AFE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, FL6,.047,20 | FL6,.047,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | No | 2.5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | 2 | 1 | LVC/LCX/Z | 3-STATE | 0.6 mm | TRUE | BUS DRIVER | 0.024 A | 6 ns | - | 11.5 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | - | - | 1.6 mm | 1.2 mm | ||
![]() TC7SET126FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SSOP | No | 5 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 5 | R-PDSO-G5 | - | 5.5 V | - | 4.5 V | 2 | 1 | HC/UH | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.008 A | 11.9 ns | - | 11.9 ns | ENABLE HIGH | 0.02 mA | - | UNIDIRECTIONAL | - | - | - | 2 mm | 1.25 mm | ||
![]() TC7WB383FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | End Of Life | SOIC | - | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 4 | 1 | HC/UH | 3-STATE | 0.9 mm | TRUE | BUS EXCHANGER | - | - | - | 0.25 ns | - | - | - | - | - | - | - | 2.3 mm | 2 mm | ||
![]() TC74ACT573FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ACT | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 12 ns | - | 12 ns | ENABLE LOW | 200 mA | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC74LVX245F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 2.7 V | e0 | Yes | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 1.8 mm | TRUE | BUS TRANSCEIVER | 0.004 A | 11.5 ns | - | 17 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC74HC670AP Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC40H393F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 15 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | 8 V | INDUSTRIAL | 2 V | - | 4 | HC/UH | - | - | - | BINARY COUNTER | 0.0014 A | - | NEGATIVE EDGE | 68 ns | - | - | - | BIDIRECTIONAL | 15000000 Hz | NO | ASYNCHRONOUS | - | - | ||
![]() TC74VHCT541FS Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | AHCT/VHCT/VT | 3-STATE | - | TRUE | BUS DRIVER | 0.008 A | 9 ns | - | 9 ns | ENABLE LOW | 0.04 mA | - | - | - | - | - | - | - | ||
![]() TC74AC245FS Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SSOP-20 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | e2 | - | TIN COPPER/TIN SILVER | WITH DIRECTION CONTROL; 50 OHM LINE DRIVE CAPABILITY FOR < = 10MS ONE O/P AT A TIME | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | AC | 3-STATE | 1.6 mm | TRUE | BUS TRANSCEIVER | - | - | - | 8.5 ns | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC7WPB9307FK,LF Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | BUS TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74AC163P Toshiba America Electronic Components | In Stock | - | - | NO | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 5 V | - | Yes | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | - | 4 | AC | - | 4.45 mm | - | BINARY COUNTER | 0.024 A | - | POSITIVE EDGE | 18 ns | - | 0.08 mA | 90 MHz | UP | 50000000 Hz | YES | SYNCHRONOUS | 19.25 mm | 7.62 mm | ||
![]() TC74ACT244FS Toshiba America Electronic Components | In Stock | - | - | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 4 | ACT | 3-STATE | 1.6 mm | TRUE | BUS DRIVER | 0.024 A | - | - | 9 ns | - | 0.08 mA | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC7SH126F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | 3.3 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 1 | LV/LV-A/LVX/H | 3-STATE | 1.4 mm | TRUE | BUS DRIVER | 0.004 A | 13 ns | - | 13 ns | ENABLE HIGH | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TC74LCX244F(EL,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 3.3 V | - | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 4 | LVC/LCX/Z | 3-STATE | 1.9 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 6.5 ns | - | 25 ns | ENABLE LOW | - | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC74VHCT245AF(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | No | - | WITH DIRECTION CONTROL | 8542.39.00.01 | TR | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | AHCT/VHCT | 3-STATE | 1.9 mm | TRUE | BUS TRANSCEIVER | 0.008 A | 9.5 ns | - | 9.5 ns | COMMON CONTROL | 0.04 mA | - | BIDIRECTIONAL | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC74VHC245FS Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | LSSOP | 0.225 INCH, 0.65 MM PITCH, PLASTIC, SSOP-20 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 2 | 8 | AHC/VHC | 3-STATE | 1.6 mm | TRUE | BUS TRANSCEIVER | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm |