- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Terminal Position
- Terminal Form
- Logic IC Type
- Surface Mount
- Terminal Pitch
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Toshiba Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC74ACT541FT Toshiba America Electronic Components | 300 | - | Datasheet | YES | 20 | socket | 2x10 | 2.54mm | THT | TOSHIBA CORP | female | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Yes | 2.54mm | straight | 5 V | pin strips | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 30 | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | ACT | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 9.5 ns | - | 9.5 ns | ENABLE LOW | - | - | - | - | - | - | beryllium copper | 6.5 mm | 4.4 mm | ||
![]() TC7SZ125FU Toshiba America Electronic Components | 3459 | - | Datasheet | YES | 5 | socket | 1x29 | 2.54mm | THT | TOSHIBA CORP | female | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP5/6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | - | straight | 2.5 V | pin strips | - | No | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | compliant | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | 2 | 1 | LVC/LCX/Z | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | 0.024 A | 6 ns | - | 11.5 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | - | - | - | beryllium copper | 2 mm | 1.25 mm | ||
![]() TC7WBL126AFK Toshiba America Electronic Components | 24000 | - | Datasheet | YES | 8 | socket | 2x50 | 2.54mm | THT | TOSHIBA CORP | female | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | End Of Life | SOIC | - | 2.54mm | straight | 3 V | pin strips | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 1 | CBT/FST/QS/5C/B | 3-STATE | 0.9 mm | TRUE | BUS DRIVER | - | 0.52 ns | - | 0.52 ns | ENABLE HIGH | 100 mA | - | BIDIRECTIONAL | - | - | - | beryllium copper | 2.3 mm | 2 mm | ||
![]() TC7SBL66CFU Toshiba America Electronic Components | 1993 | - | Datasheet | YES | 5 | socket | 2x36 | 2.54mm | THT | TOSHIBA CORP | female | 15 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 2.54mm | straight | 3 V | pin strips | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 1 | CBT/FST/Q | 3-STATE | 1.1 mm | TRUE | BUS DRIVER | - | - | - | - | ENABLE HIGH | 100 mA | - | BIDIRECTIONAL | - | - | - | beryllium copper | 2 mm | 1.25 mm | ||
![]() TC7WG125FK Toshiba America Electronic Components | 9000 | - | Datasheet | YES | 8 | socket | 1x2 | 2.54mm | SMT | TOSHIBA CORP | female | 30 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | End Of Life | SOIC | - | - | straight | 1.1 V | pin strips | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.5 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | 2 | 1 | LVP | 3-STATE | 0.9 mm | TRUE | BUS DRIVER | 0.00002 A | 58.1 ns | - | 58.1 ns | ENABLE LOW | - | - | - | - | - | - | beryllium copper | 2.3 mm | 2 mm | ||
![]() TC74VHC573F Toshiba America Electronic Components | 3850 | - | Datasheet | YES | 20 | socket | 1x7 | 2.54mm | SMT | TOSHIBA CORP | female | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | straight | 3.3 V | pin strips | - | Yes | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | AHC/VHC | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | 0.008 A | 10 ns | - | 17.5 ns | - | - | - | - | - | - | - | beryllium copper | 12.8 mm | 5.3 mm | ||
![]() TC74VHC541FK Toshiba America Electronic Components | 3210 | - | Datasheet | YES | 20 | socket | 2x17 | 2.54mm | THT | TOSHIBA CORP | female | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP-20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 2.54mm | straight | 3.3 V | pin strips | - | Yes | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | 2 | 8 | AHC/VHC | 3-STATE | 1 mm | TRUE | BUS DRIVER | 0.008 A | 8 ns | - | 12 ns | ENABLE LOW | - | - | - | - | - | - | beryllium copper | 5 mm | 3 mm | ||
![]() TC7MBL3245CFK Toshiba America Electronic Components | 35000 | - | Datasheet | YES | 20 | socket | 1x18 | 2.54mm | THT | TOSHIBA CORP | female | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | - | straight | 1.8 V | pin strips | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 8 | CBT/FST/QS/5C/B | 3-STATE | 1 mm | TRUE | BUS DRIVER | - | - | - | 11 ns | - | - | - | - | - | - | - | beryllium copper | 5 mm | 3 mm | ||
![]() TC74LVX244F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | - | - | - | TOSHIBA CORP | - | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 2.7 V | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 4 | LV/LV-A/LVX/H | 3-STATE | 1.9 mm | TRUE | BUS DRIVER | 0.004 A | 12 ns | - | 17 ns | ENABLE LOW | - | - | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC74LCX540FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | - | - | - | TOSHIBA CORP | - | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | - | - | 2.7 V | - | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1.2 mm | INVERTED | BUS DRIVER | 0.024 A | 6.5 ns | - | 7.5 ns | ENABLE LOW | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC74HC241AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | - | - | - | - | TOSHIBA CORP | - | 150 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | - | - | 4.5 V | - | - | Yes | - | - | 8542.39.00.01 | TUBE | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 4 | HC/UH | 3-STATE | 4.45 mm | TRUE | BUS DRIVER | 0.006 A | 23 ns | - | 165 ns | ENABLE LOW/HIGH | - | - | - | - | - | - | - | 24.6 mm | 7.62 mm | ||
![]() TC74HC368AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | - | - | - | TOSHIBA CORP | - | 150 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 4.5 V | - | e0 | - | Tin/Lead (Sn/Pb) | ONE FUNCTION WITH TWO BITS | - | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 4 | HC/UH | 3-STATE | 1.9 mm | INVERTED | BUS DRIVER | 0.006 A | 24 ns | - | 165 ns | ENABLE LOW | - | - | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC74VHC367FK(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74HC4024AF(EL,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | - | - | - | - | TOSHIBA CORP | - | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | , | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Yes | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G14 | - | 6 V | - | 2 V | - | 7 | HC/UH | - | 1.9 mm | - | BINARY COUNTER | 0.0052 A | 30 ns | NEGATIVE EDGE | 150 ns | - | 50 mA | 36 MHz | UP | 25000000 Hz | NO | ASYNCHRONOUS | - | 10.3 mm | 5.3 mm | ||
![]() TC74VHC573FS Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | - | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | LSSOP | 0.225 INCH, PLASTIC, SSOP-20 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | - | - | - | - | e0 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | 1 | 0.65 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | - | - | - | 2 | 8 | AHC/VHC | 3-STATE | 1.6 mm | TRUE | BUS DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() TC74VHCV245FT(BJ) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VHCV245FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | - | 2.5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | R-PDSO-G20 | - | 5.5 V | INDUSTRIAL | 1.8 V | 2 | 8 | AHC/VHC/H/U/V | 3-STATE | 1 mm | TRUE | BUS DRIVER | - | - | - | 18 ns | - | - | - | - | - | - | - | - | 5 mm | 3 mm | ||
![]() TD74BC374F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | - | - | - | TOSHIBA CORP | - | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | 5 V | - | e2 | - | TIN COPPER/TIN SILVER | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | 2 | 8 | BCT/FBT | 3-STATE | 1.8 mm | TRUE | BUS DRIVER | - | - | - | 10 ns | - | 27 mA | - | - | - | - | - | - | 12.8 mm | 5.3 mm | ||
![]() TC7SZ126F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | - | - | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | - | - | 2.5 V | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | 2 | 1 | LVC/LCX/Z | 3-STATE | 1.4 mm | TRUE | BUS DRIVER | 0.024 A | 6 ns | - | 11.5 ns | ENABLE HIGH | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() TC74LCX574FK Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | - | - | - | TOSHIBA CORP | - | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP20,.16,20 | TSSOP20,.16,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | - | - | 3.3 V | - | - | Yes | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | 2 | 8 | LVC/LCX/Z | 3-STATE | 1 mm | TRUE | BUS DRIVER | 0.024 A | 8.5 ns | POSITIVE EDGE | 30 ns | ENABLE LOW | - | - | UNIDIRECTIONAL | 150000000 Hz | - | - | - | 5 mm | 3 mm |