- RoHS Status
- Packaging
- Part Status
- Package / Case
- Logic Type
- Published
- Series
- Mounting Type
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Max Propagation Delay @ V, Max CL
Attribute column
Manufacturer
Toshiba Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7SH07FE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | - | 3.3 V | - | - | - | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | LV/LV-A/LVX/H | 1 | OPEN-DRAIN | 0.6 mm | BUFFER | - | - | - | 13 ns | - | - | 1.6 mm | 1.2 mm | ||
![]() TC7WZ00FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SSOP-8 | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SOIC | Yes | 1.8 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 0.65 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | LVC/LCX/Z | 2 | - | 1.3 mm | NAND GATE | 0.024 A | 4.9 ns | - | 9.8 ns | NO | - | 2.9 mm | 2.8 mm | ||
![]() TC74HCT04AFN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5 V | - | Yes | - | NOT AVAILABLE IN JAPAN | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 6 | 1.27 mm | unknown | NOT SPECIFIED | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | HCT | 1 | - | 1.75 mm | INVERTER | 0.004 A | 23 ns | - | 23 ns | NO | - | 8.65 mm | 3.9 mm | ||
![]() TC7WZ05FU(TE12L) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.16 | TSSOP8,.16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 5 V | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 3 | 0.635 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | LVC/LCX/Z | 1 | OPEN-DRAIN | - | INVERTER | 0.024 A | 4.8 ns | - | 10.5 ns | NO | - | - | - | ||
![]() TC7SET08F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | SOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | Yes | 5 V | - | Yes | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | 5 | R-PDSO-G5 | - | 5.5 V | - | 4.5 V | AHCT/VHC | 2 | - | 1.4 mm | AND GATE | 0.008 A | 10.3 ns | AEC-Q100 | 10.3 ns | NO | 50 mA | 2.9 mm | 1.6 mm | ||
![]() TC7SET04F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | SSOP | Yes | 5 V | - | No | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.95 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | AHCT/VHC | 1 | - | 1.4 mm | INVERTER | 0.008 A | 12 ns | AEC-Q100 | 12 ns | NO | 50 mA | 2.9 mm | 1.6 mm | ||
![]() TC74VHCT04AFK(EL,K Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | INVERTER | - | - | - | - | - | - | - | - | ||
![]() TC74LCX07FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 2.7 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 6 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 2 V | LVC/LCX/Z | 1 | OPEN-DRAIN | 1.2 mm | BUFFER | 0.024 A | 3.7 ns | - | 4.4 ns | NO | - | 5 mm | 4.4 mm | ||
![]() TC7SH02FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | 3.3 V | - | No | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 5 | R-PDSO-G5 | - | 5.5 V | - | 2 V | LV/LV-A/LVX/H | 2 | - | 1.1 mm | NOR GATE | 0.008 A | 13 ns | AEC-Q100 | 13 ns | NO | 50 mA | 2 mm | 1.25 mm | ||
![]() TC7SG04AFS(TPL3) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7SG17FE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 30 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, FL6,.047,20 | FL6,.047,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | No | 3 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | LVP | 1 | - | 0.6 mm | BUFFER | 0.0003 A | 58.1 ns | - | 58.1 ns | YES | - | 1.6 mm | 1.2 mm | ||
![]() TC40H051F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 15 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | 8 V | INDUSTRIAL | 2 V | HC/UH | 6 | - | - | AND-OR-INVERT GATE | 0.0014 A | 36 ns | - | 36 ns | NO | - | - | - | ||
![]() TC74HC11P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | No | 5 V | e0 | No | TIN LEAD | - | 8542.39.00.01 | - | - | - | - | 3 | - | unknown | - | - | - | - | 6 V | - | 2 V | HC/UH | 3 | - | - | AND GATE | - | - | - | 105 ns | - | - | - | - | ||
![]() TC7SZ34FE,LJ Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | BUFFER | - | - | - | - | - | - | - | - | ||
![]() TC7SP332WBG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | BGA6,2X3,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | End Of Life | BGA | - | 1.2 V | - | - | - | ALSO OPERATES AT 1.65 V TO 3.6V SUPPLY VOLTAGE | 8542.39.00.01 | - | BOTTOM | BALL | - | 1 | 0.4 mm | unknown | - | 6 | R-PBGA-B6 | Not Qualified | 2.7 V | INDUSTRIAL | 1.1 V | P | 2 | - | 0.67 mm | OR GATE | - | - | - | 37 ns | - | - | 1.2 mm | 0.8 mm | ||
![]() TC7SGU04AFS Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 30 pF | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, FL6,.03,14 | FL6,.03,14 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | Yes | 3 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 0.35 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | LVP | 1 | - | 0.5 mm | INVERTER | 0.003 A | 56 ns | - | 56 ns | NO | - | 1 mm | 0.8 mm | ||
![]() TC5029BP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | TOSHIBA CORP | 15 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-14 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | IOL = 2.5MA @ VOL = 0.4V | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | 18 V | INDUSTRIAL | 3 V | 5000 | 2 | OPEN-DRAIN | 4.45 mm | NAND GATE | - | - | - | 500 ns | - | - | 19.25 mm | 7.62 mm | ||
![]() TC40H011F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | TOSHIBA CORP | 15 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | No | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 3 | 1.27 mm | unknown | - | - | R-PDSO-G14 | Not Qualified | 8 V | INDUSTRIAL | 2 V | HC/UH | 3 | - | - | AND GATE | 0.0014 A | 32 ns | - | 32 ns | NO | - | - | - | ||
![]() TC7SH07FE(TE85L,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DFP | DFP, FL5/6,.047,20 | FL5/6,.047,20 | RECTANGULAR | FLATPACK | Obsolete | - | Yes | 3.3 V | - | - | - | - | 8542.39.00.01 | TR | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | - | R-PDFP-F5 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | LV/LV-A/LVX/H | 1 | OPEN-DRAIN | - | BUFFER | 0.004 A | 13 ns | - | 13 ns | NO | - | - | - | ||
![]() TC5066BP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | TIN LEAD | IOH = 6MA @ VOH = 2V | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 7 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | 18 V | INDUSTRIAL | 3 V | 5000 | 1 | OPEN-DRAIN | 4.45 mm | BUFFER | - | - | - | 4000 ns | - | - | 19.25 mm | 7.62 mm |