- RoHS Status
- Packaging
- Part Status
- Package / Case
- Logic Type
- Published
- Series
- Mounting Type
- Operating Temperature
- Moisture Sensitivity Level (MSL)
- Voltage - Supply
- Max Propagation Delay @ V, Max CL
Attribute column
Manufacturer
Toshiba Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Load Capacitance (CL) | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7WZ08FU,LJ(CB Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74AC86P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | 1990-08-01 | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | End Of Life | DIP | Yes | 3.3 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 4 | 2.54 mm | unknown | NOT SPECIFIED | 14 | R-PDIP-T14 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | AC | 2 | - | 4.45 mm | XOR GATE | 0.012 A | 14 ns | 14 ns | NO | - | 19.25 mm | 7.62 mm | ||
![]() TC7SH00FE(TE85L,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | - | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DFP | DFP, FL6,.047,20 | FL6,.047,20 | RECTANGULAR | FLATPACK | Obsolete | - | Yes | 3.3 V | - | - | - | 8542.39.00.01 | TR | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | - | R-PDFP-F6 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | LV/LV-A/LVX/H | 2 | - | - | NAND GATE | 0.004 A | 13 ns | 13 ns | NO | - | - | - | ||
![]() TC7WH34FU,LJ(CB Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC4S584F(TE85R) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | TOSHIBA CORP | - | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | - | 5 V | - | - | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | unknown | 10 | 5 | R-PDSO-G5 | - | 18 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 1 | - | 1.4 mm | INVERTER | - | - | 340 ns | - | - | 2.9 mm | 1.6 mm | ||
![]() TC7WGU04FC Toshiba America Electronic Components | In Stock | - | - | YES | 8 | - | TOSHIBA CORP | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, SOLCC8,.05,16 | SOLCC8,.05,16 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | - | 1.2 V | e0 | - | TIN LEAD | 8542.39.00.01 | - | DUAL | NO LEAD | - | 3 | 0.4 mm | unknown | - | 8 | R-PDSO-N8 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | HC/UH | 1 | - | 0.4 mm | INVERTER | 0.003 A | 58 ns | 58 ns | NO | - | 1.45 mm | 1.35 mm | ||
![]() TC7PA04FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | - | TOSHIBA CORP | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | End Of Life | SSOP | No | 2.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | - | 6 | R-PDSO-G6 | Not Qualified | 3.6 V | INDUSTRIAL | 1.8 V | ALVC/VCX/A | 1 | - | 1.1 mm | INVERTER | 0.012 A | 3.7 ns | 7.4 ns | NO | - | 2 mm | 1.25 mm | ||
![]() TC7WH08FC Toshiba America Electronic Components | In Stock | - | - | YES | 8 | - | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSSON | HVSSON, SOLCC8,.05,16 | SOLCC8,.05,16 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE, SHRINK PITCH | End Of Life | SON | - | 3.3 V | e0 | - | TIN LEAD | 8542.39.00.01 | - | DUAL | NO LEAD | - | 2 | 0.4 mm | unknown | - | 8 | R-PDSO-N8 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | LV/LV-A/LVX/H | 2 | - | 0.4 mm | AND GATE | 0.004 A | 14 ns | 14 ns | NO | - | 1.45 mm | 1.35 mm | ||
![]() TC7SG02FE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | TOSHIBA CORP | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, FL6,.047,20 | FL6,.047,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | No | 3 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | LVP | 2 | - | 0.6 mm | NOR GATE | 0.0003 A | 56 ns | 56 ns | NO | - | 1.6 mm | 1.2 mm | ||
![]() TD74BC08P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 14 | - | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | BCT/FBT | 2 | - | 4.45 mm | AND GATE | - | - | 6.5 ns | - | 11 mA | 19.25 mm | 7.62 mm | ||
![]() TC7ST32FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | - | No | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 5 | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | HC/UH | 2 | - | 1.1 mm | OR GATE | - | - | 55 ns | - | - | 2 mm | 1.25 mm | ||
![]() TC50H001F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | GULL WING | - | 6 | 1.27 mm | unknown | - | - | R-PDSO-G16 | Not Qualified | 8 V | INDUSTRIAL | 2 V | - | 1 | - | - | BUFFER | 0.0028 A | 27 ns | 27 ns | NO | - | - | - | ||
![]() TC74LCX14FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | - | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, 0.65 MM PITCH, LEAD FREE, PLASTIC, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 1.8 V | e4 | No | NICKEL PALLADIUM GOLD | 8542.39.00.01 | - | DUAL | GULL WING | - | 6 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 3.6 V | INDUSTRIAL | 1.65 V | LVC/LCX/Z | 1 | - | 1.2 mm | INVERTER | - | 6.5 ns | 25 ns | YES | - | 5 mm | 4.4 mm | ||
![]() TC74VHC04FK(EL,PPK Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7WZ05FK(TE85L) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | - | TOSHIBA CORP | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 5 V | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 3 | 0.5 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.65 V | LVC/LCX/Z | 1 | OPEN-DRAIN | - | INVERTER | 0.024 A | 4.8 ns | 12 ns | NO | - | - | - | ||
![]() TC7SG02AFS Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 5 | - | TOSHIBA CORP | 30 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSOF | VSOF, FL6,.03,14 | FL6,.03,14 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | No | 3 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | FLAT | - | 1 | 0.35 mm | unknown | - | 5 | R-PDSO-F5 | Not Qualified | 3.6 V | INDUSTRIAL | 0.9 V | LVP | 2 | - | 0.5 mm | NOR GATE | 0.0003 A | 56 ns | 56 ns | NO | - | 1 mm | 0.8 mm | ||
![]() TC74LCX02FT(EL,K) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7SH14F(TE85L,J) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74ACT00F(EL,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 14 | - | TOSHIBA CORP | 50 pF | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 5 V | - | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 30 | - | R-PDSO-G14 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ACT | 2 | - | 1.9 mm | NAND GATE | 0.075 A | 9.5 ns | 9.5 ns | NO | 100 mA | 10.3 mm | 5.3 mm | ||
![]() TC7SH09FU,LJ Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | AND GATE | - | - | - | - | - | - | - |