- Terminal Form
- Terminal Position
- Terminal Pitch
- Number of Functions
- Family
- Reach Compliance Code
- Surface Mount
- Ihs Manufacturer
- Part Life Cycle Code
- Qualification Status
- Supply Voltage-Max (Vsup)
- Package Description
Attribute column
Manufacturer
Toshiba Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Input Conditioning | Number of Data/Clock Inputs | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC4528BF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOP-16 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | RETRIGGERABLE; MIN O/P PULSE WIDTH = 190NS @ REXT = 5K OHM & CEXT = 15PF | - | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Not Qualified | 18 V | INDUSTRIAL | 3 V | 4000/14000/40000 | - | 1.9 mm | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | - | 650 ns | - | - | - | - | 2 | 10.3 mm | 5.3 mm | ||
![]() TC3W01F(TE12L) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 8 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP8,.19 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 4.5 V | - | - | EAR99 | - | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | - | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | - | 1.8 mm | INVERTED | OTHER DECODER/DRIVER | - | - | 165 ns | - | - | - | STANDARD | - | 5 mm | 3.1 mm | ||
![]() TC74ACT153F(TP2) Toshiba America Electronic Components | In Stock | - | - | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | End Of Life | SOIC | No | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | 1 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ACT | 4 | 1.9 mm | TRUE | MULTIPLEXER | 0.024 A | - | 13.5 ns | 0.08 mA | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC74HC157A Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74ACT138F(TP2) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | End Of Life | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | 3 ENABLE INPUTS | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ACT | - | 1.9 mm | INVERTED | 3-LINE TO 8-LINE DECODER | - | - | 11.5 ns | - | - | - | STANDARD | - | 10.3 mm | 5.3 mm | ||
![]() TC74AC139FT(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP16,.25 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 2 | 0.635 mm | unknown | - | - | R-PDSO-G16 | - | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | AC | - | 1.2 mm | INVERTED | 2-LINE TO 4-LINE DECODER | 0.012 A | - | 16 ns | - | - | - | STANDARD | - | 5.3 mm | 4.4 mm | ||
![]() TC74HC4538AFN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 4.5 V | - | Yes | - | - | NOT AVAILABLE IN JAPAN | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | - | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | - | 1.75 mm | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | - | 315 ns | - | - | - | - | 2 | 9.9 mm | 3.9 mm | ||
![]() TC74ACT158P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | 1 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ACT | 2 | 4.45 mm | INVERTED | MULTIPLEXER | 0.024 A | 13.5 ns | 13.5 ns | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TC40H151F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 15 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Active | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | - | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | - | MULTIPLEXER | 0.0014 A | 90 ns | - | - | - | - | - | - | - | - | ||
![]() TC74HC158AF-TP1 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | End Of Life | SOIC | No | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | 1 | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | 2 | 1.9 mm | INVERTED | MULTIPLEXER | - | - | 31 ns | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC7PB53TU(TE85L,F) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | Yes | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VHC139FT(EL,K) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC7PA19FU(TE85L,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | TOSHIBA CORP | 30 pF | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP6,.08 | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | Yes | 1.8 V | - | - | EAR99 | - | - | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.635 mm | unknown | - | - | R-PDSO-G6 | - | Not Qualified | 3.6 V | INDUSTRIAL | 1.4 V | ALVC/VCX/A | - | - | TRUE | OTHER DECODER/DRIVER | 0.004 A | 13 ns | 13 ns | - | - | - | STANDARD | - | - | - | ||
![]() TC74VHC157F(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 4 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | 1 | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | AHC/VHC | 2 | 1.9 mm | TRUE | MULTIPLEXER | - | - | 11.5 ns | - | - | - | - | - | 10.3 mm | 5.3 mm | ||
![]() TC74HC154P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | UNSPECIFIED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 4.5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-XDIP-T24 | - | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | - | - | INVERTED | 4-LINE TO 16-LINE DECODER | 0.004 A | 50 ns | 255 ns | - | - | - | STANDARD | - | - | - | ||
![]() TC74VHC238F(EL) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | 5.5 V | INDUSTRIAL | 2 V | AHC/VHC | - | 1.9 mm | TRUE | 3-LINE TO 8-LINE DECODER | - | - | 18 ns | - | - | - | STANDARD | - | 10.3 mm | 5.3 mm | ||
![]() TD7103F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 10 | TOSHIBA CORP | - | 75 °C | -25 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP10,.25,40 | SOP10,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | - | No | - | - | 120/128 DIVISION RATIO ALSO AVAILABLE | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 10 | R-PDSO-G10 | - | Not Qualified | 3 V | COMMERCIAL EXTENDED | 1 V | 7103 | - | 1.9 mm | - | PRESCALER | - | - | - | 10 mA | 250 MHz | 250000000 Hz | - | 2 | 5.2 mm | 4.4 mm | ||
![]() TC74VHC138FT(ELPPK Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC74VHC157F(EL.K.F) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC3W01FU(TE12L) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |