- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Memory IC Type
- Organization
- Terminal Form
- Terminal Position
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Number of Words
Attribute column
Manufacturer
Toshiba Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of Words | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Packaging | Published | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Operating Supply Voltage | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Access Time | Organization | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Sync/Async | Word Size | Memory IC Type | Data Polling | Toggle Bit | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCM9001MD Toshiba | 95600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC58NVG1S3ETAI0 Toshiba | 34 | - | Datasheet | - | Surface Mount | TFSOP | - | 48 | EEPROM, NAND, SLC NAND | - | - | - | - | - | 2012 | - | Discontinued | 48 | 3A991.B.1.A | 85°C | -40°C | 8542.32.00.51 | DUAL | GULL WING | 1 | 3.3V | 0.5mm | - | - | 48 | - | 3.3V | INDUSTRIAL | Parallel, Serial | 3.6V | 2.7V | 2GB | - | 30mA | - | 25 ns | 256MX8 | - | 1b | 2 Gb | 0.00005A | - | Synchronous | 8b | - | NO | NO | 2K | 128K | 2.1kB | YES | 1mm | 18.4mm | 12.4mm | No | RoHS Compliant | - | ||
![]() TC58NVG0S3ETAI0 Toshiba | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THGBMDG5D1LBAIT Toshiba | 819 | - | Datasheet | 131 Weeks | - | - | - | - | FLASH, NAND | - | - | - | - | - | 2016 | yes | Active | - | - | 85°C | -25°C | - | - | - | - | - | - | - | 52MHz | - | - | - | - | MMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() THGBM5G5A1JBAIR Toshiba | 9 | - | - | - | Surface Mount | - | - | 153 | FLASH, NAND | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | - | - | 200 MHz | - | - | 3.3 V | - | - | 3.6 V | 1.7 V | 4 GB | - | - | - | - | - | - | - | 32 Gb | - | - | Synchronous | - | - | - | - | - | - | - | - | 1 mm | - | - | No | - | Lead Free | ||
![]() THGBMHG8C4LBAWR Toshiba | 45 | - | Datasheet | 131 Weeks | - | - | YES | - | - | - | 85°C | -40°C | - | - | 2016 | yes | Active | 153 | - | - | - | - | BOTTOM | BALL | 1 | - | - | - | - | - | R-PBGA-B153 | - | INDUSTRIAL | - | - | - | - | - | - | ASYNCHRONOUS | - | 32GX8 | 8 | - | - | - | 274877906944 bit | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() THGBMHG7C2LBAWR Toshiba | 86 | - | Datasheet | - | - | - | YES | - | - | - | 85°C | -40°C | - | - | 2016 | yes | Active | 153 | - | - | - | - | BOTTOM | BALL | 1 | - | - | unknown | - | - | R-PBGA-B153 | - | INDUSTRIAL | - | - | - | - | - | - | ASYNCHRONOUS | - | 16GX8 | 8 | - | - | - | 137438953472 bit | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() THGBMHG6C1LBAWL Toshiba | 780 | - | Datasheet | - | - | - | YES | - | - | - | 85°C | -40°C | - | - | 2013 | yes | Active | 153 | - | - | - | - | BOTTOM | BALL | 1 | - | - | - | - | - | R-PBGA-B153 | - | INDUSTRIAL | - | - | - | - | - | - | ASYNCHRONOUS | - | 8GX8 | 8 | - | - | - | 68719476736 bit | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() THGBM4G5D1HBAIR Toshiba | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC55257DFL-85L Toshiba | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC58NVG0S3EBAI4 Toshiba | 170 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC58FVB641FT-10 Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC55257DPL-70L Toshiba | 2500 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC58NVG0S3AFT05 Toshiba | 2033 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC58NVM9S3ETA00 Toshiba | 399 | - | - | - | Surface Mount | - | - | 48 | NAND, SLC NAND | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | Serial | 3.6 V | 2.7 V | - | - | 30 mA | - | 30 µs | - | - | 1 b | 512 Mb | - | - | Asynchronous | 8 b | - | - | - | - | - | 2 kB | - | - | - | - | No | - | - | ||
![]() TC58FVB160FT-85 Toshiba | 707 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC558128BJ-15 Toshiba | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC554001AF-70V Toshiba | In Stock | - | - | - | Surface Mount | - | - | 32 | - | 512000 | - | - | Non-Compliant | Bulk | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | 5.5 V | 4.5 V | - | 1 | 70 mA | - | 70 ns | - | - | 19 b | 4 Mb | - | - | Asynchronous | 8 b | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC58DVM82A1FT00 Toshiba | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THGBMBG6D1KBAIL Toshiba | 608 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |