- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Memory IC Type
- Organization
- Terminal Form
- Terminal Position
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Number of Words
Attribute column
Manufacturer
Toshiba Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC558128AJ-20 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 20 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, 1.27 MM PITCH, PLASTIC, SOJ-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | - | - | - | - | - | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 128KX8 | 3-STATE | 3.7 mm | 8 | - | 1048576 bit | PARALLEL | - | CACHE SRAM | - | YES | - | - | - | - | - | 20.96 mm | 10.16 mm | ||
![]() TC5165405AFTS-50 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 50 ns | - | TOSHIBA CORP | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 3.3 V | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | - | 16MX4 | 3-STATE | 1.2 mm | 4 | - | 67108864 bit | - | - | EDO DRAM | - | - | 4096 | - | - | FAST PAGE WITH EDO | YES | 20.95 mm | 10.16 mm | ||
![]() TC55VCM208ASTN55 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 55 ns | - | TOSHIBA CORP | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP40,.56,20 | TSSOP40,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | - | ASYNCHRONOUS | 0.035 mA | 512KX8 | 3-STATE | 1.2 mm | 8 | - | 4194304 bit | PARALLEL | COMMON | STANDARD SRAM | 1.5 V | - | - | - | - | - | - | 12.4 mm | 10 mm | ||
![]() TC55V8200FT-12 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 54 | 12 ns | - | TOSHIBA CORP | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.4 mA | 2MX8 | 3-STATE | 1.2 mm | 8 | 0.004 A | 16777216 bit | PARALLEL | COMMON | CACHE SRAM | 3 V | - | - | - | - | - | - | 22.22 mm | 10.16 mm | ||
![]() TMM27512AD-20 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 200 ns | - | TOSHIBA CORP | 65536 words | 64000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Active | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | ASYNCHRONOUS | 0.12 mA | 64KX8 | 3-STATE | 5.2 mm | 8 | - | 524288 bit | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() TC551001AFL-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 70 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 128KX8 | - | 2.8 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | 2 V | YES | - | - | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC5516AFL-2 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | 200 ns | - | TOSHIBA CORP | 2048 words | 2000 | 85 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | OTHER | - | - | ASYNCHRONOUS | - | 2KX8 | 3-STATE | - | 8 | 0.000001 A | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | ||
![]() TC59SM716FT-80 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 54 | 6 ns | 125 MHz | TOSHIBA CORP | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | No | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.02 | DUAL | GULL WING | - | - | 0.8 mm | unknown | - | - | R-PDSO-G54 | Not Qualified | - | COMMERCIAL | - | - | - | 0.18 mA | 8MX16 | 3-STATE | - | 16 | 0.001 A | 134217728 bit | - | COMMON | SYNCHRONOUS DRAM | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | - | - | - | - | ||
![]() TMM2018AP-45 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | 45 ns | - | TOSHIBA CORP | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | LOW POWER STANDBY MODE | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.135 mA | 2KX8 | 3-STATE | 5 mm | 8 | - | 16384 bit | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() TC5116100CSJ-60 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | 60 ns | - | TOSHIBA CORP | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, 1.27 MM PITCH, PLASTIC, SOJ-26/24 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | - | - | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 16MX1 | 3-STATE | 3.7 mm | 1 | - | 16777216 bit | - | - | FAST PAGE DRAM | - | - | 4096 | - | - | FAST PAGE | - | 17.15 mm | 7.7 mm | ||
![]() TC55V1001FI-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | - | TOSHIBA CORP | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.525 INCH, 1.27 MM PITCH, PLASTIC, SOP-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 1 | ASYNCHRONOUS | - | 128KX8 | 3-STATE | 2.8 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | YES | - | - | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC5518CPL-20 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | 200 ns | - | TOSHIBA CORP | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | - | INDUSTRIAL | - | - | ASYNCHRONOUS | - | 2KX8 | 3-STATE | - | 8 | 0.000001 A | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | ||
![]() TC55B4257J-15 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 15 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 256KX4 | - | 3.6 mm | 4 | - | 1048576 bit | PARALLEL | - | CACHE SRAM | - | - | - | - | - | - | - | 21 mm | 10.2 mm | ||
![]() TC5164405AJ-60 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 60 ns | - | TOSHIBA CORP | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 3.3 V | - | - | EAR99 | - | CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | - | 16MX4 | 3-STATE | 3.7 mm | 4 | - | 67108864 bit | - | - | EDO DRAM | - | - | 4096 | - | - | FAST PAGE WITH EDO | - | 20.96 mm | 10.16 mm | ||
![]() TC5588J-20 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 20 ns | - | TOSHIBA CORP | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 8KX8 | - | 3.7 mm | 8 | - | 65536 bit | PARALLEL | - | CACHE SRAM | - | - | - | - | - | - | - | 18.42 mm | 7.7 mm | ||
![]() TC558128BJ-12 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 12 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.44 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.19 mA | 128KX8 | 3-STATE | 3.7 mm | 8 | 0.001 A | 1048576 bit | PARALLEL | COMMON | CACHE SRAM | 4.5 V | - | - | - | - | - | - | 20.96 mm | 10.16 mm | ||
![]() TC518128CFWL-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 100 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.525 INCH, 1.27 MM PITCH, PLASTIC, SOP-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 2.8 mm | 8 | - | 1048576 bit | PARALLEL | - | PSEUDO STATIC RAM | - | - | - | - | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC55V8200FT-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 54 | 10 ns | - | TOSHIBA CORP | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 54 | R-PDSO-G54 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | ASYNCHRONOUS | 0.43 mA | 2MX8 | 3-STATE | 1.2 mm | 8 | 0.004 A | 16777216 bit | PARALLEL | COMMON | CACHE SRAM | 3.14 V | - | - | - | - | - | - | 22.22 mm | 10.16 mm | ||
![]() TC514256AJ-10 Toshiba America Electronic Components | In Stock | - | - | YES | 20 | 100 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 256KX4 | - | 3.55 mm | 4 | - | 1048576 bit | - | - | FAST PAGE DRAM | - | - | 512 | - | - | FAST PAGE | - | 17.15 mm | 7.7 mm | ||
![]() TC511001AP-10 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | 100 ns | - | TOSHIBA CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 1MX1 | - | 4.4 mm | 1 | - | 1048576 bit | - | - | NIBBLE MODE DRAM | - | - | 512 | - | - | NIBBLE | - | 22 mm | 7.62 mm |