- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Memory IC Type
- Organization
- Terminal Form
- Terminal Position
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Number of Words
Attribute column
Manufacturer
Toshiba Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Alternate Memory Width | Output Enable | Refresh Cycles | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC514400AZ-80 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | 80 ns | - | TOSHIBA CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | ZIP | ZIP, | - | RECTANGULAR | IN-LINE | Obsolete | ZIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 20 | R-PZIP-T20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 1MX4 | 3-STATE | 10.16 mm | 4 | - | 4194304 bit | - | - | FAST PAGE DRAM | - | - | - | 1024 | FAST PAGE | - | 25.8 mm | - | ||
![]() TC55YCM416BSGN70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 85 ns | - | TOSHIBA CORP | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.55,20 | TSSOP48,.55,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 1.8 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 2.2 V | INDUSTRIAL | 1.65 V | - | ASYNCHRONOUS | 0.012 mA | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 16777216 bit | PARALLEL | COMMON | STANDARD SRAM | 1 V | - | - | - | - | - | 12.4 mm | 12 mm | ||
![]() TC551001CFT-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 70 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.00005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | - | - | - | 18.4 mm | 8 mm | ||
![]() TC554001AF-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | - | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 2.8 mm | 8 | - | 4194304 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC5117440CSJ-60 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC5164805AJ-50 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 50 ns | - | TOSHIBA CORP | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, 1.27 MM PITCH, PLASTIC, SOJ-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 3.3 V | e0 | - | - | TIN LEAD | CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | J BEND | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | - | 8MX8 | 3-STATE | 3.7 mm | 8 | - | 67108864 bit | - | - | EDO DRAM | - | - | - | 4096 | FAST PAGE WITH EDO | - | 20.96 mm | 10.16 mm | ||
![]() TC55V16356FF-150 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 3.8 ns | 150 MHz | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | No | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.425 mA | 512KX36 | 3-STATE | 1.7 mm | 36 | 0.01 A | 18874368 bit | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() TC55V1664J-15 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 15 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ44,.44 | SOJ44,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 3.3 V | - | - | 3A991.B.2.B | - | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-J44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.17 mA | 128KX8 | 3-STATE | 3.7 mm | 8 | 0.002 A | 1048576 bit | PARALLEL | COMMON | CACHE SRAM | 3 V | 16 | YES | - | - | - | 28.58 mm | 10.16 mm | ||
![]() TC511664BFT-80 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 80 ns | - | TOSHIBA CORP | 65536 words | 64000 | - | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | R-PDSO-G40 | Not Qualified | 5.5 V | - | 4.5 V | 1 | - | - | 64KX16 | - | 1.2 mm | 16 | - | 1048576 bit | - | - | OTHER DRAM | - | - | - | - | FAST PAGE | - | 18.41 mm | 10.16 mm | ||
![]() TC51V16165BFT-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 70 ns | - | TOSHIBA CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 3.3 V | e0 | - | - | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 50/44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | - | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 16777216 bit | - | - | EDO DRAM | - | - | - | 4096 | FAST PAGE WITH EDO | - | 20.95 mm | 10.16 mm | ||
![]() TC55257P-10 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 100 ns | - | TOSHIBA CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.07 mA | 32KX8 | 3-STATE | - | 8 | 0.001 A | 262144 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | ||
![]() TC514273BJ-80 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 80 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, PLASTIC, SOJ-40 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | - | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | - | DUAL | J BEND | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 40 | R-PDSO-J40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 256KX16 | - | 3.7 mm | 16 | - | 4194304 bit | - | - | FAST PAGE DRAM | - | - | - | 512 | FAST PAGE | - | 26.04 mm | 10.16 mm | ||
![]() TC5118160CJ-60 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 42 | 60 ns | - | TOSHIBA CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, 1.27 MM PITCH, PLASTIC, SOJ-42 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | - | - | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 42 | R-PDSO-J42 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 1MX16 | 3-STATE | 3.7 mm | 16 | - | 16777216 bit | - | - | FAST PAGE DRAM | - | - | - | 1024 | FAST PAGE | - | 27.31 mm | 10.16 mm | ||
![]() TMM27512AD-17 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 170 ns | - | TOSHIBA CORP | 65536 words | 64000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Active | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-GDIP-T28 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | ASYNCHRONOUS | 0.12 mA | 64KX8 | 3-STATE | 5.2 mm | 8 | - | 524288 bit | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | 15.24 mm | ||
![]() TC514400ASJL-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | 70 ns | - | TOSHIBA CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN; BATTERY BACKUP REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 1MX4 | 3-STATE | 3.75 mm | 4 | - | 4194304 bit | - | - | FAST PAGE DRAM | - | - | - | 1024 | FAST PAGE | - | 17.15 mm | 7.7 mm | ||
![]() TC514265DFTS-60 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 60 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 5 V | e0 | - | - | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 44 | R-PDSO-G40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 256KX16 | - | 1.2 mm | 16 | - | 4194304 bit | - | - | EDO DRAM | - | - | - | - | FAST PAGE WITH EDO | - | 18.41 mm | 10.16 mm | ||
![]() TC55V1001ASTI-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 70 ns | - | TOSHIBA CORP | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.04 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.000035 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | - | 11.8 mm | 8 mm | ||
![]() TC5565APL-10 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 100 ns | - | TOSHIBA CORP | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.045 mA | 8KX8 | 3-STATE | 5.3 mm | 8 | 0.00005 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | - | - | - | 37 mm | 15.24 mm | ||
![]() TC55V1001AFI-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | - | TOSHIBA CORP | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.525 INCH, 1.27 MM PITCH, PLASTIC, SOP-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | - | 128KX8 | - | 2.8 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC59WM803BFT-75 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 66 | 0.75 ns | - | TOSHIBA CORP | 67108864 words | 64000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 2.5 V | - | - | EAR99 | - | AUTO/SELF REFRESH | 8542.32.00.24 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 66 | R-PDSO-G66 | Not Qualified | 2.7 V | COMMERCIAL | 2.3 V | 1 | SYNCHRONOUS | - | 64MX4 | - | 1.2 mm | 4 | - | 268435456 bit | - | - | DDR DRAM | - | - | - | - | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm |