- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Memory IC Type
- Organization
- Terminal Form
- Terminal Position
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Number of Words
Attribute column
Manufacturer
Toshiba Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Output Enable | Refresh Cycles | Access Mode | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMM41464AP-12 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | 120 ns | TOSHIBA CORP | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.02 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | - | COMMERCIAL | - | - | - | 0.072 mA | 64KX4 | 3-STATE | - | 4 | - | 262144 bit | - | COMMON | PAGE MODE DRAM | - | - | - | 256 | - | - | - | ||
![]() TC551001AFTL-85L Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 128KX8 | - | 1.2 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | 2 V | YES | - | - | 18.4 mm | 8 mm | ||
![]() TC514256AJ-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | 70 ns | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 256KX4 | - | 3.55 mm | 4 | - | 1048576 bit | - | - | FAST PAGE DRAM | - | - | - | 512 | FAST PAGE | 17.15 mm | 7.7 mm | ||
![]() TMM2764D-2 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 200 ns | TOSHIBA CORP | 8192 words | 8000 | 70 °C | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.1 mA | 8KX8 | 3-STATE | - | 8 | - | 65536 bit | PARALLEL | COMMON | UVPROM | 21 V | - | - | - | - | - | - | ||
![]() TC5517BF-25 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | 250 ns | TOSHIBA CORP | 2048 words | 2000 | 85 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | OTHER | - | - | ASYNCHRONOUS | 0.03 mA | 2KX8 | 3-STATE | - | 8 | 0.00003 A | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | - | - | - | - | ||
![]() TC514256AP-10 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | 100 ns | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 256KX4 | - | 4.4 mm | 4 | - | 1048576 bit | - | - | FAST PAGE DRAM | - | - | - | 512 | FAST PAGE | 24.6 mm | 7.62 mm | ||
![]() TC55V1001ATRI-85L Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | TOSHIBA CORP | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1-R | 8 X 20 MM, 0.50 MM PITCH, REVERSE, PLASTIC, TSOP1-32 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | - | 128KX8 | - | 1.2 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() TC514400ASJ-80 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | 80 ns | TOSHIBA CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 1MX4 | 3-STATE | 3.75 mm | 4 | - | 4194304 bit | - | - | FAST PAGE DRAM | - | - | - | 1024 | FAST PAGE | 17.15 mm | 7.7 mm | ||
![]() TC58DVM82F1FT00 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | - | TOSHIBA CORP | 33554432 words | 32000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3.3 V | e0 | - | 3A991.B.1.B.1 | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | - | 32MX8 | - | 1.2 mm | 8 | - | 268435456 bit | SERIAL | - | EEPROM | 3 V | - | - | - | - | 18.4 mm | 12 mm | ||
![]() TC55VZM216AFTI12 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 12 ns | TOSHIBA CORP | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, 0.80 MM PITCH, PLASTIC, TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | ASYNCHRONOUS | 0.16 mA | 256KX16 | 3-STATE | 1.2 mm | 16 | 0.01 A | 4194304 bit | PARALLEL | COMMON | CACHE SRAM | - | 3 V | - | - | - | 18.41 mm | 10.16 mm | ||
![]() TC55V1001AFTI-85L Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | TOSHIBA CORP | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | 8 X 20 MM, 0.50 MM PITCH, PLASTIC, TSOP1-32 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 3 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | - | 128KX8 | - | 1.2 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() TMM2018D-55 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | 55 ns | TOSHIBA CORP | 2048 words | 2000 | 70 °C | - | CERAMIC | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-XDIP-T24 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.15 mA | 2KX8 | 3-STATE | - | 8 | - | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | ||
![]() TMM2068AP-25 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | 25 ns | TOSHIBA CORP | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T20 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 4KX4 | 3-STATE | - | 4 | - | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | ||
![]() TC51832FL-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 85 ns | TOSHIBA CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | CE/AUTO/SELF REFRESH | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 32KX8 | 3-STATE | 2.7 mm | 8 | - | 262144 bit | PARALLEL | - | PSEUDO STATIC RAM | - | - | YES | - | - | 18.5 mm | 8.8 mm | ||
![]() TC55V400AFT-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 70 ns | TOSHIBA CORP | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.55,20 | TSSOP48,.55,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.3 V | - | ASYNCHRONOUS | 0.06 mA | 256KX16 | 3-STATE | 1.2 mm | 16 | - | 4194304 bit | PARALLEL | COMMON | STANDARD SRAM | - | 1.5 V | - | - | - | 12.4 mm | 12 mm | ||
![]() TC55B328P-10 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 10 ns | TOSHIBA CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.17 mA | 32KX8 | 3-STATE | 4.45 mm | 8 | - | 262144 bit | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | 34.9 mm | 7.62 mm | ||
![]() TC514100AZ-70 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | 70 ns | TOSHIBA CORP | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | ZIP | ZIP, | - | RECTANGULAR | IN-LINE | Obsolete | ZIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 20 | R-PZIP-T20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 4MX1 | 3-STATE | 10.16 mm | 1 | - | 4194304 bit | - | - | FAST PAGE DRAM | - | - | - | 1024 | FAST PAGE | 25.8 mm | - | ||
![]() TMM2016BP-15 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMM41464CP-10 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC55464J-17 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | 17 ns | TOSHIBA CORP | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ24,.34 | SOJ24,.34 | RECTANGULAR | SMALL OUTLINE | Active | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-J24 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 1 | ASYNCHRONOUS | 0.12 mA | 64KX4 | 3-STATE | 3.7 mm | 4 | 0.001 A | 262144 bit | PARALLEL | COMMON | CACHE SRAM | - | 4.5 V | NO | - | - | 15.88 mm | 7.7 mm |