- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Memory IC Type
- Organization
- Terminal Form
- Terminal Position
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Number of Words
Attribute column
Manufacturer
Toshiba Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Output Enable | Refresh Cycles | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC51V8512AFT-12 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 120 ns | - | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, 1.27 MM PITCH, PLASTIC, TSOP2-32 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 3 V | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.3 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | - | 512KX8 | - | 1.2 mm | 8 | - | 4194304 bit | PARALLEL | - | PSEUDO STATIC RAM | - | - | - | - | - | - | - | 20.95 mm | 10.16 mm | ||
![]() TC584000FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 15000 ns | - | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 5 V | e0 | No | 3A991.B.1.B.1 | TIN LEAD | BULK ERASE; BLOCK ERASE | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | R-PDSO-G40 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | ASYNCHRONOUS | - | 512KX8 | - | 1.2 mm | 8 | - | 4194304 bit | PARALLEL | - | EEPROM | 5 V | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() TC59S6416FT-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 54 | 8 ns | - | TOSHIBA CORP | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | - | TIN LEAD | AUTO/SELF REFRESH | - | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | - | 4MX16 | - | 1.2 mm | 16 | - | 67108864 bit | - | - | SYNCHRONOUS DRAM | - | - | - | - | - | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() TC5563APL-15L Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 150 ns | - | TOSHIBA CORP | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.045 mA | 8KX8 | 3-STATE | 4.45 mm | 8 | 0.000015 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | YES | - | - | - | 34.9 mm | 7.62 mm | ||
![]() TC514256BZ-70 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC514256BZL-60 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 19 | 60 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | ZIP | ZIP, | - | RECTANGULAR | IN-LINE | Obsolete | ZIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 20 | R-PZIP-T19 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 256KX4 | - | 10.16 mm | 4 | - | 1048576 bit | - | - | FAST PAGE DRAM | - | - | - | - | 512 | FAST PAGE | - | 25.8 mm | - | ||
![]() TC5165165AFT-50 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 50 | 50 ns | - | TOSHIBA CORP | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP50,.46,32 | TSOP50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 50 | R-PDSO-G50 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.13 mA | 4MX16 | 3-STATE | 1.2 mm | 16 | 0.0005 A | 67108864 bit | - | COMMON | EDO DRAM | - | - | 8 | - | 4096 | FAST PAGE WITH EDO | NO | 20.95 mm | 10.16 mm | ||
![]() TC55V8128BFTI-12 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 12 ns | - | TOSHIBA CORP | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP32,.46,32 | TSOP32,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | 3A991.B.2.B | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | - | ASYNCHRONOUS | 0.17 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.002 A | 1048576 bit | PARALLEL | COMMON | CACHE SRAM | - | 3 V | - | - | - | - | - | 13.34 mm | 10.16 mm | ||
![]() TC55V1664BFT-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 10 ns | - | TOSHIBA CORP | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, 0.80 MM PITCH, PLASTIC, TSOP2-44 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 3.3 V | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | - | 64KX16 | - | 1.2 mm | 16 | - | 1048576 bit | PARALLEL | - | CACHE SRAM | - | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() TC554001FL-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | - | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.08 mA | 512KX8 | 3-STATE | 2.8 mm | 8 | 0.00005 A | 4194304 bit | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | YES | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC55257AFL-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 85 ns | - | TOSHIBA CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | LOW POWER STANDBY MODE; POWER DOWN FEATURE | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.07 mA | 32KX8 | 3-STATE | 2.5 mm | 8 | 0.0001 A | 262144 bit | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | - | - | - | - | - | - | ||
![]() TC5565APL-12L Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 120 ns | - | TOSHIBA CORP | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.04 mA | 8KX8 | 3-STATE | 5.3 mm | 8 | 0.000015 A | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | YES | - | - | - | 37 mm | 15.24 mm | ||
![]() TC55V16356FF-150 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 3.8 ns | 150 MHz | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP100,.63X.87 | QFP100,.63X.87 | RECTANGULAR | FLATPACK, LOW PROFILE | Obsolete | QFP | No | 3.3 V | e0 | No | 3A991.B.2.A | TIN LEAD | PIPELINED ARCHITECTURE | 8542.32.00.41 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.465 V | COMMERCIAL | 3.135 V | - | SYNCHRONOUS | 0.425 mA | 512KX36 | 3-STATE | 1.7 mm | 36 | 0.01 A | 18874368 bit | PARALLEL | COMMON | CACHE SRAM | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() TC55V1664J-15 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 15 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ44,.44 | SOJ44,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 3.3 V | - | - | 3A991.B.2.B | - | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-J44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.17 mA | 128KX8 | 3-STATE | 3.7 mm | 8 | 0.002 A | 1048576 bit | PARALLEL | COMMON | CACHE SRAM | - | 3 V | 16 | YES | - | - | - | 28.58 mm | 10.16 mm | ||
![]() TC551001CFT-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 70 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.00005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | YES | - | - | - | 18.4 mm | 8 mm | ||
![]() TC554001AF-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | - | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 2.8 mm | 8 | - | 4194304 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC5117440CSJ-60 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC5164805AJ-50 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 50 ns | - | TOSHIBA CORP | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.400 INCH, 1.27 MM PITCH, PLASTIC, SOJ-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 3.3 V | e0 | - | - | TIN LEAD | CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | J BEND | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | - | 8MX8 | 3-STATE | 3.7 mm | 8 | - | 67108864 bit | - | - | EDO DRAM | - | - | - | - | 4096 | FAST PAGE WITH EDO | - | 20.96 mm | 10.16 mm | ||
![]() TMM41464AP-12 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | 120 ns | - | TOSHIBA CORP | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.02 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | - | COMMERCIAL | - | - | - | 0.072 mA | 64KX4 | 3-STATE | - | 4 | - | 262144 bit | - | COMMON | PAGE MODE DRAM | - | - | - | - | 256 | - | - | - | - | ||
![]() TC5514APL-2 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |