- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Memory IC Type
- Organization
- Terminal Form
- Terminal Position
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Number of Words
Attribute column
Manufacturer
Toshiba Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Output Enable | Refresh Cycles | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC551001AFTL-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | TOSHIBA CORP | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 128KX8 | - | 1.2 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | 2 V | - | YES | - | - | - | 18.4 mm | 8 mm | ||
![]() TC55B8128J-12 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 12 ns | TOSHIBA CORP | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | - | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | - | TIN LEAD | - | - | DUAL | J BEND | 240 | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 128KX8 | - | 3.6 mm | 8 | - | 1048576 bit | PARALLEL | - | CACHE SRAM | - | - | - | - | - | - | - | 21 mm | 10.2 mm | ||
![]() TMM2016BP-90 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC55V1403J-15 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 15 ns | TOSHIBA CORP | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.44 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | CAN ALSO BE CONFIGURED AS 1M X 4 | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.14 mA | 1MX4 | 3-STATE | 3.7 mm | 4 | 0.01 A | 4194304 bit | PARALLEL | CONFIGURABLE | CACHE SRAM | - | 3 V | 1 | - | - | - | - | 20.96 mm | 10.16 mm | ||
![]() TC5118160BFT-60 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 60 ns | TOSHIBA CORP | 1 | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | - | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 5 V | e0 | - | - | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | GULL WING | 240 | 1 | 0.8 mm | unknown | NOT SPECIFIED | 50/44 | R-PDSO-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 1MX16 | - | 1.2 mm | 16 | - | 16777216 bit | - | - | FAST PAGE DRAM | - | - | - | - | - | FAST PAGE | - | 20.95 mm | 10.16 mm | ||
![]() TC55328BJ-15 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC551864AJ-20 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 20 ns | TOSHIBA CORP | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-J44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 64KX18 | 3-STATE | 3.7 mm | 18 | - | 1179648 bit | PARALLEL | - | CACHE SRAM | - | - | - | YES | - | - | - | 28.58 mm | 10.16 mm | ||
![]() TC5832FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | - | TOSHIBA CORP | - | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, PLASTIC, TSOP2-44/40 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | - | 5 V | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | R-PDSO-G40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | - | 4MX8 | 3-STATE | 1.2 mm | 8 | - | 33554432 bit | SERIAL | - | EEPROM | 5 V | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() TC5165805BFTS-50 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 50 ns | TOSHIBA CORP | - | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP32,.46 | TSOP32,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.1 mA | 8MX8 | 3-STATE | 1.2 mm | 8 | 0.0002 A | 67108864 bit | - | COMMON | EDO DRAM | - | - | - | - | 4096 | FAST PAGE WITH EDO | YES | 20.95 mm | 10.16 mm | ||
![]() TC5118325BJ-60 Toshiba America Electronic Components | In Stock | - | - | YES | 70 | 60 ns | TOSHIBA CORP | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 0.8 mm | unknown | - | 70 | R-PDSO-J70 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 512KX32 | 3-STATE | 3.7 mm | 32 | - | 16777216 bit | - | - | EDO DRAM | - | - | - | - | 1024 | FAST PAGE WITH EDO | - | 28.57 mm | 10.16 mm | ||
![]() TMM2063P-12 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 120 ns | TOSHIBA CORP | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.08 mA | 8KX8 | 3-STATE | - | 8 | - | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | ||
![]() TC5565PL-12 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC5516AFL Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | 250 ns | TOSHIBA CORP | - | 2048 words | 2000 | 85 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | - | OTHER | - | - | ASYNCHRONOUS | - | 2KX8 | 3-STATE | - | 8 | 0.000001 A | 16384 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | ||
![]() TC5589J-25 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 25 ns | TOSHIBA CORP | - | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 8KX9 | - | 3.7 mm | 9 | - | 73728 bit | PARALLEL | - | CACHE SRAM | - | - | - | - | - | - | - | 18.42 mm | 7.7 mm | ||
![]() TC574000D-150 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 32 | 150 ns | TOSHIBA CORP | - | 524288 words | 512000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, | - | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 32 | R-GDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.06 mA | 512KX8 | 3-STATE | 6 mm | 8 | - | 4194304 bit | PARALLEL | - | UVPROM | - | - | - | - | - | - | - | 42 mm | 15.24 mm | ||
![]() TC55YEM416BXGN70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 85 ns | TOSHIBA CORP | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,30 | BGA48,6X8,30 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | 1.8 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | BOTTOM | BALL | - | 1 | 0.75 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 2.2 V | INDUSTRIAL | 1.65 V | - | ASYNCHRONOUS | 0.012 mA | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 16777216 bit | PARALLEL | COMMON | STANDARD SRAM | - | 1 V | - | - | - | - | - | 11 mm | 8 mm | ||
![]() TC528128BJ-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 40 | 100 ns | TOSHIBA CORP | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH; 256 X 8 SAM PORT | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 40 | R-PDSO-J40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | - | 128KX8 | 3-STATE | 3.7 mm | 8 | - | 1048576 bit | - | - | VIDEO DRAM | - | - | - | - | 512 | FAST PAGE | - | 26.04 mm | 10.16 mm | ||
![]() TC5117400CSJ-60 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | 60 ns | TOSHIBA CORP | - | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | 0.300 INCH, PLASTIC, SOJ-26/24 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 5 V | - | - | - | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 24 | R-PDSO-J24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 4MX4 | 3-STATE | 3.7 mm | 4 | - | 16777216 bit | - | - | FAST PAGE DRAM | - | - | - | - | 2048 | FAST PAGE | - | 17.15 mm | 7.7 mm | ||
![]() TC55YCM416BTGN70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 85 ns | TOSHIBA CORP | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 1.8 V | - | - | 3A991.B.2.A | - | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 2.2 V | INDUSTRIAL | 1.65 V | - | ASYNCHRONOUS | 0.012 mA | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 16777216 bit | PARALLEL | COMMON | STANDARD SRAM | - | 1 V | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() TC5165805BFT-50 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 50 ns | TOSHIBA CORP | - | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP32,.46 | TSOP32,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.1 mA | 8MX8 | 3-STATE | 1.2 mm | 8 | 0.0005 A | 67108864 bit | - | COMMON | EDO DRAM | - | - | - | - | 4096 | FAST PAGE WITH EDO | NO | 20.95 mm | 10.16 mm |