- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Memory IC Type
- Organization
- Terminal Form
- Terminal Position
- JESD-30 Code
- Memory Density
- Memory Width
- Surface Mount
- Number of Words
Attribute column
Manufacturer
Toshiba Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Standby Voltage-Min | Alternate Memory Width | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC55V1001F-85 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 85 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.525 INCH, 1.27 MM PITCH, PLASTIC, SOP-32 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | 1 | 1.27 mm | unknown | NOT SPECIFIED | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | - | 128KX8 | - | 2.8 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | - | - | - | - | - | - | - | - | 20.6 mm | 10.7 mm | ||
![]() TC514800AJLL-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 70 ns | - | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | - | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN; BATTERY BACKUP; SELF REFRESH | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 512KX8 | - | 3.7 mm | 8 | - | 4194304 bit | - | - | FAST PAGE DRAM | - | - | - | - | 1024 | - | - | FAST PAGE | YES | 18.42 mm | 10.16 mm | ||
![]() TC55V200FT-70 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | 70 ns | - | TOSHIBA CORP | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.55,20 | TSSOP48,.55,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | - | ASYNCHRONOUS | 0.055 mA | 128KX16 | 3-STATE | 1.2 mm | 16 | - | 2097152 bit | PARALLEL | COMMON | STANDARD SRAM | - | 1.5 V | - | - | - | - | - | - | - | 12.4 mm | 12 mm | ||
![]() TC55V11601FT-15 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 54 | 15 ns | - | TOSHIBA CORP | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, 0.80 MM PITCH, PLASTIC, TSOP2-54 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | - | 16MX1 | - | 1.2 mm | 1 | - | 16777216 bit | PARALLEL | - | CACHE SRAM | - | - | - | - | - | - | - | - | - | 22.22 mm | 10.16 mm | ||
![]() TC551001APL-85 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 32 | 85 ns | - | TOSHIBA CORP | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 128KX8 | - | 4.8 mm | 8 | - | 1048576 bit | PARALLEL | - | STANDARD SRAM | - | 2 V | - | YES | - | - | - | - | - | 42 mm | 15.24 mm | ||
![]() TC524256P-12 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 120 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | TIN LEAD | CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | ASYNCHRONOUS | - | 256KX4 | - | 4.45 mm | 4 | - | 1048576 bit | - | - | PAGE MODE DRAM | - | - | - | - | - | - | - | PAGE | - | - | 10.16 mm | ||
![]() TC55VZM216AFTN12 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 12 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | 0.400 INCH, 0.80 MM PITCH, PLASTIC, TSOP2-44 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | 3A991.B.2.A | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.15 mA | 256KX16 | 3-STATE | 1.2 mm | 16 | 0.004 A | 4194304 bit | PARALLEL | COMMON | CACHE SRAM | - | 3 V | - | - | - | - | - | - | - | 18.41 mm | 10.16 mm | ||
![]() TC55465AJ-15 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 15 ns | - | TOSHIBA CORP | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Active | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.12 mA | 64KX4 | 3-STATE | 3.7 mm | 4 | 0.001 A | 262144 bit | PARALLEL | COMMON | CACHE SRAM | - | 4.5 V | - | - | - | - | - | - | - | 18.42 mm | 7.7 mm | ||
![]() TC514400AFT-80 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | 80 ns | - | TOSHIBA CORP | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 1MX4 | - | 1.2 mm | 4 | - | 4194304 bit | - | - | FAST PAGE DRAM | - | - | - | - | 1024 | - | - | FAST PAGE | - | 17.14 mm | 7.7 mm | ||
![]() TC59LM906AMG-37 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 0.5 ns | 266 MHz | TOSHIBA CORP | 67108864 words | 64000000 | 85 °C | - | PLASTIC/EPOXY | TBGA | TBGA, BGA60,6X15,40 | BGA60,6X15,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | - | 2.5 V | e1 | - | EAR99 | TIN SILVER COPPER | AUTO/SELF REFRESH | 8542.32.00.28 | BOTTOM | BALL | 250 | 1 | 1 mm | unknown | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 2.625 V | OTHER | 2.375 V | 1 | SYNCHRONOUS | 0.45 mA | 64MX8 | 3-STATE | 1.2 mm | 8 | 0.09 A | 536870912 bit | - | COMMON | DDR1 DRAM | - | - | - | - | - | 2,4 | 2,4 | MULTI BANK PAGE BURST | YES | 16.5 mm | 12.7 mm | ||
![]() TC574200D-150 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | 150 ns | - | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | CERAMIC, GLASS-SEALED | WDIP | WDIP, | - | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 40 | R-GDIP-T40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.03 mA | 512KX8 | 3-STATE | 6.05 mm | 8 | - | 4194304 bit | PARALLEL | - | UVPROM | - | - | 16 | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() TMM2764AD-150 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 150 ns | - | TOSHIBA CORP | 8192 words | 8000 | 70 °C | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.12 mA | 8KX8 | 3-STATE | - | 8 | - | 65536 bit | PARALLEL | COMMON | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TMM2063P-12 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 120 ns | - | TOSHIBA CORP | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.3 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.08 mA | 8KX8 | 3-STATE | - | 8 | - | 65536 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC55257APL-85 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 85 ns | - | TOSHIBA CORP | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | LOW POWER STANDBY MODE; POWER DOWN FEATURE | 8542.32.00.41 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.07 mA | 32KX8 | 3-STATE | 5.2 mm | 8 | 0.0001 A | 262144 bit | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | - | - | - | - | - | - | - | 15.24 mm | ||
![]() TC5565AFL-10 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 100 ns | - | TOSHIBA CORP | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 8KX8 | 3-STATE | 2.7 mm | 8 | - | 65536 bit | PARALLEL | - | STANDARD SRAM | - | 2 V | - | YES | - | - | - | - | - | 18.5 mm | 8.8 mm | ||
![]() TC514256AJL-70 Toshiba America Electronic Components | In Stock | - | - | YES | 20 | 70 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | - | 256KX4 | - | 3.55 mm | 4 | - | 1048576 bit | - | - | FAST PAGE DRAM | - | - | - | - | 512 | - | - | FAST PAGE | - | 17.15 mm | 7.7 mm | ||
![]() TC51V16400CST-60 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | 60 ns | - | TOSHIBA CORP | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | 0.300 INCH, PLASTIC, TSOP-26/24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 3.3 V | e0 | - | - | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 26/24 | R-PDSO-G24 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | - | 4MX4 | 3-STATE | 1.2 mm | 4 | - | 16777216 bit | - | - | FAST PAGE DRAM | - | - | - | - | 4096 | - | - | FAST PAGE | - | 17.14 mm | 7.7 mm | ||
![]() TC518512FTL-80LV Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | 80 ns | - | TOSHIBA CORP | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 5 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 512KX8 | - | 1.2 mm | 8 | - | 4194304 bit | PARALLEL | - | PSEUDO STATIC RAM | - | - | - | - | - | - | - | - | - | 20.95 mm | 10.16 mm | ||
![]() TMM41256AP-12 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | 120 ns | - | TOSHIBA CORP | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.02 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | 0.072 mA | 256KX1 | 3-STATE | - | 1 | - | 262144 bit | - | SEPARATE | PAGE MODE DRAM | - | - | - | - | 256 | - | - | - | - | - | - | ||
![]() TC5832DC Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 22 | - | - | TOSHIBA CORP | 4194304 words | 4000000 | 55 °C | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | 5 V | - | - | 3A991.B.1.B.1 | - | - | 8542.32.00.51 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | 22 | R-XXMA-X22 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 4MX8 | 3-STATE | - | 8 | - | 33554432 bit | SERIAL | - | EEPROM | 5 V | - | - | - | - | - | - | - | - | - | - |