- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Current - Startup
- Frequency - Switching
- Mode
- Mount
- Number of Pins
- RoHS Status
Attribute column
Manufacturer
Toshiba PMIC - PFC (Power Factor Correction)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Lead Free Status / RoHS Status | Lifetime @ Temp. | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Supply | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Frequency - Switching | Mode | Current - Startup | Features | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC7764WBG-L000(ZEF Toshiba | In Stock | - | - | - | - | Through Hole | Axial | - | - | -- | -- | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | - | Military, MIL-PRF-39003/1, CSR13 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±5% | Active | -- | Hermetically Sealed | - | - | 10µF | - | -- | D (0.001%) | -- | C | - | - | - | Military | -- | - | ||
![]() TB6819AFG,C,EL Toshiba Semiconductor and Storage | 46 |
| - | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | - | Industrial grade | - | -40°C~85°C | Cut Tape (CT) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 10V~25V | - | - | - | - | 20kHz~150kHz | Critical Conduction (CRM) | 72.5μA | - | - | RoHS Compliant | ||
![]() TB6818FG,EL Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOP (0.181, 4.60mm Width) | 16 | 16-SSOP | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | 8.4V~26V | - | - | - | - | 20kHz~150kHz | Continuous Conduction (CCM) | 30μA | - | - | RoHS Compliant |