- Packaging
- Package / Case
- Number of Outputs
- Mounting Type
- Operating Temperature
- Part Status
- Interface
- Output Configuration
- Output Type
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Toshiba PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Interface | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBD62502AFG,EL Toshiba Semiconductor and Storage | 16 |
| - | 17 Weeks | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-SOP | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 7 | N-Channel | 1.75A | - | On/Off | Low Side | - | Not Required | - | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | RoHS Compliant | ||
![]() TBD62004AFG,EL Toshiba Semiconductor and Storage | 42005 |
| - | 17 Weeks | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 7 | N-Channel | 2.8A | - | On/Off | Low Side | - | Not Required | - | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | RoHS Compliant | ||
![]() TCK108AG,LF Toshiba Semiconductor and Storage | 16 |
| - | 12 Weeks | - | Surface Mount | 4-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | P-Channel | 1A | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | - | 34m Ω | Load Discharge, Slew Rate Controlled | - | RoHS Compliant | ||
![]() TCK305G,LF Toshiba Semiconductor and Storage | 34 |
| - | 12 Weeks | - | Surface Mount | 9-UFBGA, CSPBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | TCK30 | Active | 1 (Unlimited) | - | - | - | - | - | 1 | N-Channel | - | - | On/Off | High Side | - | Not Required | - | - | General Purpose | 1:1 | 2.3V~28V | Over Temperature, Over Voltage, Reverse Current, UVLO | 73m Ω | Slew Rate Controlled, Status Flag | - | RoHS Compliant | ||
![]() TCK106G,LF Toshiba Semiconductor and Storage | 9 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-UFBGA | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Not For New Designs | 1 (Unlimited) | - | 225mOhm | - | - | 800mW | 1 | P-Channel | 1A | 5.5V | On/Off | High Side | 1A | Not Required | 200nA | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | - | 49m Ω | Slew Rate Controlled | No | RoHS Compliant | ||
![]() TCK108G,LF Toshiba Semiconductor and Storage | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 4-UFBGA | 4 | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | Discontinued | 1 (Unlimited) | - | 225mOhm | - | - | 800mW | 1 | P-Channel | 1A | 5.5V | On/Off | High Side | 1A | Not Required | 200nA | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | - | 49m Ω | Slew Rate Controlled | No | RoHS Compliant | ||
![]() TCK22951G,LF Toshiba Semiconductor and Storage | 122 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current | 31m Ω | Load Discharge | - | RoHS Compliant | ||
![]() TCK302G,LF Toshiba Semiconductor and Storage | 7 |
| - | 12 Weeks | - | Surface Mount | 9-UFBGA, CSPBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | TCK30 | Active | 1 (Unlimited) | - | - | - | - | - | 1 | N-Channel | 3A | - | On/Off | High Side | - | Not Required | - | - | General Purpose | 1:1 | 2.3V~28V | Over Temperature, Over Voltage, Reverse Current, UVLO | 73m Ω | Slew Rate Controlled, Status Flag | - | RoHS Compliant | ||
![]() TCK323G,LF Toshiba Semiconductor and Storage | 45 |
| - | 12 Weeks | - | Surface Mount | 16-UFBGA, CSPBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | N-Channel | 2A | - | On/Off | High Side | - | Not Required | - | - | General Purpose | 2:1 | 2.3V~36V | Over Temperature, Over Voltage, Reverse Current, UVLO | 98m Ω | Slew Rate Controlled, Status Flag | - | RoHS Compliant | ||
![]() TCK106AF,LF Toshiba Semiconductor and Storage | 390 |
| - | 12 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | - | 63m Ω | Slew Rate Controlled | - | RoHS Compliant | ||
![]() TCK101G,LF Toshiba Semiconductor and Storage | 7 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-UFBGA | 6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | 180mOhm | - | - | 800mW | 1 | P-Channel | 1A | 5.5V | On/Off | High Side | 1A | Not Required | 20μA | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | Over Temperature | 50m Ω | Load Discharge, Slew Rate Controlled | No | RoHS Compliant | ||
![]() TCK102G,LF Toshiba Semiconductor and Storage | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 6-UFBGA | 6 | 6-BGA | -40°C~85°C TA | Digi-Reel® | 2014 | - | Discontinued | 1 (Unlimited) | - | 180mOhm | 85°C | -40°C | 800mW | 1 | P-Channel | 1A | 5.5V | On/Off | High Side | 1A | Not Required | 20μA | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | Over Temperature | 50mOhm | Slew Rate Controlled | No | RoHS Compliant | ||
![]() TBD62084AFNG,EL Toshiba Semiconductor and Storage | 170 |
| - | 12 Weeks | - | Surface Mount | 18-LSSOP (0.173, 4.40mm Width) | 18 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 | N-Channel | 2.8A | - | On/Off | Low Side | - | Not Required | - | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | RoHS Compliant | ||
![]() TCK1024G,LF Toshiba Semiconductor and Storage | 138 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | - | - | Non-Inverting | General Purpose | 1:1 | 1.4V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current | 31m Ω | Load Discharge | - | RoHS Compliant | ||
![]() TCK304G,LF Toshiba Semiconductor and Storage | 39 |
| - | 12 Weeks | - | Surface Mount | 9-UFBGA, CSPBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | N-Channel | - | - | On/Off | High Side | - | Not Required | - | - | General Purpose | 1:1 | 2.3V~28V | Over Temperature, Over Voltage, Reverse Current, UVLO | 73m Ω | Slew Rate Controlled, Status Flag | - | RoHS Compliant | ||
![]() TBD62783AFNG,EL Toshiba Semiconductor and Storage | 1644 |
| - | 12 Weeks | - | Surface Mount | 18-LSSOP (0.173, 4.40mm Width) | 18 | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 8 | N-Channel | 500mA | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | RoHS Compliant | ||
![]() TCK322G,LF Toshiba Semiconductor and Storage | 3500 |
| - | 12 Weeks | - | Surface Mount | 16-UFBGA, CSPBGA | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | N-Channel | - | - | On/Off | High Side | - | Not Required | - | - | General Purpose | 2:1 | 2.3V~36V | Over Temperature, Over Voltage, Reverse Current, UVLO | 98m Ω | Slew Rate Controlled, Status Flag | - | RoHS Compliant | ||
![]() TCK22892G,LF Toshiba Semiconductor and Storage | 45 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.4V~5.5V | Current Limiting (Fixed), Over Temperature | 31m Ω | Load Discharge | - | RoHS Compliant | ||
![]() TCK22975G,LF Toshiba Semiconductor and Storage | 16 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | Reverse Current | 25m Ω | Slew Rate Controlled | - | RoHS Compliant | ||
![]() TCK22971G,LF Toshiba Semiconductor and Storage | 39 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | Reverse Current | 25m Ω | Slew Rate Controlled | - | RoHS Compliant |