- Packaging
- Package / Case
- Number of Outputs
- Mounting Type
- Operating Temperature
- Part Status
- Interface
- Output Configuration
- Output Type
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Toshiba PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Interface | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Turn On Delay Time | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCK112G,LF Toshiba Semiconductor and Storage | 7680 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | - | 1.700971mg | 4 μs | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | 15mOhm | - | - | 1.2W | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | - | 1 | N-Channel | 3A | 5.5V | On/Off | High Side | 3A | Not Required | Non-Inverting | 200 μs | General Purpose | 1:1 | 1.1V~5.5V | Over Temperature, Reverse Current | 8.3m Ω | TRANSIENT; THERMAL | - | Load Discharge, Slew Rate Controlled | 0.54mm | RoHS Compliant | ||
![]() TBD62785APG Toshiba Semiconductor and Storage | 50 |
| - | 12 Weeks | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -40°C~85°C | Tube | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | P-Channel | - | - | On/Off | High Side | - | 2V~50V | Non-Inverting | - | General Purpose | 1:1 | 0V~50V | - | 1.6 Ω | - | - | - | - | RoHS Compliant | ||
![]() TBD62789APG Toshiba Semiconductor and Storage | 34 |
| - | 12 Weeks | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | Active | Not Applicable | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | 8 | P-Channel | - | - | On/Off | High Side | - | 2V~5.5V | - | - | General Purpose | 1:1 | 4.5V~50V | - | 1.4 Ω | - | - | - | - | RoHS Compliant | ||
![]() TCK111G,LF Toshiba Semiconductor and Storage | 100000 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | R-PBGA-B6 | 1 | N-Channel | 3A | 5.5V | On/Off | High Side | - | Not Required | Non-Inverting | - | General Purpose | 1:1 | 1.1V~5.5V | Over Temperature, Reverse Current | 8.3m Ω | TRANSIENT; THERMAL | SOURCE SINK | Slew Rate Controlled | 0.54mm | RoHS Compliant | ||
![]() TCK22893G,LF Toshiba Semiconductor and Storage | 15872 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | Non-Inverting | - | General Purpose | 1:1 | 1.4V~5.5V | Current Limiting (Fixed), Over Temperature | 31m Ω | - | - | Load Discharge | - | RoHS Compliant | ||
![]() TCK22973G,LF Toshiba Semiconductor and Storage | 522 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | Non-Inverting | - | General Purpose | 1:1 | 1.1V~5.5V | Reverse Current | 25m Ω | - | - | Slew Rate Controlled | - | RoHS Compliant | ||
![]() TCK22894G,LF Toshiba Semiconductor and Storage | 1135 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | Non-Inverting | - | General Purpose | 1:1 | 1.4V~5.5V | Current Limiting (Fixed), Over Temperature | 31m Ω | - | - | Load Discharge | - | RoHS Compliant | ||
![]() TCK22922G,LF Toshiba Semiconductor and Storage | 2794 |
| - | 12 Weeks | - | Surface Mount | 6-UFBGA, WLCSP | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | High Side | - | Not Required | Non-Inverting | - | General Purpose | 1:1 | 1.1V~5.5V | Reverse Current | 25m Ω | - | - | Load Discharge, Slew Rate Controlled | - | RoHS Compliant | ||
![]() TBD62083AFNG,EL Toshiba Semiconductor and Storage | 801 | - | - | 14 Weeks | - | Surface Mount | 18-LSSOP (0.173, 4.40mm Width) | - | 18 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | N-Channel | - | - | On/Off | Low Side | - | Not Required | Inverting | - | General Purpose | 1:1 | 50V Max | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62387AFNG,EL Toshiba Semiconductor and Storage | 21 |
| - | 17 Weeks | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | N-Channel | - | - | On/Off | Low Side | - | 4.5V~5.5V | Inverting | - | General Purpose | 1:1 | 0V~50V | - | 1.5 Ω | - | - | - | - | RoHS Compliant | ||
![]() TBD62304AFWG,EL Toshiba Semiconductor and Storage | 46 |
| - | 17 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | -40°C~85°C | Tray | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | N-Channel | - | - | On/Off | Low Side | - | 4.5V~5.5V | Inverting | - | General Purpose | 1:1 | 50V Max | - | 1.5 Ω | - | - | - | - | RoHS Compliant | ||
![]() TBD62781AFWG,EL Toshiba Semiconductor and Storage | 2584 | - | - | 12 Weeks | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | P-Channel | - | - | On/Off | High Side | - | Not Required | Non-Inverting | - | General Purpose | 1:1 | 50V Max | - | 1.6 Ω | - | - | - | - | RoHS Compliant | ||
![]() TBD62785AFWG,EL Toshiba Semiconductor and Storage | 16 |
| - | 12 Weeks | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | Industrial grade | - | Cut Tape (CT) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62783AFWG,EL Toshiba Semiconductor and Storage | 275 | - | - | 12 Weeks | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | N-Channel | 500mA | - | On/Off | High Side | - | Not Required | Non-Inverting | - | General Purpose | 1:1 | 50V Max | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62308AFAG,EL Toshiba Semiconductor and Storage | 45 |
| - | 17 Weeks | - | Surface Mount | 24-SOP (0.236, 6.00mm Width) | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | N-Channel | - | - | On/Off | Low Side | - | 4.5V~5.5V | Inverting | - | General Purpose | 1:1 | 50V Max | - | 370m Ω | - | - | - | - | RoHS Compliant | ||
![]() TBD62381AFNG,EL Toshiba Semiconductor and Storage | 32 | - | - | 17 Weeks | - | Surface Mount | 18-LSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | N-Channel | - | - | On/Off | Low Side | - | 4.5V~5.5V | - | - | General Purpose | 1:1 | 0V~50V | - | 1 Ω | - | - | - | - | RoHS Compliant | ||
![]() TBD62503AFNG,EL Toshiba Semiconductor and Storage | 41 |
| - | 17 Weeks | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | 16-SSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 7 | N-Channel | 1.75A | - | On/Off | Low Side | - | Not Required | Inverting | - | General Purpose | 1:1 | 50V Max | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62083AFG,EL Toshiba Semiconductor and Storage | 1261 | - | - | 12 Weeks | - | Surface Mount | 18-SOIC (0.276, 7.00mm Width) | - | 18 | 18-SOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 8 | N-Channel | - | - | On/Off | Low Side | - | Not Required | Inverting | - | General Purpose | 1:1 | 50V Max | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62381AFWG,EL Toshiba Semiconductor and Storage | 16 | - | - | 17 Weeks | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | N-Channel | - | - | On/Off | Low Side | - | 4.5V~5.5V | - | - | General Purpose | 1:1 | 0V~50V | - | 1 Ω | - | - | - | - | RoHS Compliant | ||
![]() TBD62304AFNG,EL Toshiba Semiconductor and Storage | 50 |
| - | 17 Weeks | - | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | N-Channel | - | - | On/Off | Low Side | - | 4.5V~5.5V | Inverting | - | General Purpose | 1:1 | 50V Max | - | 1.5 Ω | - | - | - | - | RoHS Compliant |