- Packaging
- Package / Case
- Number of Outputs
- Mounting Type
- Operating Temperature
- Part Status
- Interface
- Output Configuration
- Output Type
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Toshiba PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Base Part Number | Number of Outputs | Output Type | Max Output Current | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBD62304APG,HZ Toshiba Semiconductor and Storage | 16 |
| - | 17 Weeks | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | -40°C~85°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | 7 | N-Channel | - | On/Off | Low Side | 4.5V~5.5V | Inverting | General Purpose | 1:1 | 50V Max | - | 1.5 Ω | - | RoHS Compliant | ||
![]() TCK22972G,LF Toshiba Semiconductor and Storage | 16 |
| - | 12 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | 1 | P-Channel | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.1V~5.5V | Reverse Current | 25m Ω | Slew Rate Controlled | RoHS Compliant | ||
![]() TBD62786AFWG,EL Toshiba Semiconductor and Storage | 7 |
| - | 12 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | - | - | - | 8 | P-Channel | - | On/Off | High Side | 2V~50V | Non-Inverting | General Purpose | 1:1 | 0V~50V | - | - | - | RoHS Compliant | ||
![]() TBD62786AFNG,EL Toshiba Semiconductor and Storage | 39 |
| - | 12 Weeks | Surface Mount | 18-LSSOP (0.173, 4.40mm Width) | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | - | - | - | - | 8 | P-Channel | - | On/Off | High Side | 2V~50V | Non-Inverting | General Purpose | 1:1 | 0V~50V | - | 1.6 Ω | - | RoHS Compliant | ||
![]() TBD62783AFG,EL Toshiba Semiconductor and Storage | 1000 | - | - | 16 Weeks | Surface Mount | 18-SOIC (0.276, 7.00mm Width) | 18 | 18-SOP | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | 85°C | -40°C | - | 8 | N-Channel | 500mA | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | - | - | RoHS Compliant | ||
![]() TBD62183AFWG,EL Toshiba Semiconductor and Storage | 45 |
| - | 12 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | Not Applicable | - | - | - | 8 | N-Channel | - | - | Low Side | 2.8V~25V | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | RoHS Compliant | ||
![]() TBD62064AFAG,EL Toshiba Semiconductor and Storage | 4656 |
| - | 14 Weeks | Surface Mount | 24-SOP (0.236, 6.00mm Width) | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | - | - | - | 4 | N-Channel | - | On/Off | Low Side | Not Required | Inverting | General Purpose | 1:1 | 50V Max | - | 430m Ω | - | RoHS Compliant | ||
![]() TBD62384AFWG,EL Toshiba Semiconductor and Storage | 45 |
| - | 17 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | 8 | N-Channel | - | On/Off | Low Side | 4.5V~5.5V | Inverting | General Purpose | 1:1 | 0V~50V | - | 1.5 Ω | - | RoHS Compliant | ||
![]() TCK301G,LF Toshiba Semiconductor and Storage | 50 |
| - | 12 Weeks | Surface Mount | 9-UFBGA, CSPBGA | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | TCK30 | Active | 1 (Unlimited) | - | - | - | 1 | N-Channel | - | On/Off | High Side | Not Required | - | General Purpose | 1:1 | 2.3V~28V | Over Temperature, Over Voltage, Reverse Current, UVLO | 73m Ω | Slew Rate Controlled, Status Flag | RoHS Compliant | ||
![]() TPD1044F(TE85L,F) Toshiba Semiconductor and Storage | 7 |
| - | - | Surface Mount | 8-SMD, Flat Lead | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | TPD1044 | 1 | N-Channel | - | On/Off | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 3V~6V | Current Limiting (Fixed), Over Temperature, Over Voltage | 440m Ω | - | RoHS Compliant | ||
![]() TBD62183AFNG,EL Toshiba Semiconductor and Storage | 4615 | - | - | 17 Weeks | Surface Mount | 18-LSSOP (0.173, 4.40mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | - | - | - | - | 8 | N-Channel | - | - | Low Side | 2.8V~25V | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | RoHS Compliant |