- Analog IC - Other Type
- Ihs Manufacturer
- Input Voltage-Max
- JESD-30 Code
- Length
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Toshiba PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCV7108FN Toshiba America Electronic Components | In Stock | - | - | YES | 8 | TOSHIBA CORP | 5.6 V | 2.7 V | 125 °C | -40 °C | 3.3 V | PLASTIC/EPOXY | VSOF | VSOF, | FL8,.1,25 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | End Of Life | SON | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | FLAT | 1 | 0.65 mm | unknown | 8 | R-PDSO-F8 | - | 5 V | AUTOMOTIVE | SWITCHING REGULATOR | - | - | - | 0.85 mm | - | BUCK | 1800 kHz | - | - | 2.9 mm | 2.4 mm | ||
![]() TA8310P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 25 V | - | - | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | - | - | POWER FACTOR CONTROLLER WITH POST REGULATOR | - | 1 A | - | 4.45 mm | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TA1307P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | TOSHIBA CORP | 11.5 V | 7.5 V | 85 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 9 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | 9 V | OTHER | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.053 A | PULSE WIDTH MODULATION | 4.25 mm | 1.6 mA | SINGLE | 29.8 kHz | 7 V | 0.65 V | 9.6 mm | 7.62 mm | ||
![]() TB7004AFL Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 42 | TOSHIBA CORP | 14 V | 10 V | - | - | - | UNSPECIFIED | HVQCCN | 8 X 8 MM, PLASTIC, QFN-56 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | - | - | - | - | - | QUAD | NO LEAD | 1 | 0.5 mm | unknown | 56 | S-XQCC-N42 | Not Qualified | 12 V | - | SWITCHING CONTROLLER | - | - | PULSE WIDTH MODULATION | 0.95 mm | - | PUSH-PULL | 1000 kHz | - | - | 8 mm | 8 mm | ||
![]() TC183C220AF Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA1307PG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | TOSHIBA CORP | 11.5 V | 7.5 V | 85 °C | -25 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 9 V | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T8 | Not Qualified | 9 V | OTHER | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.053 A | PULSE WIDTH MODULATION | 4.25 mm | 1.6 mA | SINGLE | 29.8 kHz | 7 V | 0.65 V | 9.6 mm | 7.62 mm | ||
![]() TB62756FUG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | TOSHIBA CORP | 5.5 V | 2.8 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SSOP | Yes | - | e2 | EAR99 | Tin/Silver (Sn/Ag) | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.95 mm | unknown | 6 | R-PDSO-G6 | Not Qualified | 3.6 V | INDUSTRIAL | SWITCHING REGULATOR | - | - | PULSE WIDTH MODULATION | 1.2 mm | - | BOOST | 1430 kHz | - | - | 2.9 mm | 1.6 mm |