- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Toshiba Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Mfr | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Screening Level | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3185 Toshiba | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | DIP24 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | - | - | AM/FM circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() TC9594XBG(EL) Toshiba Semiconductor and Storage | 736 |
| - | Surface Mount | 80-VFBGA | - | 80-VFBGA (7x7) | - | - | Toshiba Semiconductor and Storage | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Automotive | - | - | - | Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9590XBG(EL) Toshiba Semiconductor and Storage | 1435 |
| - | Surface Mount | 64-LFBGA | - | 64-LFBGA (7x7) | - | - | Toshiba Semiconductor and Storage | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | LFBGA | - | Industrial grade | -40 to 85 °C | Automotive | - | - | - | Bridge | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | ||
![]() TC9591XBG(EL) Toshiba Semiconductor and Storage | 2758 |
| - | Surface Mount | 80-VFBGA | - | 80-VFBGA (7x7) | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Automotive | - | - | - | Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9595XBG(EL) Toshiba Semiconductor and Storage | 628 |
| - | Surface Mount | 80-VFBGA | - | 80-VFBGA (7x7) | - | - | Toshiba Semiconductor and Storage | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Automotive | - | - | - | Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9593XBG(EL) Toshiba Semiconductor and Storage | 6741 |
| - | Surface Mount | 64-VFBGA | - | 64-VFBGA (6x6) | - | - | Toshiba Semiconductor and Storage | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | VFBGA | - | Automotive grade | -40 to 85 °C | Automotive | - | - | - | Bridge | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | ||
![]() 20692 Toshiba | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | DIP8 | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | n/a | - | - | - | AM/FM circuit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() TA84006FG Toshiba America Electronic Components | 5336 | - | Datasheet | - | - | YES | - | 30 | TOSHIBA CORP | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SOP30,.4,40 | SOP30,.4,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | Yes | - | 5 V | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 30 | R-PDSO-G30 | Not Qualified | 5.5 V | OTHER | 4.5 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | 1 A | 2.7 mm | - | - | - | 15.4 mm | 7.5 mm | ||
![]() TA8429HQ Toshiba America Electronic Components | 1000 | - | Datasheet | - | - | NO | - | 12 | TOSHIBA CORP | - | - | 85 °C | -30 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP12,.08,.08,70TB | ZIP12,.08,.08,70TB | RECTANGULAR | FLANGE MOUNT | End Of Life | ZIP | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.78 mm | unknown | - | 12 | R-PZFM-T12 | Not Qualified | 27 V | OTHER | 7 V | - | BRUSH DC MOTOR CONTROLLER | - | 4.5 A | - | 40 mA | - | - | - | - | ||
![]() TB67S128FTG Toshiba America Electronic Components | 2907 | - | Datasheet | - | - | YES | - | 64 | TOSHIBA CORP | - | - | 85 °C | -40 °C | - | UNSPECIFIED | HVQCCN | HVQCCN, LCC64,.35SQ,20 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | No | - | 24 V | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-XQCC-N64 | - | 44 V | INDUSTRIAL | 6.5 V | - | STEPPER MOTOR CONTROLLER | - | 5 A | 0.9 mm | 5 mA | - | - | 9 mm | 9 mm | ||
![]() TB6568KQ Toshiba America Electronic Components | 4688 | - | Datasheet | - | - | NO | - | 7 | TOSHIBA CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, SIP7,.07TB | SIP7,.07TB | RECTANGULAR | IN-LINE | Not Recommended | SIP | - | - | Yes | - | 24 V | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 7 | R-PSIP-T7 | Not Qualified | 45 V | INDUSTRIAL | 10 V | - | BRUSH DC MOTOR CONTROLLER | - | 3 A | - | 8 mA | - | - | 16.2 mm | 3 mm | ||
![]() TPD4123AK Toshiba America Electronic Components | 327 | - | Datasheet | - | - | NO | - | 26 | TOSHIBA CORP | - | - | - | - | - | PLASTIC/EPOXY | HDIP | HDIP, DIP26(UNSPEC) | DIP26(UNSPEC) | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | End Of Life | DIP | - | - | No | - | 15 V | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2 mm | unknown | NOT SPECIFIED | 26 | R-PDIP-T26 | Not Qualified | 16.5 V | - | 13.5 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | 2 A | 3.8 mm | 5 mA | - | - | 32 mm | 12.7 mm | ||
![]() TB67S215FTAG Toshiba America Electronic Components | 10000 | - | Datasheet | - | - | YES | - | 36 | TOSHIBA CORP | - | - | 85 °C | - | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | - | Yes | - | 5 V | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQCC-N36 | - | 5.25 V | OTHER | 4.75 V | - | STEPPER MOTOR CONTROLLER | - | 2.5 A | 0.8 mm | - | - | - | 6 mm | 6 mm | ||
![]() TA8130Z Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 16 | TOSHIBA CORP | - | - | - | - | - | PLASTIC/EPOXY | ZIP | PLASTC, ZIP-16 | - | RECTANGULAR | IN-LINE | Obsolete | ZIP | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | ZIG-ZAG | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PZIP-T16 | Not Qualified | 16 V | - | 7 V | - | - | - | - | - | - | - | CONSUMER CIRCUIT | 20.8 mm | - | ||
![]() TA1310AN Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 56 | TOSHIBA CORP | - | - | 65 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 56 | R-PDIP-T56 | Not Qualified | 9.3 V | OTHER | 8.7 V | - | - | - | - | 4.5 mm | - | - | CONSUMER CIRCUIT | 50.4 mm | 15.24 mm | ||
![]() TA8424F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 20 | TOSHIBA CORP | - | - | 75 °C | -30 °C | - | PLASTIC/EPOXY | HSSOP | 0.450 INCH, 1 MM PITCH, HEAT SINK, PLASTIC, SOP-20 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | - | - | No | - | 12 V | - | - | - | e0 | - | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 17 V | COMMERCIAL EXTENDED | 7 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | 2.7 mm | 25 mA | - | - | 16 mm | 8.8 mm | ||
![]() TA7365P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 9 | TOSHIBA CORP | - | - | - | - | - | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Active | SIP | - | - | No | - | - | - | - | - | - | No | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 9 | R-PSIP-T9 | Not Qualified | 5.5 V | - | 4.5 V | - | - | - | - | 7.9 mm | - | - | Y/C SEPARATOR IC | 22.28 mm | 3.2 mm | ||
![]() TC90A13F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 28 | TOSHIBA CORP | - | - | 75 °C | -10 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | 2.7 mm | - | - | Y/C SEPARATOR IC | 18.5 mm | 8.8 mm | ||
![]() TC90A44P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 16 | TOSHIBA CORP | - | - | 70 °C | -10 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | - | - | 75 mA | - | 4.45 mm | - | - | Y/C SEPARATOR IC | 19.25 mm | 7.62 mm | ||
![]() TC9057BF Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 100 | TOSHIBA CORP | - | - | - | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Active | QFP | - | - | No | - | - | - | - | - | - | No | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 100 | R-PQFP-G100 | Not Qualified | 5.25 V | - | 4.75 V | - | - | - | - | 3.05 mm | - | - | Y/C SEPARATOR IC | 20 mm | 14 mm |