- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Toshiba Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Ihs Manufacturer | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Consumer IC Type | Signal Current-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA8563FN Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 10 | TOSHIBA CORP | - | 85 °C | -25 °C | PLASTIC/EPOXY | LSSOP | 0.65 MM PITCH, PLASTIC, SSOP-10 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 5 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 10 | R-PDSO-G10 | Not Qualified | 5.5 V | OTHER | 4.2 V | - | ANALOG CIRCUIT | - | - | 1.4 mm | - | - | - | - | 3.7 mm | 3.2 mm | ||
![]() TC9142P Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 16 | TOSHIBA CORP | - | 75 °C | -30 °C | PLASTIC/EPOXY | DIP | - | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 7.5 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | 9.5 V | COMMERCIAL EXTENDED | 5 V | - | ANALOG CIRCUIT | - | - | 4.45 mm | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TA8068F Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 20 | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | HSSOP | HSSOP, SOP28,.46,40 | SOP28,.46,40 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | No | 16 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | 16 V | - | 8 V | - | STEPPER MOTOR CONTROLLER | - | - | 2.7 mm | 40 mA | - | - | - | 16 mm | 8.8 mm | ||
![]() TB67S279FTG Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 48 | TOSHIBA CORP | - | 85 °C | -20 °C | UNSPECIFIED | HVQCCN | HVQCCN, LCC48,.28SQ,20 | LCC48,.28SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 24 V | - | - | EAR99 | - | HAS INTERNAL REG VOLTAGE IS 5V | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-XQCC-N48 | - | 47 V | OTHER | 10 V | - | STEPPER MOTOR CONTROLLER | - | 2 A | 1 mm | 8 mA | - | - | - | 7 mm | 7 mm | ||
![]() TD6358P Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 20 | TOSHIBA CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | No | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | PLL FREQUENCY SYNTHESIZER | - | - | 4.45 mm | 80 mA | - | - | - | 24.6 mm | 7.62 mm | ||
![]() TB6641FTG Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 32 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | 5 X 5 MM, 0.50 MM PITCH, PLASTIC, VQFN-32 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 24 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQCC-N32 | - | 45 V | INDUSTRIAL | 10 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | 4.5 A | 0.9 mm | - | - | - | - | 5 mm | 5 mm | ||
![]() TB6512AF Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 24 | TOSHIBA CORP | - | 115 °C | -30 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,40 | SOP24,.3,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | 5.5 V | OTHER | 2.7 V | - | STEPPER MOTOR CONTROLLER | - | 0.12 A | 1.9 mm | 28 mA | - | - | - | 13 mm | 6 mm | ||
![]() TCB001HQ Toshiba America Electronic Components | In Stock | - | - | 26 Weeks | NO | 25 | TOSHIBA CORP | - | 105 °C | -40 °C | UNSPECIFIED | ZIP | HZIP-25 | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | - | - | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XZFM-T25 | - | 18 V | INDUSTRIAL | 6 V | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | ||
![]() TC9172P Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB67H301FTG Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 24 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 24 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQCC-N24 | - | 38 V | INDUSTRIAL | 4.5 V | - | FULL BRIDGE BRUSH DC MOTOR CONTROLLER | - | 3 A | 0.75 mm | - | - | - | - | 4 mm | 4 mm | ||
![]() TB6569FTG(O,8,EL) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC90A18AF Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 100 | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Active | QFP | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 3.3 V | - | 3.3 V | - | - | - | - | 3.05 mm | - | - | CONSUMER CIRCUIT | - | 20 mm | 14 mm | ||
![]() TB67B008FTG Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 24 | TOSHIBA CORP | - | 105 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 12 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQCC-N24 | - | 22 V | INDUSTRIAL | 5.5 V | - | 3-PHASE BRUSHLESS DC MOTOR CONTROLLER | - | 3 A | 0.75 mm | 8.5 mA | - | - | - | 4 mm | 4 mm | ||
![]() TC9209N Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 28 | TOSHIBA CORP | 100 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP28,.4 | SDIP28,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | 15 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 34 V | INDUSTRIAL | 16 V | 5 | ANALOG CIRCUIT | - | - | 4.1 mm | 1 mA | -15 V | - | 0.0001 A | 25.6 mm | 10.16 mm | ||
![]() TA8899AF Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 30 | TOSHIBA CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP30,.4,40 | SOP30,.4,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1 mm | unknown | - | 30 | R-PDSO-G30 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | 125 mA | - | 2.7 mm | - | - | CONSUMER CIRCUIT | - | 15.4 mm | 7.5 mm | ||
![]() TB67S101AFTG Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | 48 | TOSHIBA CORP | - | 85 °C | -20 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQCC-N48 | - | 5.25 V | OTHER | 4.75 V | - | STEPPER MOTOR CONTROLLER | - | 4 A | 0.75 mm | - | - | - | - | 7 mm | 7 mm | ||
![]() TA7736P Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 16 | TOSHIBA CORP | - | 75 °C | -30 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, 2.54 MM PITCH, PLASTIC, DIP-16 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 12 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | - | COMMERCIAL EXTENDED | 7 V | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | 5 mm | 9 mA | - | - | - | 19.43 mm | 7.62 mm | ||
![]() TA8677N Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA1316N Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL8838P Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | 8 | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | 5 V | - | 5 V | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - |