- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Toshiba Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPD4123AK(Q) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 26 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | - | DIP26(UNSPEC) | RECTANGULAR | IN-LINE | Obsolete | - | Yes | 15 V | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | - | - | unknown | - | - | R-PDIP-T26 | Not Qualified | - | - | - | - | - | - | - | 5 mA | - | - | - | ||
![]() THS130 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 4 | TOSHIBA CORP | 125 °C | -55 °C | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 1 mm | unknown | - | - | R-PSIP-T4 | Not Qualified | - | MILITARY | - | ANALOG CIRCUIT | - | - | 4.6 mm | - | - | 4 mm | 1.2 mm | ||
![]() TC9335F-001 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 30 | TOSHIBA CORP | 85 °C | -35 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP30,.4,40 | SOP30,.4,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 30 | R-PDSO-G30 | Not Qualified | 4.3 V | OTHER | 3.5 V | - | 25 mA | - | 2.7 mm | - | CONSUMER CIRCUIT | 15.4 mm | 7.5 mm | ||
![]() TA1241AN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.3 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 24 | R-PDIP-T24 | Not Qualified | 9.5 V | OTHER | 8.5 V | - | - | - | 4.5 mm | - | CONSUMER CIRCUIT | 22 mm | 7.62 mm | ||
![]() TD7626F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | OTHER | - | PHASE LOCKED LOOP | - | - | 1.9 mm | 52 mA | - | 10 mm | 4.4 mm | ||
![]() TA8721ASN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 12 | TOSHIBA CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SSIP | SSIP, SIP12,.05,70 | SIP12,.05,70 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | SIP | No | - | - | - | - | - | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | 1.778 mm | unknown | NOT SPECIFIED | 12 | R-PSIP-T12 | Not Qualified | 9.9 V | COMMERCIAL EXTENDED | 8.1 V | - | 23 mA | - | 6.1 mm | - | CONSUMER CIRCUIT | 21.5 mm | 2.8 mm | ||
![]() TB9061AFNG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | TOSHIBA CORP | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SSOP-24 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G24 | - | - | AUTOMOTIVE | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | 1.6 mm | - | - | 7.8 mm | 5.6 mm | ||
![]() TA4014FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | - | 3 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | 0.75 mm | - | - | 2 mm | 1.25 mm | ||
![]() TB62216FNG(O,C8,EL Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB6595FLG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 36 | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | VQCCN | VQCCN, LCC36,.25SQ,20 | LCC36,.25SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | Yes | 5 V | e2 | - | EAR99 | Tin/Silver (Sn/Ag) | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 36 | S-PQCC-N36 | Not Qualified | 5.5 V | OTHER | 2.7 V | BRUSH DC MOTOR CONTROLLER | - | 0.8 A | 0.9 mm | 1.8 mA | - | 6.21 mm | 6.21 mm | ||
![]() TA8050AK Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 7 | TOSHIBA CORP | 110 °C | -40 °C | PLASTIC/EPOXY | HSIP | HSIP, SIP7,.07TB | SIP7,.07TB | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | SIP | No | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 7 | R-PSIP-T7 | Not Qualified | 16 V | INDUSTRIAL | 8 V | BRUSH DC MOTOR CONTROLLER | - | - | 16.5 mm | 60 mA | - | 17 mm | 3 mm | ||
![]() TA7762N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 30 | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP30(UNSPEC) | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | 30 | R-PDIP-T30 | Not Qualified | 9 V | COMMERCIAL | 9 V | - | 55 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TPD4144K Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 26 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | HDIP | HDIP, DIP26(UNSPEC) | DIP26(UNSPEC) | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | End Of Life | - | - | 15 V | - | - | EAR99 | - | ALSO NEED SUPPLY 50 TO 450V; SEATED HGT-CALCULATED | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-PDIP-T26 | Not Qualified | 16.5 V | - | 13.5 V | BRUSHLESS DC MOTOR CONTROLLER | - | 3 A | 4 mm | 5 mA | - | 32 mm | 15.24 mm | ||
![]() TA8434F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 30 | TOSHIBA CORP | 75 °C | -30 °C | PLASTIC/EPOXY | HQFP | 10 X 10 MM, HEAT SINK, POWER, PLASTIC, QFP-30 | - | SQUARE | FLATPACK, HEAT SINK/SLUG | Obsolete | QFP | No | 5 V | e0 | - | - | TIN LEAD | - | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 30 | S-PQFP-G30 | Not Qualified | 15 V | COMMERCIAL EXTENDED | 4.25 V | BRUSHLESS DC MOTOR CONTROLLER | - | 0.7 A | 2.7 mm | - | - | 10 mm | 10 mm | ||
![]() TB62201AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 38 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | HSSOP | HSSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 36/38 | R-PDSO-G38 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | STEPPER MOTOR CONTROLLER | - | 1.5 A | 2.75 mm | - | - | 16 mm | 8.8 mm | ||
![]() TC9490FA Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | unknown | - | - | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TC9192AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | 4.5 mm | - | - | 22 mm | 7.62 mm | ||
![]() TA8757AN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | - | No | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | - | 4.5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TA8867BN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 48 | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP48,.6 | SDIP48,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 48 | R-PDIP-T48 | Not Qualified | 9.9 V | COMMERCIAL | 8.1 V | - | 135 mA | - | 4.5 mm | - | CONSUMER CIRCUIT | 43.3 mm | 15.24 mm | ||
![]() TA2054AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 48 | R-PQFP-G48 | Not Qualified | 9 V | - | 7 V | - | - | - | - | - | CONSUMER CIRCUIT | 14 mm | 10 mm |