- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Toshiba Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC90A73UG(BR,DRY) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC78S600FNG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G20 | - | 5.5 V | OTHER | 2.7 V | STEPPER MOTOR CONTROLLER | - | 1 A | 1.6 mm | - | - | 6.5 mm | 4.4 mm | ||
![]() TA8814N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, 1.78 MM PITCH, PLASTIC, SDIP-20 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | 9.5 V | - | 8.5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TL8822F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5 V | - | 5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TA7268P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9256AFG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5 V | e2 | - | - | TIN COPPER/TIN SILVER | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | PLL FREQUENCY SYNTHESIZER | - | - | 1.9 mm | 15 mA | - | 10.3 mm | 5.3 mm | ||
![]() TB62216FNG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | HTSSOP | HTSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G48 | - | 5.25 V | OTHER | 4.75 V | STEPPER MOTOR CONTROLLER | - | 5 A | 1.2 mm | - | - | 12.5 mm | 6.1 mm | ||
![]() TA7660P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | 63 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TB6642FTG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 32 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 24 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQCC-N32 | - | 45 V | INDUSTRIAL | 10 V | BRUSHLESS DC MOTOR CONTROLLER | - | 4.5 A | 0.9 mm | - | - | 5 mm | 5 mm | ||
![]() TA4015FE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | VSOF | 0.50 MM PITCH, PLASTIC, SSOP-6 | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SSOP | - | 3 V | e0 | - | - | TIN LEAD | - | - | DUAL | FLAT | - | 1 | 0.5 mm | unknown | - | 6 | R-PDSO-F6 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | 0.6 mm | - | - | 1.6 mm | 1.2 mm | ||
![]() TC9185P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | TOSHIBA CORP | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6B70BF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 80 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | ANALOG CIRCUIT | - | - | 1.9 mm | - | - | 10.3 mm | 5.3 mm | ||
![]() TPD4124K Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 26 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | HDIP | HDIP, | DIP26(UNSPEC) | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | DIP | - | 15 V | - | - | EAR99 | - | ALSO NEEDS 50V TO 450V VBB SUPPLY; SEATED HGT-CALCULATED | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 26 | R-PDIP-T26 | Not Qualified | 16.5 V | - | 13.5 V | BRUSHLESS DC MOTOR CONTROLLER | - | 3 A | 4 mm | - | - | 32 mm | 15.24 mm | ||
![]() TA7608CP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | 87 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TC90A11F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | TOSHIBA CORP | 75 °C | -10 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | 165 mA | - | 3.05 mm | - | CONSUMER CIRCUIT | 20 mm | 14 mm | ||
![]() TA8105F Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 16 | R-PDIP-T16 | Not Qualified | 6 V | - | 1.8 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TA8604F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 30 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SSOP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | unknown | - | 30 | R-PDSO-G30 | Not Qualified | 5.5 V | - | 4.5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TLP7820(E(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPD4123AK(Q) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 26 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | - | DIP26(UNSPEC) | RECTANGULAR | IN-LINE | Obsolete | - | Yes | 15 V | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | - | - | unknown | - | - | R-PDIP-T26 | Not Qualified | - | - | - | - | - | - | - | 5 mA | - | - | - | ||
![]() THS130 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 4 | TOSHIBA CORP | 125 °C | -55 °C | PLASTIC/EPOXY | SIP | SIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 1 mm | unknown | - | - | R-PSIP-T4 | Not Qualified | - | MILITARY | - | ANALOG CIRCUIT | - | - | 4.6 mm | - | - | 4 mm | 1.2 mm |