- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Toshiba Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA2159F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | - | TOSHIBA CORP | 60 °C | -10 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | 3.6 V | COMMERCIAL | 1.8 V | - | 20.3 mA | - | 2.2 mm | - | CONSUMER CIRCUIT | 10 mm | 10 mm | ||
![]() TB6595FLG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 36 | - | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | VQCCN | VQCCN, LCC36,.25SQ,20 | LCC36,.25SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | QFN | Yes | 5 V | e2 | - | EAR99 | Tin/Silver (Sn/Ag) | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 0.5 mm | unknown | - | 36 | S-PQCC-N36 | Not Qualified | 5.5 V | OTHER | 2.7 V | BRUSH DC MOTOR CONTROLLER | - | 0.8 A | 0.9 mm | 1.8 mA | - | 6.21 mm | 6.21 mm | ||
![]() TA8424F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | - | TOSHIBA CORP | 75 °C | -30 °C | PLASTIC/EPOXY | HSSOP | 0.450 INCH, 1 MM PITCH, HEAT SINK, PLASTIC, SOP-20 | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Obsolete | SOIC | No | 12 V | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | 17 V | COMMERCIAL EXTENDED | 7 V | BRUSHLESS DC MOTOR CONTROLLER | - | - | 2.7 mm | 25 mA | - | 16 mm | 8.8 mm | ||
![]() MMA-300-12-20 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA4014FT Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 6 | - | TOSHIBA CORP | - | - | PLASTIC/EPOXY | VSSOP | VSSOP, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SSOP | - | 3 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | 0.75 mm | - | - | 2 mm | 1.25 mm | ||
![]() TB62216FNG(O,C8,EL Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB6500AH Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | - | TOSHIBA CORP | 75 °C | -20 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.08,.1 | ZIP25,.08,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | CONTAINS DUAL BIPOLAR STEPPING MOTOR DRIVER | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 25 | R-PZFM-T25 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | STEPPER MOTOR CONTROLLER | - | 0.8 A | - | 50 mA | - | - | - | ||
![]() TB9061AFNG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | - | TOSHIBA CORP | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SSOP-24 | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Yes | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | - | R-PDSO-G24 | - | - | AUTOMOTIVE | - | BRUSHLESS DC MOTOR CONTROLLER | - | - | 1.6 mm | - | - | 7.8 mm | 5.6 mm | ||
![]() TA7717AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 30 | - | TOSHIBA CORP | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP30(UNSPEC) | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | 30 | R-PDIP-T30 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | 45 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TA8473FN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | - | TOSHIBA CORP | 85 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 12 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 13.8 V | OTHER | 6 V | BRUSH DC MOTOR CONTROLLER | - | 1.2 A | 1.6 mm | 12 mA | - | 5 mm | 4.4 mm | ||
![]() TA1318NG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | - | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP24,.3 | SDIP24,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | Yes | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.778 mm | unknown | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | 9.5 V | COMMERCIAL | 8.5 V | - | - | - | 4.5 mm | - | CONSUMER CIRCUIT | 22 mm | 7.62 mm | ||
![]() TPD4204F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 30 | 2017-02-15 | TOSHIBA CORP | 100 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP30,.57,40 | SOP30,.57,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | - | R-PDSO-G30 | - | 16.5 V | INDUSTRIAL | 13.5 V | BRUSHLESS DC MOTOR CONTROLLER | - | 2.5 A | 2.2 mm | 5 mA | - | 20 mm | 11.2 mm | ||
![]() TA8412P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | - | TOSHIBA CORP | 75 °C | -30 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, 2.54 MM PITCH, PLASTIC, DIP-20 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | 18 V | COMMERCIAL EXTENDED | 4 V | BRUSHLESS DC MOTOR CONTROLLER | - | 0.1 A | 4.45 mm | - | - | 24.6 mm | 7.62 mm | ||
![]() TLP7930(TP1,F(O Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | NOT SPECIFIED | - | - | unknown | NOT SPECIFIED | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | ||
![]() TA7335F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | TOSHIBA CORP | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9192AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | - | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | - | 4.5 mm | - | - | 22 mm | 7.62 mm | ||
![]() TA8757AN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | - | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | - | No | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | - | 4.5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TA8867BN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 48 | - | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP48,.6 | SDIP48,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | DIP | - | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 48 | R-PDIP-T48 | Not Qualified | 9.9 V | COMMERCIAL | 8.1 V | - | 135 mA | - | 4.5 mm | - | CONSUMER CIRCUIT | 43.3 mm | 15.24 mm | ||
![]() TA2054AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | - | TOSHIBA CORP | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 48 | R-PQFP-G48 | Not Qualified | 9 V | - | 7 V | - | - | - | - | - | CONSUMER CIRCUIT | 14 mm | 10 mm | ||
![]() TPD4008K Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 23 | - | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP23,.2TB | ZIP23,.2TB | RECTANGULAR | IN-LINE | Active | - | No | 12 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | - | 1.27 mm | unknown | - | - | R-PZIP-T23 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - |