- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Toshiba Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA8473FN Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 85 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SOIC | No | 12 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.65 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | 13.8 V | OTHER | 6 V | BRUSH DC MOTOR CONTROLLER | - | 1.2 A | 1.6 mm | 12 mA | - | 5 mm | 4.4 mm | ||
![]() TL8832F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5 V | - | 5 V | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TA1276ANG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 56 | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP56,.6 | SDIP56,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 1.78 mm | unknown | - | - | R-PDIP-T56 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TA8102P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 75 °C | -25 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | - | TIN LEAD | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | 12 V | COMMERCIAL EXTENDED | 4.5 V | BRUSH DC MOTOR CONTROLLER | - | 1 A | 4.45 mm | - | - | 19.25 mm | 7.62 mm | ||
![]() TA7409F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | SSOP | 0.300 INCH, PLASTIC, SSOP-24 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | e0 | - | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | 14 V | - | 7 V | - | - | - | 2.2 mm | - | CONSUMER CIRCUIT | 13 mm | 6 mm | ||
![]() TB6607FLG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 36 | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC36,.25SQ,20 | LCC36,.25SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 3 | 0.5 mm | unknown | - | 36 | S-PQCC-N36 | Not Qualified | 5.5 V | OTHER | 2.7 V | STEPPER MOTOR CONTROLLER | - | 0.8 A | 0.9 mm | 2 mA | - | 6.21 mm | 6.21 mm | ||
![]() TA7288P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 10 | TOSHIBA CORP | 75 °C | -30 °C | PLASTIC/EPOXY | - | 2.54 MM PITCH, PLASTIC, HSIP-10 | - | RECTANGULAR | FLANGE MOUNT | End Of Life | SFM | Yes | 12 V | - | No | - | - | - | - | SINGLE | THROUGH-HOLE | 240 | 1 | - | unknown | NOT SPECIFIED | 10 | R-PSFM-T10 | Not Qualified | 18 V | COMMERCIAL EXTENDED | 4.5 V | BRUSH DC MOTOR CONTROLLER | - | 2 A | - | 30 mA | - | - | - | ||
![]() TA2125F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 36 | TOSHIBA CORP | 85 °C | -35 °C | PLASTIC/EPOXY | HSSOP | HSSOP, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, SHRINK PITCH | Active | SOIC | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | 36 | R-PDSO-G36 | Not Qualified | 9 V | OTHER | 5 V | - | 60 mA | - | 2.75 mm | - | CONSUMER CIRCUIT | 18.4 mm | 7.13 mm | ||
![]() TB6500AH Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 25 | TOSHIBA CORP | 75 °C | -20 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP25,.08,.1 | ZIP25,.08,.1 | RECTANGULAR | FLANGE MOUNT | Obsolete | ZIP | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | CONTAINS DUAL BIPOLAR STEPPING MOTOR DRIVER | 8542.39.00.01 | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.27 mm | unknown | - | 25 | R-PZFM-T25 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | STEPPER MOTOR CONTROLLER | - | 0.8 A | - | 50 mA | - | - | - | ||
![]() TC83220-0027 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | TOSHIBA CORP | 40 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | e0 | - | - | TIN LEAD | IT REQUIRES 2V TO 6V SUPPLY DURING HOLD MODE | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | 6 V | COMMERCIAL | 4.5 V | - | 6 mA | - | 4.5 mm | - | CONSUMER CIRCUIT | 38 mm | 15.24 mm | ||
![]() TA8323F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 16 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | SOP16,.25,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 10 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | BRUSHLESS DC MOTOR CONTROLLER | - | 4 A | 1.9 mm | - | - | 8.2 mm | 4.6 mm | ||
![]() TA7717AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 30 | TOSHIBA CORP | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP30(UNSPEC) | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | 30 | R-PDIP-T30 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | 45 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TA7608CP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | 28 | R-PDIP-T28 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | 87 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TC90A11F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | TOSHIBA CORP | 75 °C | -10 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | 165 mA | - | 3.05 mm | - | CONSUMER CIRCUIT | 20 mm | 14 mm | ||
![]() TPD7212FN,L1XHF(S Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA7730P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | TOSHIBA CORP | 65 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 24 | R-PDIP-T24 | Not Qualified | 13.2 V | COMMERCIAL | 10.8 V | - | 65 mA | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() MMA-300-12-20 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA8130F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | No | - | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 16 V | - | 7 V | - | - | - | 2.2 mm | - | CONSUMER CIRCUIT | 13 mm | 6 mm | ||
![]() TC9490F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | TOSHIBA CORP | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Active | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | - | S-PQFP-G64 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | ||
![]() TB67S103AFTG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 48 | TOSHIBA CORP | 85 °C | -20 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | - | S-PQCC-N48 | - | 5.25 V | OTHER | 4.75 V | STEPPER MOTOR CONTROLLER | - | 4 A | 0.75 mm | - | - | 7 mm | 7 mm |