- Common Mode Transient Immunity (Min)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Propagation Delay tpLH / tpHL (Max)
- Voltage - Isolation
- Voltage - Forward (Vf) (Typ)
- Voltage - Output Supply
- Approval Agency
- Rise / Fall Time (Typ)
- Current - DC Forward (If) (Max)
Attribute column
Manufacturer
Toshiba Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Number of Elements | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | High Level Output Current | Low Level Output Current | Current - DC Forward (If) (Max) | Input Current | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Current Transfer Ratio | Pulse Width Distortion (Max) | Voltage - Output Supply | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP5774(D4,E Toshiba Semiconductor and Storage | 139 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~110°C | Tube | 2016 | Active | - | - | - | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | - | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | - | - | - | 8mA | - | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP155(E Toshiba Semiconductor and Storage | 3000 | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | 1 | -40°C~100°C | - | - | Obsolete | 1 (Unlimited) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | - | - | - | 3750Vrms | - | - | SINGLE | 1 | - | - | 1.57V | 200 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | 15 ns | - | - | 35ns 15ns | 0.02A | - | - | - | - | 20mA | - | 200ns, 200ns | 20kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5771(D4-TP,E Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | - | - | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | - | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | - | - | - | 8mA | - | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP701(TP,F) Toshiba Semiconductor and Storage | 10500 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2011 | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | cUL, UL | 5000Vrms | - | 600mA | - | 1 | - | 600mA | 1.55V | 700 ns | 700 ns | - | 20mA | - | Unidirectional | - | 50ns | - | 50 ns | - | - | 50ns 50ns | - | - | - | - | - | - | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | 10V~30V | - | - | RoHS Compliant | Lead Free | ||
![]() TLP352(D4-TP1,F) Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | -40°C~125°C | Cut Tape (CT) | 2008 | Active | 1 (Unlimited) | - | - | - | 260mW | - | - | CSA, cUL, UL, VDE | 3750Vrms | - | 2.5A | - | 1 | - | - | 1.55V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | 8 ns | - | - | 15ns 8ns | - | - | - | - | - | 20mA | - | 200ns, 200ns | 20kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP352(F) Toshiba Semiconductor and Storage | 60000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | -40°C~125°C | Tube | 2012 | Active | 1 (Unlimited) | - | - | - | 260mW | - | - | CSA, cUL, UL | 3750Vrms | - | 2.5A | - | 1 | 260mW | - | 1.55V | 200 ns | 200 ns | - | 20mA | - | Unidirectional | - | 15ns | - | 8 ns | - | - | 15ns 8ns | - | 5V | 3mA | - | - | - | - | 200ns, 200ns | 20kV/μs | - | 5V | 50 ns | - | - | 15V~30V | No | - | RoHS Compliant | - | ||
![]() TLP351H(TP1,F) Toshiba Semiconductor and Storage | 5197 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | Active | Not Applicable | - | - | - | 260mW | - | - | CQC, cUR, UR, VDE | 3750Vrms | - | 600mA | - | 1 | - | - | 1.55V | 700 ns | - | - | - | - | - | - | 50ns | - | 50 ns | - | - | 50ns 50ns | - | - | - | - | - | 20mA | - | 700ns, 700ns | 20kV/μs | - | - | - | - | 500ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP351(TP1,F) Toshiba Semiconductor and Storage | 550 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2010 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 1 | - | - | 1.55V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | - | - | 20mA | - | 700ns, 700ns | 10kV/μs | - | - | - | - | - | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP705A(F) Toshiba Semiconductor and Storage | 59 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | -40°C~100°C | Tube | 2012 | Active | 1 (Unlimited) | - | - | - | 40mW | - | - | cUL, UL | 5000Vrms | - | 600mA | - | 1 | 40mW | - | 1.57V | 170 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | Unidirectional | - | - | - | 15 ns | - | - | 35ns 15ns | - | 5V | - | - | - | - | - | 170ns, 170ns | 20kV/μs | - | - | 50 ns | - | - | 10V~30V | No | - | RoHS Compliant | Lead Free | ||
![]() TLP700(F) Toshiba Semiconductor and Storage | 1500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | 1 | -40°C~100°C | Tube | 2007 | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | 30V | - | UR | 5000Vrms | 35V | 2A | SINGLE | 1 | - | - | 1.57V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 5e-7 ns | Unidirectional | - | 50ns | - | 50 ns | - | - | 50ns 50ns | - | 6V | 20mA | - | - | - | 10mA | 500ns, 500ns | 15kV/μs | - | 6V | - | - | - | 15V~30V | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP351(F) Toshiba Semiconductor and Storage | 50000 | - | Datasheet | 12 Weeks | Silver, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 1 | -40°C~100°C | Tube | 2007 | Active | 1 (Unlimited) | - | - | - | 260mW | 30V | - | - | 3750Vrms | 35V | 600mA | SINGLE | - | - | - | 1.55V | 700 ns | 700 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7e-7 ns | Unidirectional | 600mA | 50ns | - | 50 ns | - | - | 50ns 50ns | - | - | - | - | - | - | 10mA | 700ns, 700ns | 10kV/μs | - | 5V | - | - | - | 10V~30V | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP351H(D4-TP1,F) Toshiba Semiconductor and Storage | 10500 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2016 | Active | Not Applicable | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | CQC, cUR, UR, VDE | 3750Vrms | - | - | SINGLE | 1 | - | - | 1.55V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 50ns 50ns | 0.02A | - | - | - | - | 20mA | - | 700ns, 700ns | 20kV/μs | - | - | - | - | 500ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP250(F) Toshiba Semiconductor and Storage | 9450 | - | - | 16 Weeks | Gold, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 35V | 1 | -20°C~85°C | Tube | 1998 | Last Time Buy | 1 (Unlimited) | - | - | UL RECOGNIZED | - | - | - | UR | 2500Vrms | - | 1.5A | COMPLEX | 1 | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | Unidirectional | - | 2μs | - | - | - | - | - | - | - | 300mA | - | - | - | - | 500ns, 500ns | 5kV/μs | - | 5V | - | - | - | 15V~30V | No | - | RoHS Compliant | Lead Free | ||
![]() TLP350(TP1,F) Toshiba Semiconductor and Storage | 21000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2010 | Discontinued | 1 (Unlimited) | - | - | - | - | - | unknown | UR | 3750Vrms | - | - | - | 1 | - | - | 1.6V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | - | - | - | 20mA | - | 500ns, 500ns | 15kV/μs | - | - | - | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP2451A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SO | - | - | -40°C~125°C | Tube | 2016 | Active | 1 (Unlimited) | 125°C | -40°C | - | 160mW | - | - | CSA, cUL, UL | 3750Vrms | - | 600mA | - | 1 | - | - | 1.55V | 500 ns | 500 ns | - | - | - | Unidirectional | - | - | 1.55V | 50 ns | - | - | 50ns 50ns | - | - | - | 400mA | 400mA | 25mA | - | 500ns, 500ns | 20kV/μs | - | - | 350 ns | - | 350ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP250LF1F Toshiba Semiconductor and Storage | 12082058 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | -20°C~85°C | Tube | 2009 | Last Time Buy | 1 (Unlimited) | 85°C | -20°C | - | - | - | - | UR | 2500Vrms | - | 1.5A | - | 1 | - | - | 1.6V | 500 ns | - | - | - | - | - | 1.5A | - | 1.6V | - | - | - | - | - | - | - | 500mA | 500mA | 20mA | - | 500ns, 500ns | 5kV/μs | - | - | - | - | - | 15V~30V | - | - | RoHS Compliant | Lead Free | ||
![]() TLP523(F) Toshiba Semiconductor and Storage | 3375 | - | - | 18 Weeks | - | Through Hole | - | PDIP | 4 | - | - | 1 | - | - | 2009 | Last Time Buy | 1 (Unlimited) | 85°C | -25°C | - | 250mW | - | - | - | - | - | - | - | 1 | 250mW | - | - | - | - | - | 60mA | - | - | - | - | 1.3V | - | 55V | 150mA | - | - | 5V | 60mA | - | - | - | - | - | - | 2.5kV | - | - | 2000 % | - | - | No | - | RoHS Compliant | - | ||
![]() TLP151A(TPR,E) Toshiba Semiconductor and Storage | 2697 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | - | - | - | - | - | - | cUL, UL | 3750Vrms | - | - | - | 1 | - | - | 1.55V | 700 ns | - | - | - | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | - | - | 25mA | - | 500ns, 500ns | 20kV/μs | - | - | - | - | 350ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP358(TP1,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 1 | -40°C~100°C | Tape & Reel (TR) | 2016 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | cUL, UL | 3750Vrms | - | - | SINGLE | 1 | - | - | 1.57V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 17ns 17ns | 0.02A | - | - | - | - | 20mA | - | 500ns, 500ns | 20kV/μs | - | - | - | - | 250ns | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP2451(TP,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |