- Common Mode Transient Immunity (Min)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Propagation Delay tpLH / tpHL (Max)
- Voltage - Isolation
- Voltage - Forward (Vf) (Typ)
- Voltage - Output Supply
- Approval Agency
- Rise / Fall Time (Typ)
- Current - DC Forward (If) (Max)
Attribute column
Manufacturer
Toshiba Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Technology | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Max Output Current | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Current Transfer Ratio | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP700F(D4-TP,F) Toshiba | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP Gull Wing | TLP700 | Toshiba Semiconductor and Storage | - | Bulk | Last Time Buy | -40°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | Optical Coupling | - | - | - | 5000Vrms | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500ns, 500ns | 15kV/µs | - | - | - | - | - | 15V ~ 30V | 2A | - | - | - | ||
![]() TLP700AF(TP,F) Toshiba | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP Gull Wing | TLP700 | Toshiba Semiconductor and Storage | - | Bulk | Last Time Buy | -40°C ~ 110°C | - | - | - | - | - | - | - | - | - | - | Optical Coupling | - | - | CQC, CSA, cUL, UL, VDE | 5000Vrms | - | - | 1 | - | 1.55V | - | - | - | - | - | - | 2A, 2A | - | - | - | - | - | - | 15ns, 8ns | - | - | - | 20 mA | 200ns, 200ns | 20kV/µs | - | - | - | - | 50ns | 15V ~ 30V | 2.5A | - | - | - | ||
![]() TLP700HF(TP,F) Toshiba | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SDIP | - | Toshiba Semiconductor and Storage | - | Bulk | Last Time Buy | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | Optical Coupling | - | - | CSA, cUL, UL, VDE | 5000Vrms | - | - | 2 | - | 1.55V | - | - | - | - | - | - | 2A, 2A | - | - | - | - | - | - | 15ns, 8ns | - | - | - | 20 mA | 500ns, 500ns | 20kV/µs | - | - | - | - | 250ns | 15V ~ 30V | 2.5A | - | - | - | ||
![]() TLP5752(TP,E Toshiba Semiconductor and Storage | 20000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | - | - | - | - | -40°C~110°C | Cut Tape (CT) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CQC, CSA, cUL, UL | 5000Vrms | 2.5A | - | 1 | - | 1.55V | 150 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | - | 20mA | 150ns, 150ns | 35kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP155E(TPL,E) Toshiba Semiconductor and Storage | 340 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | 5 | - | - | - | 1 | - | - | -40°C~100°C | Cut Tape (CT) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 30V | - | CSA, cUL, UL | 3750Vrms | 600mA | - | 1 | - | 1.55V | 170 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 2e-7 ns | Unidirectional | - | - | - | - | - | - | - | 35ns 15ns | - | 5V | - | - | 170ns, 170ns | 15kV/μs | - | - | - | - | - | 10V~30V | - | No | RoHS Compliant | - | ||
![]() TLP352(D4,F) Toshiba Semiconductor and Storage | 74 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | - | - | -40°C~125°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 260mW | - | 30V | - | CSA, cUL, UL, VDE | 3750Vrms | 2.5A | - | 1 | - | 1.55V | 200 ns | 200 ns | - | - | 2e-7 ns | Unidirectional | - | - | - | - | 8 ns | - | - | 15ns 8ns | 0.02A | - | - | 20mA | 200ns, 200ns | 20kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP251(TP1,F) Toshiba Semiconductor and Storage | 99700 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | UR | 2500Vrms | 400mA | - | 1 | - | 1.6V | 250 ns | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | Unidirectional | - | 200mA | - | - | 1 μs | - | - | - | - | - | - | 20mA | 1μs, 1μs | 5kV/μs | - | 5V | - | - | - | 10V~30V | - | - | RoHS Compliant | Lead Free | ||
![]() TLP5752(D4,E Toshiba Semiconductor and Storage | 26 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | - | - | - | - | -40°C~110°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 40mW | - | - | unknown | CQC, CSA, cUL, UL, VDE | 5000Vrms | 2.5A | - | 1 | - | 1.55V | 150 ns | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | - | 8 ns | - | - | 15ns 8ns | - | - | - | 20mA | 150ns, 150ns | 35kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP352F(D4,F) Toshiba Semiconductor and Storage | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | - | - | -40°C~125°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 260mW | - | 30V | - | CSA, cUL, UL, VDE | 3750Vrms | 2.5A | - | 1 | - | 1.55V | 200 ns | 200 ns | - | - | 2e-7 ns | Unidirectional | - | - | - | - | 8 ns | - | - | 15ns 8ns | 0.02A | - | - | 20mA | 200ns, 200ns | 20kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP700A(TP,F) Toshiba Semiconductor and Storage | 20467 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 1 | - | - | -40°C~110°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 160mW | - | 30V | - | cUR, UR, VDE | 5000Vrms | 2.5A | - | 1 | - | 1.55V | 200 ns | - | - | 10mA | 2e-7 ns | - | - | - | 15ns | - | 8 ns | - | - | 15ns 8ns | - | - | - | 20mA | 200ns, 200ns | 20kV/μs | - | - | - | - | 50ns | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5751(D4-TP,E Toshiba Semiconductor and Storage | 31 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | - | - | - | - | -40°C~110°C | Cut Tape (CT) | 2016 | - | - | Discontinued | 1 (Unlimited) | - | - | - | 450mW | - | - | unknown | CQC, CSA, cUL, UL, VDE | 5000Vrms | 1A | - | 1 | - | 1.55V | 150 ns | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | - | 8 ns | - | - | 15ns 8ns | - | - | - | 20mA | 150ns, 150ns | 35kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5214(D4,E Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | - | - | - | - | - | -40°C~110°C | Tube | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | 160mW | - | - | unknown | CQC, CSA, cUL, UL, VDE | 5000Vrms | 4A | - | 1 | - | 1.7V Max | 150 ns | - | - | - | - | - | - | - | - | - | - | - | - | 32ns 18ns | - | - | 25mA | - | 150ns, 150ns | 35kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5751(D4,E Toshiba Semiconductor and Storage | 2000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | - | - | - | - | - | -40°C~110°C | Tube | 2008 | - | - | Active | 1 (Unlimited) | - | - | - | 450mW | - | - | unknown | CQC, CSA, cUL, UL, VDE | 5000Vrms | 1A | - | 1 | - | 1.55V | 150 ns | 150 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | Unidirectional | - | - | - | - | 8 ns | - | - | 15ns 8ns | - | - | - | 20mA | 150ns, 150ns | 35kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP351A(F) Toshiba Semiconductor and Storage | 85 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 1 | - | - | -40°C~100°C | Tube | 2012 | - | - | Active | Not Applicable | - | - | - | 260mW | - | 30V | - | cUR, UR, VDE | 3750Vrms | 600mA | - | 1 | 260mW | 1.55V | 700 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 5e-7 ns | Unidirectional | - | - | 50ns | - | 50 ns | - | - | 50ns 50ns | - | 5V | - | - | 500ns, 500ns | 20kV/μs | - | 5V | - | - | 350ns | 10V~30V | - | No | RoHS Compliant | - | ||
![]() TLP152(E Toshiba Semiconductor and Storage | 24 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | CQC, cUL, UL | 3750Vrms | - | - | 1 | - | 1.57V | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 22 ns | - | - | 18ns 22ns | - | - | - | 15mA | 170ns, 190ns | 20kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP705A(TP,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | cUR, UR, VDE | 5000Vrms | - | - | 1 | 40mW | 1.57V | 200 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | - | - | - | - | - | - | - | - | 35ns 15ns | - | 5V | - | - | 200ns, 200ns | 20kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP523-4(F) Toshiba Semiconductor and Storage | 18000 | - | - | 32 Weeks | Through Hole | - | PDIP | 16 | - | - | - | 4 | - | - | - | - | 2014 | - | - | Last Time Buy | 1 (Unlimited) | 85°C | -25°C | - | 150mW | - | - | - | - | - | - | - | 4 | 150mW | - | - | - | - | 50mA | - | - | - | - | - | 1.3V | - | 55V | 150mA | - | - | 5V | 50mA | - | - | - | 2.5kV | - | - | 2000 % | - | - | - | No | RoHS Compliant | - | ||
![]() TLP701H(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | 1 | - | - | -40°C~125°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | - | - | unknown | cUL, UL | 5000Vrms | - | SINGLE | 1 | - | 1.57V | 700 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 600mA | 50ns | - | 50 ns | - | - | 50ns 50ns | 0.025A | - | 25mA | - | 700ns, 700ns | 20kV/μs | - | - | - | - | 500ns | 10V~30V | - | - | RoHS Compliant | Lead Free | ||
![]() TLP5751(E Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~110°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | CQC, CSA, cUL, UL | 5000Vrms | 1A | - | 1 | - | 1.55V | 150 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | - | 20mA | 150ns, 150ns | 35kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5214A(D4-TP,E Toshiba Semiconductor and Storage | 39 |
| Datasheet | 12 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2017 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | - | 1 | - | 1.7V Max | - | - | INFRARED LED | - | - | - | - | - | - | - | - | - | - | 32ns 18ns | - | - | - | 25mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 15V~30V | - | - | RoHS Compliant | - |