- Common Mode Transient Immunity (Min)
- Mounting Type
- Number of Channels
- Operating Temperature
- Package / Case
- Propagation Delay tpLH / tpHL (Max)
- Voltage - Isolation
- Voltage - Forward (Vf) (Typ)
- Voltage - Output Supply
- Approval Agency
- Rise / Fall Time (Typ)
- Current - DC Forward (If) (Max)
Attribute column
Manufacturer
Toshiba Isolators - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Max Output Current | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Direction | Current - Output High, Low | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Current Transfer Ratio | Pulse Width Distortion (Max) | Voltage - Output Supply | Current - Peak Output | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP523-2(F) Toshiba Semiconductor and Storage | In Stock | - | - | 20 Weeks | - | Through Hole | - | PDIP | 8 | 2 | - | - | 2009 | - | Last Time Buy | 1 (Unlimited) | 85°C | -25°C | 150mW | - | - | - | - | 2 | 150mW | - | - | - | - | - | 50mA | - | - | - | - | 1.3V | - | 55V | 150mA | - | 5V | 50mA | - | - | - | 2.5kV | - | - | 2000 % | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP5754(TP,E Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 6 | - | -40°C~110°C | Cut Tape (CT) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | CQC, CSA, cUL, UL | 5000Vrms | 4A | 1 | - | - | 1.55V | 150 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | 20mA | 150ns, 150ns | 35kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5771(TP,E Toshiba Semiconductor and Storage | 623 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5774(TP,E Toshiba Semiconductor and Storage | 31 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | yes | Active | 1 (Unlimited) | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP352(LF1,F) Toshiba Semiconductor and Storage | 25 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | -40°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | 260mW | - | CSA, cUL, UL | 3750Vrms | 2.5A | 1 | - | - | 1.55V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | - | - | - | 8 ns | - | - | 15ns 8ns | - | - | 20mA | 200ns, 200ns | 20kV/μs | - | - | 50 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5774(D4-TP,E Toshiba Semiconductor and Storage | 31 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | - | Active | - | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5214A(TP,E Toshiba Semiconductor and Storage | 3000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | - | - | - | unknown | - | 5000Vrms | - | 1 | - | - | 1.7V Max | - | - | INFRARED LED | - | - | - | - | - | - | - | - | - | 32ns 18ns | - | - | 25mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP352F(TP4,F) Toshiba Semiconductor and Storage | 663 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | Not Applicable | - | - | - | - | cUR, UR, VDE | 3750Vrms | - | 1 | - | - | 1.55V | - | - | - | - | - | - | - | - | - | 8 ns | - | - | 15ns 8ns | - | - | 20mA | 200ns, 200ns | 20kV/μs | - | - | - | - | 50ns | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP358H(TP1,F) Toshiba Semiconductor and Storage | 32000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Discontinued | 1 (Unlimited) | - | - | - | unknown | cUL, UL | 3750Vrms | 6A | 1 | - | - | 1.57V | 500 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 17ns 17ns | - | - | 20mA | 500ns, 500ns | 20kV/μs | - | - | 250 ns | - | - | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP352(TP1,F) Toshiba Semiconductor and Storage | 15000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | -40°C~125°C | Cut Tape (CT) | 2016 | - | Active | 1 (Unlimited) | - | - | 260mW | - | CSA, cUL, UL | 3750Vrms | 2.5A | 1 | - | 2.5A | 1.55V | 200 ns | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | Unidirectional | - | - | 15ns | - | 8 ns | - | - | 15ns 8ns | - | - | - | 200ns, 200ns | 20kV/μs | - | 5V | 50 ns | - | - | 15V~30V | - | No | RoHS Compliant | - | ||
![]() TLP250(D4,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | PDIP | 8 | - | - | - | 2009 | - | Last Time Buy | 1 (Unlimited) | 85°C | -20°C | - | - | - | - | - | - | - | - | - | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP5772(D4-TP,E Toshiba Semiconductor and Storage | 31 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5772(D4,E Toshiba Semiconductor and Storage | 130 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.5A 2.5A | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | 2.5A | - | RoHS Compliant | - | ||
![]() TLP151A(E) Toshiba Semiconductor and Storage | 104 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~110°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | cUL, UL | 3750Vrms | 600mA | 1 | - | - | 1.55V | 500 ns | - | - | - | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | 25mA | 500ns, 500ns | 20kV/μs | - | - | 350 ns | - | - | 10V~30V | - | - | RoHS Compliant | Lead Free | ||
![]() TLP350(F) Toshiba Semiconductor and Storage | 32000 | - | Datasheet | 16 Weeks | Silver, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | -40°C~100°C | Tube | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | UR | 3750Vrms | 2.5A | 1 | - | - | 1.6V | 500 ns | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | Unidirectional | - | 2.5A | - | - | - | - | - | 15ns 8ns | - | - | 20mA | 500ns, 500ns | 15kV/μs | - | - | - | - | - | 15V~30V | - | No | RoHS Compliant | Lead Free | ||
![]() TLP5772(E Toshiba Semiconductor and Storage | 354 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.5A 2.5A | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | 2.5A | - | RoHS Compliant | - | ||
![]() TLP5771(E Toshiba Semiconductor and Storage | 1800 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5774(E Toshiba Semiconductor and Storage | 139 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tube | 2016 | - | Active | - | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5214(E Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | 160mW | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.7V Max | - | - | - | - | - | - | - | - | - | - | - | - | 32ns 18ns | - | 25mA | - | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 15V~30V | - | - | RoHS Compliant | - | ||
![]() TLP5771(D4,E Toshiba Semiconductor and Storage | 149 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~110°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | CQC, cUR, UR, VDE | 5000Vrms | - | 1 | - | - | 1.65V | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | 8mA | 150ns, 150ns | 35kV/μs | - | - | - | - | 50ns | 10V~30V | - | - | RoHS Compliant | - |