- Output Type
- Input Type
- Mounting Type
- Number of Channels
- Voltage - Isolation
- Operating Temperature
- Package / Case
- Voltage - Forward (Vf) (Typ)
- Common Mode Transient Immunity (Min)
- Propagation Delay tpLH / tpHL (Max)
- Inputs - Side 1/Side 2
- Voltage - Supply
Attribute column
Manufacturer
Toshiba Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Voltage - Supply | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Data Rate | Rise / Fall Time (Typ) | Current - Output / Channel | Current - DC Forward (If) (Max) | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP108(V4-TPL,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | TLP108 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | 4.5V ~ 20V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | 5Mbps | 30ns, 30ns | 25 mA | 20mA | 250ns, 250ns | 10kV/µs | 1/0 | ||
![]() TLP358(D4-LF5,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | TLP358 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | 15V ~ 30V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | - | 17ns, 17ns | 5.5 A | 20mA | 500ns, 500ns | 20kV/µs | 1/0 | ||
![]() TLP105(MBS-TPL,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | 4.5V ~ 20V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | 5Mbps | 30ns, 30ns | 50 mA | 20mA | 250ns, 250ns | 10kV/µs | 1/0 | ||
![]() TLP9104A(ND-TL,F) Toshiba | In Stock | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9104A(TOYOGTL,F Toshiba | In Stock | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP714F(D4-TP,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | TLP714 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | 4.5V ~ 30V | 5000Vrms | Open Collector | 1 | 1.55V | DC | 1Mbps | - | 15 mA | 20mA | 550ns, 400ns | 20kV/µs | 1/0 | ||
![]() TLP9118(FD-TL,F) Toshiba | In Stock | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP716(D4-TP,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | TLP716 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | 4.5V ~ 5.5V | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.65V | DC | 15MBd | 15ns, 15ns | 10 mA | 20mA | 75ns, 75ns | 10kV/µs | 1/0 | ||
![]() TLP2066(TPL,F) Toshiba | 8800 | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | TLP2066 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | 3V ~ 3.6V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.6V | DC | 20Mbps | 5ns, 4ns | 10 mA | 25mA | 60ns, 60ns | 15kV/µs | 1/0 | ||
![]() TLP9104(OGI-TL,F) Toshiba | In Stock | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2958(PP,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | TLP2958 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | 3V ~ 20V | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.55V | DC | 5Mbps | 15ns, 10ns | 25 mA | 25mA | 250ns, 250ns | 20kV/µs | 1/0 | ||
![]() TLP9104(SND-TPL,F) Toshiba | In Stock | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2955F(TP4,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | TLP2955 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | 3V ~ 20V | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.55V | DC | 5Mbps | 16ns, 14ns | 25 mA | 25mA | 250ns, 250ns | 20kV/µs | 1/0 | ||
![]() TLP2768F(D4MBSTP,F Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | 2.7V ~ 5.5V | 5000Vrms | Open Collector, Schottky Clamped | 1 | 1.55V | DC | 20MBd | 30ns, 30ns | 25 mA | 25mA | 60ns, 60ns | 20kV/µs | 1/0 | ||
![]() TLP2768F(TP,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6-SDIP Gull Wing | TLP2768 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | 2.7V ~ 5.5V | 5000Vrms | Open Collector | 1 | 1.55V | DC | 20MBd | 30ns, 30ns | 25 mA | 25mA | 60ns, 60ns | 20kV/µs | 1/0 | ||
![]() TLP108(TPR,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | 4.5V ~ 20V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | 5Mbps | 30ns, 30ns | 25 mA | 20mA | 250ns, 250ns | 10kV/µs | 1/0 | ||
![]() TLP2955(MBD,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 125°C | - | 3V ~ 20V | 5000Vrms | Push-Pull, Totem Pole | 1 | 1.55V | DC | 5Mbps | - | 25 mA | 25mA | 250ns, 250ns | 20kV/µs | 1/0 | ||
![]() TLP9104A(OGI-TL,F) Toshiba | In Stock | - | - | - | - | - | - | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP105(TPR,F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6-MFSOP, 5 Lead | TLP105 | Toshiba Semiconductor and Storage | Bulk | Last Time Buy | - | -40°C ~ 100°C | - | 4.5V ~ 20V | 3750Vrms | Push-Pull, Totem Pole | 1 | 1.57V | DC | 5Mbps | 30ns, 30ns | 25 mA | 20mA | 250ns, 250ns | 10kV/µs | 1/0 | ||
![]() TLP2301(GB-TPL,E(T TOSHIBA | 12000 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |