- Output Type
- Input Type
- Mounting Type
- Number of Channels
- Voltage - Isolation
- Operating Temperature
- Package / Case
- Voltage - Forward (Vf) (Typ)
- Common Mode Transient Immunity (Min)
- Propagation Delay tpLH / tpHL (Max)
- Inputs - Side 1/Side 2
- Voltage - Supply
Attribute column
Manufacturer
Toshiba Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Max Input Voltage | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP2366(TPL,E Toshiba Semiconductor and Storage | 18 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Cut Tape (CT) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | 60mW | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.61V | 40 ns | DC | 40 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20MBd | - | Unidirectional | 10mA | - | - | 15 ns | 15ns 15ns | - | - | - | 25mA | - | 40ns, 40ns | 20kV/μs | 1/0 | No | - | RoHS Compliant | - | ||
![]() TLP2366(V4-TPL,E Toshiba Semiconductor and Storage | 6118 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Cut Tape (CT) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.61V | 40 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20MBd | - | - | 10mA | - | - | - | 15ns 15ns | - | - | - | 25mA | - | 40ns, 40ns | 20kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP2404(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~125°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~30V | - | - | 3750Vrms | Open Collector | - | - | 1 | 80mW | 15mA | 1.57V | 400 ns | DC | 550 ns | - | 25mA | - | - | 1Mbps | - | Unidirectional | 15mA | - | - | - | - | - | 5V | - | - | - | 550ns, 400ns | 15kV/μs | 1/0 | No | - | RoHS Compliant | Lead Free | ||
![]() TLP118(E Toshiba Semiconductor and Storage | 14 |
| Datasheet | 18 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | 1 | -40°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | SINGLE | 1 | - | - | - | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 30ns 30ns | 0.025A | - | - | - | 0.025A | 60ns, 60ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP116A(E Toshiba Semiconductor and Storage | 55 |
| Datasheet | 16 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~100°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.58V | - | DC | - | - | - | - | - | 20MBd | - | - | - | - | - | - | 15ns 15ns | - | - | - | 20mA | - | 60ns, 60ns | 10kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP250HF(F) Toshiba Semiconductor and Storage | 202 | - | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | -40°C~125°C | Tube | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | 10V~30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.57V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 50ns 50ns | - | - | - | 5mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | Non-RoHS Compliant | - | ||
![]() TLP118(TPL,E Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 18 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | 1 | -40°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 4.5V~5.5V | - | - | 3750Vrms | Open Collector | - | SINGLE | 1 | - | - | 1.61V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20Mbps | - | - | - | - | - | - | 30ns 30ns | 0.025A | - | - | - | 0.025A | 60ns, 60ns | 15kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP2962(F) Toshiba Semiconductor and Storage | 11 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 1 | -40°C~125°C | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | 5.5V | - | 5000Vrms | Open Collector | 50mA | - | 1 | - | - | 1.55V | 75 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 6V | 7.5e-8 ns | 15MBd | 1.7V | - | 50mA | 12ns | - | 3 ns | 3ns 12ns | 0.02A | - | 15mA | 20mA | - | 75ns, 75ns | 20kV/μs | 1/0 | No | Unknown | RoHS Compliant | - | ||
![]() TLP555(F) Toshiba Semiconductor and Storage | In Stock | - | - | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | -40°C~85°C | Tube | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~20V | - | - | 2500Vrms | Tri-State | - | - | 1 | - | - | 1.55V | 400 ns | DC | 400 ns | - | - | - | - | 5Mbps | - | - | 40mA | - | - | - | 35ns 20ns | - | - | - | 10mA | - | 400ns, 400ns | 1kV/μs | 1/0 | No | - | RoHS Compliant | - | ||
![]() TLP117(TPR,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 40mW | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 40mW | 10mA | 1.6V | 20 ns | DC | 30 ns | - | 25mA | - | - | 50MBd | - | Unidirectional | 10mA | 30ns | - | 30 ns | 3ns 3ns | - | 6V | - | - | - | 20ns, 20ns | 10kV/μs | 1/0 | No | - | RoHS Compliant | - | ||
![]() TLP2367(TPR,E Toshiba Semiconductor and Storage | 7019 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | unknown | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | - | DC | - | - | - | - | - | 50MBd | - | - | - | - | - | - | 2ns 1ns | - | - | - | 15mA | - | 20ns, 20ns | 25kV/μs | 1/0 | - | - | RoHS Compliant | - | ||
![]() TLP2098(TPL,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 1 | -40°C~100°C | Tube | 2009 | - | - | Last Time Buy | - | - | - | - | - | 3V~20V | 20V | - | 3750Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.57V | 250 ns | AC, DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 2.5e-7 ns | 5Mbps | - | Unidirectional | - | 30ns | - | 30 ns | 30ns 30ns | - | - | - | - | - | 250ns, 250ns | 15kV/μs | 1/0 | No | - | RoHS Compliant | - | ||
![]() TLP2116(TP,F) Toshiba Semiconductor and Storage | 35000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 2 | -40°C~100°C | Tape & Reel (TR) | 2008 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 40mW | 4.5V~5.5V | 5.5V | - | 2500Vrms | Push-Pull, Totem Pole | 10mA | - | 2 | 40mW | 10mA | 1.65V | 75 ns | DC | 75 ns | - | 18mA | - | 7.5e-8 ns | 15MBd | - | Unidirectional | 10mA | 15ns | - | 15 ns | 15ns 15ns | - | 5V | - | 20mA | - | 75ns, 75ns | 10kV/μs | 2/0 | No | - | RoHS Compliant | - | ||
![]() TLP2118(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | - | SO | 8 | 2 | - | - | 2009 | - | - | Last Time Buy | 1 (Unlimited) | 100°C | -40°C | - | - | - | - | - | - | - | - | - | - | 40mW | 25mA | - | 75 ns | - | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | - | - | - | - | - | 1.8V | - | - | - | 5V | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2768A(E Toshiba Semiconductor and Storage | 47 |
| - | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | - | 5000Vrms | Open Collector, Schottky Clamped | - | - | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 20MBd | - | - | - | - | - | - | 30ns 30ns | - | - | - | - | - | 60ns, 60ns | 20kV/μs | 1/0 | - | - | - | - | ||
![]() TLP116A(TPL,E Toshiba Semiconductor and Storage | 2326 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | 5 | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | 40mW | 4.5V~5.5V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 40mW | 10mA | 1.58V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | - | 20MBd | - | Unidirectional | 10mA | - | - | 15 ns | 15ns 15ns | - | 5V | - | - | - | 60ns, 60ns | 10kV/μs | 1/0 | No | - | RoHS Compliant | - | ||
![]() TLP5702(D4-TP4,E Toshiba Semiconductor and Storage | 39 |
| - | 12 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5702(LF4,E Toshiba Semiconductor and Storage | 180 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2200(LF2,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Through Hole | - | PDIP | 8 | 1 | - | - | 2009 | - | - | Last Time Buy | 1 (Unlimited) | 85°C | 0°C | - | 210mW | - | - | - | - | - | - | - | - | 210mW | 25mA | - | 400 ns | - | 400 ns | - | 10mA | - | - | - | - | Unidirectional | - | - | 1.7V | 20 ns | - | - | 5V | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLX9304(TPL,F Toshiba Semiconductor and Storage | 1311 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~20V | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.56V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 400ns, 550ns | 15kV/μs | 1/0 | - | - | - | - |