- Output Type
- Input Type
- Mounting Type
- Number of Channels
- Voltage - Isolation
- Operating Temperature
- Package / Case
- Voltage - Forward (Vf) (Typ)
- Common Mode Transient Immunity (Min)
- Propagation Delay tpLH / tpHL (Max)
- Inputs - Side 1/Side 2
- Voltage - Supply
Attribute column
Manufacturer
Toshiba Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLX9310(TPL,F Toshiba Semiconductor and Storage | 2332 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | -40°C~105°C | - | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | DC | - | - | - | - | 5Mbps | - | - | - | - | - | 11ns 13ns | - | - | - | 8mA | - | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | - | - | - | ||
![]() TLX9378(TPL,F Toshiba Semiconductor and Storage | 2353 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | -40°C~125°C | - | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | 1.75V Max | - | DC | - | - | - | - | 10MBd | - | - | - | - | - | 90ns 30ns | - | - | - | - | - | - | 100ns, 100ns | 15kV/μs | 1/0 | - | - | - | - | - | ||
![]() TLP2168(TP,F) Toshiba Semiconductor and Storage | 12500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 2 | -40°C~125°C | Cut Tape (CT) | 2008 | - | Discontinued | 1 (Unlimited) | - | - | - | 40mW | 2.7V~5.5V | 5.5V | 2500Vrms | - | Open Collector | - | - | 2 | - | - | 1.57V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | 6e-8 ns | 20MBd | Unidirectional | 25mA | - | - | 30 ns | 30ns 30ns | - | - | - | - | - | - | 60ns, 60ns | 15kV/μs | 2/0 | - | No | - | RoHS Compliant | - | ||
![]() TLP105(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | -40°C~100°C | Tube | 2009 | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~20V | - | 3750Vrms | 20V | Push-Pull, Totem Pole | - | - | 1 | - | 50mA | 1.57V | 250 ns | DC | 250 ns | - | 20mA | - | 5Mbps | Unidirectional | 25mA | 75ns | - | 75 ns | 30ns 30ns | - | 5V | 10mA | - | 10mA | - | 250ns, 250ns | 10kV/μs | 1/0 | 5V | No | No SVHC | RoHS Compliant | - | ||
![]() TLP716(TP,F) Toshiba Semiconductor and Storage | 14946 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP Gull Wing | 1 | -40°C~100°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 100°C | -40°C | - | 40mW | 4.5V~5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | 10mA | - | 1 | 40mW | 10mA | 1.65V | 75 ns | DC | 75 ns | - | 20mA | - | 15MBd | Unidirectional | 10mA | 15ns | 1.8V | 15 ns | 15ns 15ns | - | 5V | - | 20mA | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | No | - | RoHS Compliant | Lead Free | ||
![]() TLP2355(TPR,E Toshiba Semiconductor and Storage | 791 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | - | - | - | - | 3V~20V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.55V | - | DC | - | - | - | - | - | - | - | - | - | - | 15ns 12ns | - | - | - | 20mA | - | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() TLP2367(E Toshiba Semiconductor and Storage | 96 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | -40°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 50MBd | - | - | - | - | - | 2ns 1ns | - | - | - | 15mA | - | - | 20ns, 20ns | 25kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() TLP2710(TP,E Toshiba Semiconductor and Storage | 493 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.9V Max | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5MBd | - | - | - | - | - | 11ns 13ns | - | - | - | 8mA | - | - | 250ns, 250ns | 25kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() TLP2200F Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 1 | -40°C~85°C | Tube | 1998 | - | Last Time Buy | 1 (Unlimited) | - | - | UL RECOGNIZED | - | 4.5V~20V | - | 2500Vrms | - | Tri-State | - | COMPLEX | 1 | - | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 2.5MBd | - | - | - | - | - | 35ns 20ns | - | - | - | 10mA | - | 0.025A | 400ns, 400ns | 1kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() TLP2719(TP,E Toshiba Semiconductor and Storage | 2160 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~20V | - | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.6V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1MBd | - | - | - | - | - | - | - | - | - | 25mA | - | - | 800ns, 800ns | 10kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() TLP250H(F) Toshiba Semiconductor and Storage | 30000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -40°C~125°C | Tube | 2014 | - | Active | Not Applicable | - | - | - | 260mW | 10V~30V | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.57V | 500 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | Unidirectional | - | 50ns | - | 50 ns | 50ns 50ns | - | - | 20mA | - | - | - | 500ns, 500ns | 40kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() TLP5702(TP4,E Toshiba Semiconductor and Storage | 1374 |
| - | 12 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5701(LF4,E Toshiba Semiconductor and Storage | 172 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5701(D4-TP4,E Toshiba Semiconductor and Storage | 300 |
| - | 12 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5701(D4-LF4,E Toshiba Semiconductor and Storage | 147 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5702(D4-LF4,E Toshiba Semiconductor and Storage | 162 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2363(V4-TPR,E Toshiba Semiconductor and Storage | 19 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | 3750Vrms | - | Open Collector | - | - | 1 | - | - | 1.5V | - | DC | - | - | - | - | 10Mbps | - | - | - | - | - | 23ns 7ns | - | - | - | - | - | - | 80ns, 80ns | 200kV/μs | 1/0 | - | - | - | - | - | ||
![]() TLP2766A(TP,E Toshiba Semiconductor and Storage | 2277 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~5.5V | - | 5000Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.8V Max | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | - | - | - | - | - | 5ns 4ns | - | - | - | 25mA | - | - | 55ns, 55ns | 20kV/μs | 1/0 | - | - | - | RoHS Compliant | - | ||
![]() TLP2719(D4-LF4,E Toshiba Semiconductor and Storage | 255 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLPN137(F) Toshiba Semiconductor and Storage | 932 |
| Datasheet | 52 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 1 | -40°C~85°C | Tube | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | 5.5V | 5000Vrms | - | Open Collector | - | - | 1 | - | - | 1.55V | - | DC | - | - | - | 1e-7 ns | 10MBd | - | - | 12ns | - | 3 ns | 3ns 12ns | 0.02A | - | 20mA | - | - | - | 75ns, 75ns | 10kV/μs | 1/0 | - | - | - | RoHS Compliant | - |