- Output Type
- Input Type
- Mounting Type
- Number of Channels
- Voltage - Isolation
- Operating Temperature
- Package / Case
- Voltage - Forward (Vf) (Typ)
- Common Mode Transient Immunity (Min)
- Propagation Delay tpLH / tpHL (Max)
- Inputs - Side 1/Side 2
- Voltage - Supply
Attribute column
Manufacturer
Toshiba Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Elements | Operating Temperature (Max.) | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | HTS Code | Voltage - Supply | Voltage - Isolation | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Data Rate | Rise / Fall Time (Typ) | Forward Current-Max | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolation Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP250HF(LF4,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | -40°C~125°C | Tube | - | Active | 1 (Unlimited) | - | - | 10V~30V | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.57V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 50ns 50ns | - | 5mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | ||
![]() TLP2631(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | 2 | 70°C | - | - | 2009 | Last Time Buy | 1 (Unlimited) | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | - | - | 4.5V | SEPARATE, 2 CHANNELS | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | 10 MBps | - | 0.02A | - | 0.016A | - | - | - | 2500V | ||
![]() TLP2398(TPL,E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 3V~20V | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | 15ns 12ns | - | 20mA | - | 250ns, 250ns | 20kV/μs | 1/0 | - | ||
![]() TLP2631(TP5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP250H(D4-LF5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | -40°C~125°C | Tube | - | Active | 1 (Unlimited) | - | - | 10V~30V | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.57V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 50ns 50ns | - | 20mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | ||
![]() TLP2719(D4,E Toshiba Semiconductor and Storage | 220 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ||
![]() TLP2768A(D4,E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tube | - | Active | 1 (Unlimited) | - | - | 2.7V~5.5V | 5000Vrms | Open Collector, Schottky Clamped | - | - | 1 | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20MBd | 30ns 30ns | - | - | - | 60ns, 60ns | 20kV/μs | 1/0 | - | ||
![]() TLP5702(D4-TP,E Toshiba Semiconductor and Storage | 12000 | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 1 | - | -40°C~110°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 15V~30V | 5000Vrms | Photo IC | - | SINGLE | 1 | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | 3ns 3ns | - | 20mA | - | 200ns, 250ns | 30kV/μs | 1/0 | - | ||
![]() TLPN137(S) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5702(D4,E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | 1 | - | -40°C~110°C | Tube | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | 15V~30V | 5000Vrms | Photo IC | - | SINGLE | 1 | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | 3ns 3ns | - | 20mA | - | 200ns, 250ns | 30kV/μs | 1/0 | - | ||
![]() TLP2630(LF1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2630(MAT,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP250H(TP5,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 10V~30V | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.57V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 50ns 50ns | - | 20mA | - | 500ns, 500ns | 40kV/μs | 1/0 | - | ||
![]() TLPN137(D4TP1,S Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2398(E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | 3V~20V | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | 15ns 12ns | - | 20mA | - | 250ns, 250ns | 20kV/μs | 1/0 | - | ||
![]() TLPN137(D4,S) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ||
![]() TLP2719(E Toshiba Semiconductor and Storage | 111 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | ||
![]() TLP2630(TP1,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2395(E Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | -40°C~125°C | Tube | - | Active | 1 (Unlimited) | - | - | 3V~20V | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 5Mbps | 15ns 12ns | - | 20mA | - | 250ns, 250ns | 20kV/μs | 1/0 | - | ||
![]() TLPN137(TP1,S) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |