- Output Type
- Input Type
- Mounting Type
- Number of Channels
- Voltage - Isolation
- Operating Temperature
- Package / Case
- Voltage - Forward (Vf) (Typ)
- Common Mode Transient Immunity (Min)
- Propagation Delay tpLH / tpHL (Max)
- Inputs - Side 1/Side 2
- Voltage - Supply
Attribute column
Manufacturer
Toshiba Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Direction Type | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Logic Gate Type | Manufacturer | Maximum Continuous Output Current | Maximum Fall Time | Maximum Forward Current | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Channels per Chip | Package | Pd - Power Dissipation | Peak Forward Voltage | Power Dissipation (Max) | Product Status | Propagation Delay - Max | RoHS | Supplier Package | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Voltage - Supply | Supply Voltage | Reach Compliance Code | Pin Count | Voltage - Isolation | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Response Time | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Screening Level | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Reverse Voltage (DC) | Vf - Forward Voltage | Product Category | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP104(E) Toshiba Semiconductor and Storage | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | 3750Vrms | Open Collector | - | - | 1 | 80mW | 8mA | 1.61V | 400 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1Mbps | Unidirectional | 8mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 550ns, 400ns | 15kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | - | ||
![]() TLP5702(TP,E Toshiba Semiconductor and Storage | 1500 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2018 | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | - | 15V~30V | - | - | - | 5000Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.55V | 200 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 15ns 8ns | - | - | - | - | - | - | 20mA | - | 200ns, 200ns | 20kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | - | ||
![]() TLP2405(TP,F) Toshiba Semiconductor and Storage | 48 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Cut Tape (CT) | 2010 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 4.5V~20V | 20V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 40mW | 25mA | 1.57V | 250 ns | DC | 250 ns | - | 25mA | 2.5e-7 ns | 5Mbps | Unidirectional | 25mA | 75ns | - | 75 ns | - | 30ns 30ns | - | - | 5V | - | - | - | - | - | 250ns, 250ns | 15kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | - | ||
![]() TLP2355(TPL,E Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~20V | - | - | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | 40mW | 25mA | 1.55V | 250 ns | DC | - | - | 20mA | - | - | - | - | 75ns | - | 75 ns | - | 15ns 12ns | - | - | 5V | - | - | - | - | - | 250ns, 250ns | 25kV/μs | - | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2361(V4-TPL,E Toshiba Semiconductor and Storage | 3000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2010 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | unknown | - | 3750Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.5V | 80 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | - | 10mA | - | - | - | - | 3ns 3ns | - | - | - | - | - | - | - | - | 80ns, 80ns | 20kV/μs | - | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2270(TP4,E Toshiba Semiconductor and Storage | 5255 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | 8541.40.80.00 | - | - | 2.7V~5.5V | - | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | - | AC, DC | - | - | - | - | 20MBd | - | - | - | - | - | - | 1.3ns 1ns | - | - | - | - | - | - | 8mA | - | 60ns, 60ns | 20kV/μs | - | 2/0 | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2368(E) Toshiba Semiconductor and Storage | 1127 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 60mW | 2.7V~5.5V | - | - | - | 3750Vrms | Open Collector | 25mA | - | 1 | 60mW | 25mA | 1.55V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | - | 20MBd | Unidirectional | 25mA | 30ns | - | 30 ns | - | 30ns 30ns | - | - | 5V | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | - | ||
![]() TLP2735(E Toshiba Semiconductor and Storage | 29 |
| - | - | - | Surface Mount | 6-SOIC (0.295", 7.50mm Width) | - | 6-SO | TLP2735 | Toshiba | Uni-Directional | 125 | 5 mA | NAND | Toshiba | 20 mA | 30 ns | 15 mA | + 125 C | 30 ns | Toshiba Semiconductor and Storage | - 40 C | Surface Mount | SMD/SMT | - | 1 | Tube | 40 mW | 1.9 V | - | Active | 100 ns | Details | SOIC | 0.004445 oz | 5 V | -40°C ~ 125°C | Tube | - | - | - | - | Photocoupler | - | - | - | - | Optocouplers | - | 9V ~ 15V | - | - | 6 | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.61V | - | DC | - | - | - | - | 10Mbps | - | - | 4 ns | - | - | Logic Output Optocouplers | -, 4ns | 20 mA | - | - | 6 V | Extended Industrial | - | 15mA | - | 100ns, 100ns | 25kV/μs | 5000 Vrms | 1/0 | - | 1.6 V | Logic Output Optocouplers | - | - | - | ||
![]() TLP2166A(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 3V~3.63V | - | unknown | - | 2500Vrms | Push-Pull, Totem Pole | - | - | 2 | 40mW | 10mA | 1.65V | 75 ns | DC | 75 ns | - | 10mA | - | 15MBd | Unidirectional | 10mA | 5ns | - | 5 ns | - | 5ns 5ns | - | - | 5V | - | - | - | 15mA | - | 75ns, 75ns | 15kV/μs | - | 2/0 | 5V | - | - | - | RoHS Compliant | - | ||
![]() TLP715(F) Toshiba Semiconductor and Storage | 2000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | 250 ns | DC | 250 ns | - | 10mA | - | 5Mbps | Unidirectional | 25mA | 30ns | - | 30 ns | - | 30ns 30ns | - | - | 5V | - | - | 10mA | 20mA | - | 250ns, 250ns | 10kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | - | ||
![]() TLP701H(TP,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | - | 10V~30V | - | - | - | 5000Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | 1.57V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 50ns 50ns | - | 0.025A | - | - | - | - | 25mA | - | 700ns, 700ns | 20kV/μs | - | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2368(TPL,E Toshiba Semiconductor and Storage | 1075 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | 3750Vrms | Open Collector | - | - | 1 | - | - | 1.55V | 60 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 20MBd | - | 25mA | - | - | - | - | 30ns 30ns | - | - | - | - | - | - | - | - | 60ns, 60ns | 20kV/μs | - | 1/0 | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2662(F) Toshiba Semiconductor and Storage | 100000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 85mW | 2.7V~5.5V | - | - | - | 5000Vrms | Open Collector | - | - | 2 | - | - | 1.55V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10MBd | Unidirectional | 25mA | - | - | 3 ns | - | 12ns 3ns | - | - | - | - | - | - | 20mA | - | 75ns, 75ns | 20kV/μs | - | 2/0 | - | - | - | - | RoHS Compliant | - | ||
![]() TLP714(F) Toshiba Semiconductor and Storage | 30000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2012 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 80mW | 4.5V~30V | - | - | - | 5000Vrms | Open Collector | - | - | 1 | 80mW | 15mA | 1.55V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 1Mbps | Unidirectional | 15mA | 500ns | - | 500 ns | - | - | - | - | 5V | - | - | 1.3mA | - | - | 550ns, 400ns | 20kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP718(F) Toshiba Semiconductor and Storage | 8240 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2004 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | - | 5000Vrms | Push-Pull, Totem Pole | - | - | 1 | - | - | 1.6V | 250 ns | DC | 250 ns | - | 10mA | - | 5Mbps | Unidirectional | 25mA | 30ns | - | 30 ns | - | 30ns 30ns | - | - | 5V | - | - | 10mA | 20mA | - | 250ns, 250ns | 10kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | - | ||
![]() TLP2362(E) Toshiba Semiconductor and Storage | 1305 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2011 | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | 60mW | 2.7V~5.5V | - | - | - | 3750Vrms | Open Collector | - | SINGLE | 1 | 60mW | 25mA | 1.55V | 100 ns | DC | 100 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 10MBd | Unidirectional | 25mA | - | - | 30 ns | - | 30ns 30ns | - | - | 5V | - | - | - | - | - | 100ns, 100ns | 20kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP2098(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tube | 2008 | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~20V | 20V | - | - | 3750Vrms | Push-Pull, Totem Pole | 25mA | - | 1 | - | - | 1.57V | 250 ns | AC, DC | 250 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 2.5e-7 ns | 5Mbps | Unidirectional | 25mA | 75ns | - | 75 ns | - | 30ns 30ns | - | - | - | - | - | 20mA | - | - | 250ns, 250ns | 15kV/μs | - | 1/0 | - | - | - | No | RoHS Compliant | - | ||
![]() TLP2168(F) Toshiba Semiconductor and Storage | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 40mW | 2.7V~5.5V | 5.5V | - | - | 2500Vrms | Open Collector | 25mA | - | 2 | 40mW | 25mA | 1.57V | 60 ns | DC | 60 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 6e-8 ns | 20MBd | Unidirectional | 25mA | 30ns | - | 30 ns | - | 30ns 30ns | - | - | 5V | - | - | 8mA | - | - | 60ns, 60ns | 15kV/μs | - | 2/0 | - | - | - | No | RoHS Compliant | - | ||
![]() TLP358(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 0.65W | - | - | - | - | - | - | - | Tube | 2016 | - | Discontinued | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | - | - | 30V | - | - | 3750Vrms | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | - | 500 ns | DC | 500 ns | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 5e-7 ns | - | Unidirectional | - | - | 1.75V | 17 ns | - | - | - | - | 5V | - | - | - | 20mA | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP2161(TP,F) Toshiba Semiconductor and Storage | 10125 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2015 | - | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | - | - | 20mW | 2.7V~5.5V | - | unknown | - | 2500Vrms | Push-Pull, Totem Pole | - | - | 2 | - | - | 1.5V | 80 ns | DC | 80 ns | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 15MBd | Unidirectional | 10mA | - | - | 3 ns | - | 3ns 3ns | - | 0.01A | - | - | - | - | - | 0.01A | 80ns, 80ns | 20kV/μs | - | 2/0 | - | - | - | - | RoHS Compliant | - |