- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Base Product Number | Brand | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Manufacturer | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Output Device | Package | Package Type | Pd - Power Dissipation | Product Status | RoHS | Special Features | Turn Off Delay Time | Unit Weight | Usage Level | Vr - Reverse Voltage | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Subcategory | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Product Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Vf - Forward Voltage | Product Category | Height | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP185(GR-TPL,SE Toshiba Semiconductor and Storage | 4133 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | - | 3750Vrms | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | 80nA | - | - | - | - | No | - | RoHS Compliant | ||
![]() TLP293(GB-TPL,E Toshiba Semiconductor and Storage | 20000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | - | 80V | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3 μs | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | UL RECOGNIZED | - | 200mW | - | 3750Vrms | Transistor | SINGLE | 1 | 200mW | 1.25V | DC | 3 μs | 10mA | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | - | 5V | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | 125°C | - | 80nA | - | - | - | 2.3mm | No | - | RoHS Compliant | ||
![]() TLP292-4(GB-TP,E Toshiba Semiconductor and Storage | 10000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μs | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | Transistor | - | 4 | 170mW | 1.25V | AC, DC | 3 μs | 10mA | 80V | 50mA | - | - | - | 80V | - | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | 125°C | - | - | - | - | - | 2.3mm | - | - | RoHS Compliant | ||
![]() TLP291(GB,SE Toshiba Semiconductor and Storage | 74995 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | - | 80V | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 3 μs | - | - | - | -55°C~110°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | - | - | 3750Vrms | Transistor | SINGLE | 1 | 200mW | 1.25V | DC | 3 μs | 50mA | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | - | - | - | - | 80nA | - | - | - | 2.2mm | - | Unknown | RoHS Compliant | ||
![]() TLP290(GB-TP,SE Toshiba Semiconductor and Storage | 92500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 3750Vrms | Transistor | SINGLE | 1 | - | 1.25V | AC, DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | 80nA | - | - | - | - | No | - | RoHS Compliant | ||
![]() TLP383(GR-TPL,E Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | - | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μs | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 5000Vrms | Transistor | - | 1 | 250mW | 1.25V | DC | 3 μs | 10mA | 80V | 50mA | - | - | - | 80V | - | 2μs 3μs | - | - | - | - | 5V | - | - | - | 300% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | - | - | - | - | - | - | 2.3mm | - | - | RoHS Compliant | ||
![]() TLP183(GB-TPL,E Toshiba Semiconductor and Storage | 5 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | - | 3750Vrms | Transistor | SINGLE | 1 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | 80nA | - | - | - | - | No | - | RoHS Compliant | ||
![]() TLP290-4(TP,E Toshiba Semiconductor and Storage | 196 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 3 μs | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | UL APPROVED | - | 170mW | - | 2500Vrms | Transistor | - | 4 | - | 1.2V | AC, DC | 3 μs | 10mA | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | - | - | 50mA | - | - | 400% @ 5mA | 3μs, 3μs | 125°C | - | - | 110°C | - | 100nA | - | - | - | 2.3mm | No | - | RoHS Compliant | ||
![]() TLP292-4(E Toshiba Semiconductor and Storage | 108 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | Transistor | - | 4 | - | 1.25V | AC, DC | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP291(GB-TP,SE Toshiba Semiconductor and Storage | 120 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 3750Vrms | Transistor | - | 1 | 170mW | 1.25V | DC | - | 50mA | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | - | 5V | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP187(E,T) Toshiba | 5300 | - | - | - | - | Surface Mount | SO6-4 | - | 4 | - | - | - | - | - | 1000 % | 125 | 50 mA | - | 150 mA | 1.2 V | 300 V | + 110 C | - | - 55 C | SMD/SMT | - | Phototransistor | - | SO6 | 100 mW | - | Details | TLP187 is a Photo Coupler that Consist of a GaAlAs Infrared Light-Emitting Diode Optically Coupled to a Darlington Transistor | - | 0.002822 oz | - | 5 V | - | Bulk | - | TLP187 | - | - | - | - | - | - | - | - | Phototransistor | 1 Channel | 1 Channel | - | - | - | - | - | - | - | 40 us | - | - | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | 1000 % | - | - | 1.4 V | - | - | - | - | - | ||
![]() TLP781(D4-GB,F) Toshiba Semiconductor and Storage | 7400 |
| Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | - | 2008 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 5000Vrms | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | 0.025A | - | - | - | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | 400mV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP628M(E Toshiba Semiconductor and Storage | 11 |
| - | - | - | Through Hole | 4-DIP (0.300", 7.62mm) | - | - | 4-DIP | - | TLP628 | Toshiba | - | 50% @ 5mA | 100 | - | Toshiba | - | - | - | - | Toshiba Semiconductor and Storage | - | Through Hole | - | - | Tube | - | - | Active | Details | - | - | - | - | - | -55°C ~ 125°C | Tube | - | - | - | - | - | - | Optocouplers | - | - | 5000Vrms | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | 5.5μs, 10μs | 50mA | - | - | 350V | - | - | 50 mA | - | 600% @ 5mA | 10μs, 10μs | - | 400mV | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | ||
![]() TLP183(GR-TPL,E Toshiba Semiconductor and Storage | 100000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | 200mW | - | 3750Vrms | Transistor | - | 1 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | - | 50mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() TLP290-4(GB-TP,E) Toshiba Semiconductor and Storage | 3 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | 16 | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 3 μs | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | UL APPROVED | - | 100mW | - | 2500Vrms | Transistor | - | 4 | 170mW | 1.2V | AC, DC | 3 μs | 10mA | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | - | - | 50mA | - | - | 400% @ 5mA | 3μs, 3μs | 125°C | - | - | 110°C | - | 100nA | - | - | - | 2.3mm | No | - | RoHS Compliant | ||
![]() TLP187(E Toshiba Semiconductor and Storage | 162 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | - | - | - | 1000% @ 1mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | UL APPROVED | - | - | - | 3750Vrms | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 40μs 15μs | - | 0.05A | - | - | - | - | 50mA | - | - | 50μs, 15μs | - | 1.2V | - | - | 4000% | 200nA | 300V | - | - | - | - | - | RoHS Compliant | ||
![]() TLP184(GB-TPL,SE Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | 4 | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | UL APPROVED | - | 200mW | - | 3750Vrms | Transistor | SINGLE | 1 | - | 1.25V | AC, DC | - | - | 80V | 50mA | - | - | - | 300mV | 10mA | 2μs 3μs | - | 0.05A | - | - | - | 20mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | 80nA | - | - | - | - | No | - | RoHS Compliant | ||
![]() TLP293-4(V4-GB,E Toshiba Semiconductor and Storage | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | - | - | - | - | - | - | - | 100% @ 5mA | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | Military grade | - | -55°C~125°C | Tube | 2004 | - | - | Active | 1 (Unlimited) | UL APPROVED, VDE APPROVED | - | - | unknown | 3750Vrms | Transistor | - | 4 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | 0.05A | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | 80nA | - | - | - | - | - | - | RoHS Compliant | ||
![]() TLP185(SE Toshiba Semiconductor and Storage | 1207 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | 11-4M1S | - | - | 80V | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tube | 2014 | - | - | Active | - | UL RECOGNIZED | - | 200mW | - | 3750Vrms | Transistor | SINGLE | 1 | 200mW | 1.25V | DC | - | 50mA | - | - | 5μs | 9 μs | - | 80V | 50mA | 2μs 3μs | - | - | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | 5V | - | - | 80nA | - | - | - | 2.3mm | - | Unknown | RoHS Compliant | ||
![]() TLP291(BL-TP,SE Toshiba Semiconductor and Storage | 85000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | 200mW | - | 3750Vrms | Transistor | - | 1 | - | 1.25V | DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant |