- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Contact Shape | Supplier Device Package | Material | Base Product Number | Brand | Contact Finish Mating | Contact Length-Mating | Contact Materials | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Insulation Materials | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Maximum Collector Current | Maximum Collector Emitter Voltage | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Channels per Chip | Output Device | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Peak Forward Voltage | Product Status | Qualification | RoHS | Supplier Package | Usage Level | Voltage, Rating | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Power (Watts) | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Pin Count | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Voltage - Isolation | Output Type | Failure Rate | Overall Contact Length | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Number of Resistors | Input Type | Circuit Type | Power Per Element | Forward Voltage | Product Type | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Reverse Voltage | Screening Level | Max Input Current | Channel Type | Current - DC Forward (If) (Max) | Legend | Input Current | Isolation Voltage | Resistor-Ratio-Drift | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Resistance (Ohms) | Resistor Matching Ratio | Background Color | Language | Features | Vf - Forward Voltage | Product Category | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP620-2(D4-LF2,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | TLP620 | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 2 | - | 1.15V | - | AC, DC | - | - | - | - | - | 2µs, 3µs | 50mA | 55V | - | - | - | - | 50 mA | - | - | - | - | 600% @ 5mA | 3µs, 3µs | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP759(D4MB3F4,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | TLP759 | - | - | - | - | 20% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | - | - | 1 | - | 1.65V | - | DC | - | - | - | - | - | - | 8mA | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP626(FANUC,F) Toshiba | In Stock | - | - | Surface Mount | 0606, Convex | 4 | - | 0606 | - | TLP626 | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | CRAS0606 | 0.063 L x 0.059 W (1.60mm x 1.50mm) | ±1% | Active | - | - | ±100ppm/°C | - | - | - | - | - | - | - | Automotive AEC-Q200, Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 1 | - | 1.15V | 2 | AC, DC | Isolated | 62.5mW | - | - | - | 8µs, 8µs | 50mA | 55V | - | - | - | - | 60 mA | - | - | - | -- | 1200% @ 1mA | 10µs, 8µs | 400mV | 2k, 20k | -- | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | ||
![]() TLP9114B(OGI-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP626(MAT-LF2,F) Toshiba | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | TLP626 | - | - | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | 2 | - | ±50ppm/°C | - | - | 200 Ohms | - | - | - | Metal Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | -- | - | 1 | - | 1.15V | - | AC, DC | - | - | - | - | - | 8µs, 8µs | 50mA | 55V | - | - | - | - | 60 mA | - | - | - | - | 1200% @ 1mA | 10µs, 8µs | 400mV | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | -- | - | - | - | - | ||
![]() TLP292(GB Toshiba | 100000 |
| - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | - | SO4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9148J(OGI-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP383(E(T Toshiba | 9191 | - | - | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | SO-6L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kVrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP620-2(LF1,F) Toshiba | In Stock | - | - | Surface Mount | Axial | - | - | Axial | - | TLP620 | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 13.7 kOhms | - | - | - | Metal Film | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | -- | - | 2 | - | 1.15V | - | AC, DC | - | - | - | - | - | 2µs, 3µs | 50mA | 55V | - | - | - | - | 50 mA | - | - | - | - | 600% @ 5mA | 3µs, 3µs | 400mV | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | -- | - | - | - | - | ||
![]() TLP183(GB-TPR,E Toshiba | In Stock | - | - | Through Hole, Right Angle | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | Square | 6-SOP | - | 103324 | - | Tin-Lead | 0.318 (8.08mm) | Copper Alloy | 100% @ 5mA | - | - | Thermoplastic | - | - | - | 50 mA | 80 V | - | - | - | TE Connectivity AMP Connectors | 3750 Vrms | - | Surface Mount | - | 1 | - | Bulk | - | - | - | - | Discontinued at Digi-Key | - | - | SOIC | Military grade | - | - | -65°C ~ 105°C | - | AMPMODU Mod II | - | - | - | - | Solder | - | Header, Breakaway | - | - | 52 | - | - | - | - | 2 | - | Push-Pull | - | Male Pin | 3A | - | - | 0.238 (6.05mm) | Board to Board or Cable | All | 0.100 (2.54mm) | Black | 4 | 0.100 (2.54mm) | 0.110 (2.79mm) | Unshrouded | Tin-Lead | 3750Vrms | Open Collector | - | - | 1 | - | 1.25V | - | DC | - | - | 1.25 V | - | - | 2µs, 3µs | 50mA | 80V | 5 V | Military | - | - | 50 mA | - | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 300mV | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | 100.0µin (2.54µm) | UL94 V-0 | - | ||
![]() TLP620-2(D4-TP1,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | - | - | - | - | - | 50% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | - | - | 2 | - | 1.15V | - | AC, DC | - | - | - | - | - | 2µs, 3µs | 50mA | 55V | - | - | - | - | 50 mA | - | - | - | - | 600% @ 5mA | 3µs, 3µs | 400mV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2309 Toshiba | 60000 |
| - | Surface Mount | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-078A-4+B058+E213+K466+L512 | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP9114B(NIEC-TL,F Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP2531(TOSYK1,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | - | - | - | - | 19% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500Vrms | Transistor with Base | - | - | 2 | - | 1.65V | - | DC | - | - | - | - | - | - | 8mA | 15V | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP759(LF2,J,F) Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 8-DIP | - | - | - | - | - | - | 20% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | Compliant | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | - | - | 1 | - | 1.65V | - | DC | - | - | - | - | 8 mA | - | 8mA | 20V | - | - | 25 mA | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() TLP9114B(AW-TL,F) Toshiba | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 3.92 kOhms | - | - | - | Metal Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | - | - | ||
![]() TLP759F(FA1T4S,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | - | - | - | - | - | 20% @ 16mA | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | - | - | 1 | - | 1.65V | - | DC | - | - | - | - | - | - | 8mA | 20V | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP759F(D4-IGM,J,F Toshiba | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | Polyester | - | - | - | - | - | 20% @ 16mA | - | - | - | Brady | 83741 | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | Bulk | - | - | - | - | Last Time Buy | - | - | - | - | - | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | - | - | 1 | - | 1.65V | - | DC | - | - | - | - | - | - | 8mA | 20V | - | - | - | - | 25 mA | Hot Surface Do Not Touch | - | - | - | - | - | - | - | - | Yellow | English | - | - | - | - | - | - | - | - | ||
![]() TLP291(BLLE Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | 80 V | 7 us | - | 4 us | - | 2500 Vrms | - | Surface Mount | - | 1 | Transistor | - | - | - | - | 1.4 V | - | - | - | SOIC | - | - | - | -55 to 110 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | DC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | 5 V | - | - | N | - | - | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLX9160T(TPL,F Toshiba Semiconductor and Storage | 72 | - | - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | - | - | 16-SO | - | - | Toshiba | - | - | - | - | 1500 | 30 mA | - | Toshiba | - | - | - | - | - | + 125 C | - | Toshiba Semiconductor and Storage | - | - 40 C | - | SMD/SMT | - | - | - | - | TLX9160T(TPL,F(O | 50 mW | - | Active | AEC-Q101 | Details | - | - | - | 5 V | -40°C ~ 125°C | Cut Tape | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | MOSFET | - | - | 2 | 50 mA | 1.65V | - | DC | - | - | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | - | 20 mA | - | - | 5000 Vrms | - | - | 1ms, 1ms (Max) | - | - | - | - | - | - | 1.95 V | MOSFET Output Optocouplers | - | - | - | - | - |