- Output Type
- Package / Case
- Current Transfer Ratio-Min
- Mounting Type
- Packaging
- Input Type
- Operating Temperature
- Voltage - Forward (Vf) (Typ)
- Voltage - Isolation
- Number of Channels
- Turn On / Turn Off Time (Typ)
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Toshiba Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | Collector Current (DC) | Collector-Emitter Voltage | Contact Finish Mating | Contact Materials | Current Transfer Ratio-Min | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Package | Package Type | Primary Material | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Connector Type | Color | Applications | Fastening Type | Orientation | Shell Finish | Pin Count | Shell Size - Insert | Voltage - Isolation | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Number of Resistors | Input Type | Forward Current | Circuit Type | Power Per Element | Forward Voltage | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Voltage - Output (Max) | Current - DC Forward (If) (Max) | Isolation Voltage | Resistor-Ratio-Drift | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Resistance (Ohms) | Resistor Matching Ratio | Current Transfer Ratio | Standard | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP292 Toshiba | 6520 |
| - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-078A-4+B055+K466 | - | - | - | - | - | - | Infrared LED | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP719F(D4FNC-TP,F Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 6-SDIP Gull Wing | - | - | - | - | - | 20% @ 16mA | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | 1 | - | 1.65V | - | DC | - | - | - | - | - | 8mA | - | 20V | 25 mA | - | - | - | 800ns, 800ns (Max) | - | - | - | - | - | - | ||
![]() TLP785(GB-LF6,F(C Toshiba | 82 |
| - | - | - | - | - | - | - | - | 0.05(A) | 80(V) | - | - | - | - | - | 60(mA) | - | Surface Mount | 1 | -25C to 85C | Commercial | Transistor | - | PDIP SMD | - | - | No | - | Magazine | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | DC | - | 0.24(W) | - | - | DC | 60(mA) | - | - | 1.3(V) | - | - | 5(V) | - | - | 5000(V) | - | - | - | - | - | - | 100(%) | BSI/SEMKO/UL | - | ||
![]() TLP759(MBS-IT,J,F) Toshiba | In Stock | - | - | Panel Mount, Through Hole | 8-DIP (0.300, 7.62mm) | Flange | - | Aluminum | 8-DIP | TLP759 | - | - | Gold | Copper Alloy | 20% @ 16mA | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | Metal | Active | - | -65°C ~ 175°C | - | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | Silver | - | Threaded | C | Electroless Nickel | - | 14-3 | 5000Vrms | Transistor with Base | 1 | - | 1.65V | - | DC | - | - | - | - | - | 8mA | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP626(FANUC,F) Toshiba | In Stock | - | - | Surface Mount | 0606, Convex | - | 4 | - | 0606 | TLP626 | - | - | - | - | 100% @ 1mA | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | -55°C ~ 155°C | Tape & Reel (TR) | CRAS0606 | 0.063 L x 0.059 W (1.60mm x 1.50mm) | ±1% | Active | - | ±100ppm/°C | - | - | Automotive AEC-Q200, Voltage Divider (TCR Matched) | - | - | - | - | - | 5000Vrms | Transistor | 1 | - | 1.15V | 2 | AC, DC | - | Isolated | 62.5mW | - | 8µs, 8µs | 50mA | - | 55V | 60 mA | - | -- | 1200% @ 1mA | 10µs, 8µs | 400mV | 2k, 20k | -- | - | - | 0.024 (0.60mm) | ||
![]() TLP620-2(D4-TP1,F) Toshiba | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 8-SMD | - | - | - | - | - | 50% @ 5mA | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | 2 | - | 1.15V | - | AC, DC | - | - | - | - | 2µs, 3µs | 50mA | - | 55V | 50 mA | - | - | 600% @ 5mA | 3µs, 3µs | 400mV | - | - | - | - | - | ||
![]() TLP2309 Toshiba | 60000 |
| - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-078A-4+B058+E213+K466+L512 | - | - | - | - | - | - | Transistor | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP9148J(OGI-TL,F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP383(E(T Toshiba | 9191 | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | - | SO-6L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kVrms | - | - | - | - | - | - | - | - | - | ||
![]() TLP626(D4-LF2,F) Toshiba | In Stock | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 4-DIP | TLP626 | - | - | - | - | 100% @ 1mA | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor | 1 | - | 1.15V | - | AC, DC | - | - | - | - | 8µs, 8µs | 50mA | - | 55V | 60 mA | - | - | 1200% @ 1mA | 10µs, 8µs | 400mV | - | - | - | - | - | ||
![]() TLP383 Toshiba | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP383(GB-TPL,E(T Toshiba | 6000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP387(D4-TPL,E(T Toshiba | 10284 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP388(TPL,E(T Toshiba | 7315 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP292-4 Toshiba | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP291-4(GB Toshiba | 128 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP290-4 Toshiba | 479 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP188 Toshiba | 23574 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.75kV | - | - | - | - | - | - | - | - | - | ||
![]() TLP220G Toshiba | 32230 | - | - | Through Hole | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 kVrms | - | - | - | - | - | - | - | - | - | ||
![]() TLP719F(F) Toshiba | In Stock | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | - | - | 6-SDIP | TLP719 | - | - | - | - | 20% @ 16mA | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | -55°C ~ 100°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | Transistor with Base | 1 | - | 1.65V | - | DC | - | - | - | - | - | 8mA | - | - | 25 mA | - | - | - | - | - | - | - | - | - | - |